Products/Services for Superior Sprinkler Valve

  • Ball Valves-Image
    Ball Valves - (2118 companies)
    ...with suspended solids (slurries). Find Ball Valves by Specification or See Our Directory of Suppliers. Ball valve animation. Video Credit: HanglooseMig / CC BY-SA 4.0. Advantages. Disadvantages. Superior ease of operation. Poor throttling characteristics...
  • Drain Valves-Image
    Drain Valves - (197 companies)
    ...may be Grade F or Grade H. Grade F insulation is industry standard, and by comparison Grade H provides superior temperature-resistance and longer life. Motorized drain valves consist of a valve that is connected to a gear motor with a coupling...
  • Fire Sprinkler Heads-Image
    Fire Sprinkler Heads - (80 companies)
    ...sprinkler system. When heating occurs and fuses cause a sudden drop in air pressure, the sprinkler system opens each fire sprinkler valve and permits water to flow. Typically, these fire sprinkler valves are attached to the fire alerting system (e.g., smoke...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    ...to regulate the flow of heated water to the heating element. They are also used in automatic irrigation sprinkler systems, air control, fluid control, and in pharmacology experiments. For more information, read Engineering360's Valve Applications page. Types...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  •  
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  •  
    Butterfly Valves - (1275 companies)
    Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire