-
Supplier: Sigma-Aldrich
Description: Order overcaps, steel crown caps and PTFE-faced liners separately
-
Supplier: Newark, An Avnet Company
Description: DUST CAP WITH CHAIN, RECEPTACLE, STANDARD K SERIES; Accessory Type:Dust Cap; For Use With:Standard-K Series Receptacles; Connector Body Material:-; Product Range:Standard-K Series RoHS Compliant: No
-
Supplier: diaago
Description: +/-2% Large white marking area provides excellent contrast for identification Easy to write on flat surface polyethylene (HDPE) caps feature integrated leak-proof seal Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification
- Volume: 50 cc
-
-
Supplier: diaago
Description: folding and taping opened bags Ergonomic flip-top cap is designed for single handed operation Also available with printed marking spot and pre-numbered caps Assorted color cap tubes allow easily color coding of samples for quick identification, customization, and increased
- Volume: 15.000000000000002 cc
-
Supplier: diaago
Description: Features Compressible liner creates a stable seal Easy to write on flat surface polyethylene (HDPE) caps Tubes include graduations molded into the conical bottom, ideal for pellet viewing and small volume quantification Convenient zip-closure bag is a practical alternative to folding
- Volume: 15.000000000000002 cc
- Features: Other
-
Supplier: Custom Made Boxes, Inc.
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Tube
-
Supplier: Custom Made Boxes, Inc.
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Tube
-
Supplier: Custom Made Boxes, Inc.
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Tube
-
Supplier: Custom Made Boxes, Inc.
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Tube
-
Supplier: TransPak
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Envelope
- Application: Packaging
-
Supplier: TransPak
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Envelope
- Application: Packaging
-
Supplier: TransPak
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Envelope
- Application: Packaging
-
Supplier: TransPak
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Envelope
- Application: Packaging
-
Supplier: SKS Science Products
Description: These glass vials, ranging in sizes from 1/3 dram to 8 drams, are offered with black phenolic cone lined closures. The cone lined closures offer added protection to this vial/cap combo by creating a tight seal. These glass vials are a staple for any lab environment. They could be used
-
Supplier: SKS Science Products
Description: These black phenolic cone lined caps are available in many sizes. The cone lined cap provides a wedge type seal that not only seals across the top of the container, but also seals across the inside diameter. This liner is stress crack resistant and offers superior
- Features: Other
-
Supplier: Cleveland Bottle & Supply Co.
Description: In order to properly seal you Closed Top UN Plastic Pail an appropriate closure is required. At Cleveland Bottle & Supply Co.™ we carry a wide variety to fit your filling, dispensing and sealing requirements. Closures come in a natural color and can come plain, with vent, tamper evident
- Shape / Application: Round
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: seals need to be self-sealing to ensure complete fastener security on all ends. ZAGO’s self sealing security/tamper-proof seals do more for your devices than regular self-sealing screws; our highly durable fasteners block out fluids, pressure and contaminants thanks to their built-in
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Hy-Lok USA, Inc.
Description: with dust caps or body and stem protectors. Hanging hoses should be supported to prevent side load. Stem seal O-rings should be lubricated regularly. Coupling and uncoupling should always be performed during system cleaning and at room temperature. Be sure to keep body and stem
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: Tripp Lite by Eaton
Description: resistance of the filters, there are 12 large, high performance fans to the rear door. The fans pull air through the enclosure, from front to rear. The roof of the enclosure is sealed with a cap that keeps drips and falling dirt from getting inside the enclosure. Since the doors and top are
- Rack Height: 42 U
- NEMA Rating: NEMA / IP Enclosures
- Type: Rack Enclosures
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
ceramic sheaths. To comply with ASTM standards, we need to verify the cap is a certain thickness relative to the sheath diameter. Making sure the cap is not too thin ensures the pathway to the internals of the sensor are sealed. Making sure the cap is not too thick ensures that (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
pipe plug too! Precautions Because Drain flushers use water pressure to clear clogs you want to be sure all vents and branch connections are blocked off, your pipes are not old and weak and pipe seals are strong. If you have a blockage caused by tree roots, a (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
More Information Top
-
Novel closure of a high pressure vessel and its calculation
Through the wedge effect of the kegelformigen cover edge, the copper ring uber is claimed out its FlieDgrenze so da5 a safe sealing between cover and Behalterwand gewahrleistet is.
-
Additive method for the assessment of the critical temperature of the normal boiling point
Through the wedge effect of the kegelformigen cover edge, the copper ring uber is claimed out its FlieDgrenze so da5 a safe sealing between cover and Behalterwand gewahrleistet is.
-
The dependence of the excitability of the breathing center of the thyroid (with aid of a new quantitative method, investigates).
The putty served for vollsti~ndigen safe seal of the cap .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma/General_Information/corning_cc_guide.pdf
External Thread Plug Seal Cap ◗ Sure -grip plug seal screw cap ◗ Inner cap ring assures a tight seal.
-
Operability test procedure [Tank] 241-SY-101 equipment removal system
Set Flexible Receiver containment bag on the Pump Cap making sure sealing ring i s outside of mock-up MPA lifting lugs.
-
http://www.sigmaaldrich.com/etc/medialib/docs/Aldrich/Bulletin/al_techbull__al195.Par.0001.File.tmp/al_techbull__al195.pdf
Repeated use of the same Sure/Seal liner, when used in conjunction with the Oxford Sure / Seal Valve Cap , provides a longer shelf life for Aldrich's air- and moisture-sensitive products.
-
Oxford® Sure/Seal™ storage valve-cap pkg of 1 ea | Sigma-Aldrich
Screws over Sure / Seal crown cap to permit repeated dispensing of product via syringe while ensuring positive valved closure.
-
HANDBOOK OF TEST METHODS FOR EVALUATING CHEMICAL DEICERS
This chemical deicer is commercially available in 800 mL glass bottles equipped with a " Sure - Seal " cap (Supplier: Aldrich).
-
Preliminary on the isotope hydrology investigations at the Nevada test site: Hydrologic resources management program; FY 1992--1993
sure the cap is sealed properlyso as not to promoteevaporationand compromisethe sample.
-
CuH in a Bottle: A Convenient Reagent for Asymmetric Hydrosilylations
Thus, we have found that reagent degradation can be minimized by simply switching to a more efficient Oxford Sure / Seal Storage valve cap .
Indicates content that may require registration and/or purchase.