-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Weldon Solutions
Description: Single or Dual Spindle ID Grinding The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual
- Rotary Speed: 30,000 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: DCM Tech Inc.
Description: 382 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise
- Rotary Speed: 10 to 70 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Industry Applications: Additive Manufacturing
-
-
Supplier: Dapra Corporation
Description: This high-performance 20,000 RPM, straight grinder is based on the SRD 8-20/2. The spindle uses a double bearing set to better cope with the extreme loads.
-
Supplier: Dapra Corporation
Description: This machine is designed with a double front bearing set making it ideal for use with extreme loads. The extended spindle allows two-handed use.
-
Supplier: DCM Tech Inc.
Description: DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: LeBlond Ltd.
Description: PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: Dapra Corporation
Description: Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
-
Supplier: Glebar Company Inc.
Description: What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless, Precision Grinder
-
Supplier: DCM Tech Inc.
Description: The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are
- Rotary Speed: 0 to 1,150 rpm
- Surface / Linear Speed: 0 to 2.9999999999999996 ft/min
- Power: 7.5 HP
- Current: 30 amps
-
Supplier: United Grinding Technologies Inc.
Description: spindle runs free from axial and pretensioned backlash in 4 pretensioned precision ball bearings Grinding spindle has lifetime lubrication, no maintenance needed!
-
Supplier: United Grinding Technologies Inc.
Description: and Z-axis travel is 660 mm. Continuous dressing The system is equipped with an overhead dressin unit, which allows for conventional, in-process, or continuous dressing of wheels. It’s unnecessary to reset the tool; every time a wheel is changed it is positioned against the spindle
Find Suppliers by Category Top
Featured Products Top
-
Measuring Machine for Bearing Rings and Other Ring-Like Components M112 M112 is a manual or automatic gauge station developed to provide a (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Series: SN, SNS, SNT, SNW, SNWS, SNW-PD, SNWS-PD High Wear Resistant Carbon-Chromium Bearing Steel Precision Ground Surface Wide Selection of Shaft Types Custom Shafts Available (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
and increased productivity,” said Mr. Patrick Carroll, Norton | Saint-Gobain Abrasives Senior Product Manager. "When used with our new Handheld Pneumatic Die Grinder, customers have a lightweight, ergonomic grinding solution with more control." The new line is ideally suited for manufacturers (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Precision Spindle Metrology
Manual surface grinder with a ball bearing spindle . e grinding contact has a fixed sensitive direction, and only one displacement sensor is needed to capture the motion in the relevant (vertical) direction.
-
Advances in Precision Instrumentation and Measurement
[6] Li Songsheng, Zhang Chaohuang, Li Zhongxing, The load test method of testing dynamic performance of electric spindle for bearing ring internal surface grinder , Bearing.
-
Research on the Application of Foamed Aluminum Composite Structure in High Speed Spindle
On the grinder spindle and bearing fit journal and shaft journal surface of furthest right end impose all constraints.
-
CERAMIC ABSTRACTS
-The newer developments in the industry are discussed and consist of hydraulic feeds on the surface grinding machines, improvements on the disk grinding machines, self-contained cutter sharpener within machine, ball bearing spindles for knife grinders , heavy duty .
-
A grinding force model for ultrasonic assisted internal grinding (UAIG) of SiC ceramics
…spindle with rotational speed of up to 200,000 rpm should be installed on the internal grinder to improve the surface quality and ensure the … huge cost; as the spindle rotates at an ultra-high speed, the bearings will easily get heating…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
…and buffing machine; precision grinding, tool post, cylindrical (plain and universal), crankshaft, centerless, internal, and surface (reciprocating table with horizontal or vertical wheel spindle , and rotary table with … wheel spindle); special form grinders , gear or worm, ball- bearing balls, cams, and threads…
-
Mechatronics and Intelligent Materials III
The parts of CG6120 lathe were finely grinded by M1420A ordinary grinder . .... The accuracy of spindle part was higher than domestic common machine according drawing(The roundness of spindle bearing journal is 0.8µm, the coaxiality between the frontier … 0.8µm, the verticality between shaft shoulder and bearing surface axis is 1µm, the…
-
Mineralogy
…4 -, homogeneity 4 -, nucleation 111f -, symmetry 6 -, translation groups 10 -, angle konstanz 5 crystal pulp 224, 232, 251 crystal chemistry 13 ff, 35 crystal druse 29, 228 crystal surface 5 -, training 32 -, growth … crystal system 6 ff -, axes 6 -, axial cross 9 … 90, 347 Kryptoperthit 168 K sodium nitrate 374 KTB (Continental low drilling program of the Federal Republic Germany) 187, 477, 482f, 576 kubisch 8, 10 Kubooktaeder 63f ball mill 162 ball package 14 … 311, 510 -, - arsenic-displacement- deposit 321 -, ores, ore minerals…
-
Initiatives of Precision Engineering at the Beginning of a Millennium
Figure 4 shows the ultraprecision vertical surface grinder with a rotary table (Nissin Machine K.K.: VPG-1A) used for experiments. .... The wheel spindle and rotary table had a hydrostatic bearing .
-
Precision Engineering > GAS LUBRICATED BEARINGS
[25] Colibri Spindles Ltd., Colibri Air- Bearing Spindles , Manual Book. .... [26] Toshiba Machine Co. Ltd., High Precision Aspheric Surface Grinder , 2002.
Indicates content that may require registration and/or purchase.