-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high
- Frequency Range: 0.000014 to 13 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF
- Frequency Range: 0.01 to 12 GHz
- VSWR: 1.05 :1
- Insertion Loss: 0.1 dB
-
Supplier: Marki Microwave LLC
Description: The BTL-0035SMG is a packaged bias tee featuring excellent insertion loss and superior isolations over a broad 500 kHz to 35 GHz bandwidth. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured
- Frequency Range: 0.0005 to 35 GHz
-
-
Supplier: Marki Microwave LLC
Description: The BT-0026SMG is a packaged bias tee featuring excellent insertion loss and superior isolations over a broad 20 MHz to 26 GHz bandwidth. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured
- Frequency Range: 0.02 to 26 GHz
-
Supplier: Marki Microwave LLC
Description: The BT-0035SMG is a packaged bias tee featuring excellent insertion loss and superior isolations over a broad 20 MHz to 35 GHz bandwidth. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured
- Frequency Range: 0.02 to 35 GHz
-
Supplier: Marki Microwave LLC
Description: The BTL-0012SMG is a packaged bias tee featuring excellent insertion loss and superior isolations over a broad 500 kHz to 12 GHz bandwidth. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured
- Frequency Range: 0.0005 to 12 GHz
-
Supplier: Mini-Circuits
Description: Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30
- Frequency Range: 10 to 40 GHz
- DC Voltage: 35 volts
- DC Current: 500 milliamps
- Insertion Loss: 0.5 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCBT-63H+ is a surface mount bias tee providing high DC voltage/current handling and low insertion loss for
- Frequency Range: 0.9 to 6 GHz
- VSWR: 1.5 :1
- Insertion Loss: 0.3 dB
-
Supplier: Mini-Circuits
Description: The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature package and surface mount are space- efficient and
- Frequency Range: 0.01 to 10 GHz
- VSWR: 1.25 :1
- Insertion Loss: 0.6 dB
- RoHS Compliant: RoHS Compliant
-
Supplier: Picosecond Pulse Labs, Inc.
Description: tee. The SM101 exhibits 0.5 dB insertion loss to frequencies as high as 9 GHz minimizing the design constraints on 10 Gb/s system designs.Description: This is an ultra-broadband surface mount bias tee with DC-blocking capacitor designed for use in 10 Gb/s systems.
- Frequency Range: 0.000007 to 15 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Richardson RFPD
Description: Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q
- Frequency Range: 2 to 18 GHz
- DC Voltage: 50 volts
- DC Current: 60,000 milliamps
- VSWR: 1.041 :1
-
Supplier: Coilcraft, Inc.
Description: Coilcraft 4310LC Series wideband bias chokes provide flat bandwidth with high impedance to 6 GHz. They offer low DCR and excellent current handling and are ideal for use in high-current bias Tee applications. Surface mount broadband RF choke Flat bandwidth with
- Inductance Range: 1.3 microH
- DCR: 0.0151 ohms
- SRF: 235 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: and provides a large surface for pick and place. Flat bandwidth with high impedance to 40 GHz; ideal for use as bias Tee inductors Full-length cap protects the coil and provides a large surface for pick and place The self positioning mounting bracket has four soldered
- Inductance Range: 2.35 microH
- DCR: 1.61 ohms
- Operating Temperature: -40 to 85 C
- Features: Chip Inductor, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their “flying leads” allow
- Inductance Range: 0.22000000000000003 microH
- DCR: 0.1 ohms
- Operating Temperature: -40 to 85 C
- Features: Chip Inductor, Standard Inductor, Coil, Choke
-
Supplier: Richardson RFPD
Description: Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications. The MA4E2200 series
- Operating Frequency: 0 to 10,000 MHz
- CT: 0.25 pF
- Features: RF Diodes
- Package: SOT23
-
Supplier: Richardson RFPD
Description: The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package. The MAAL-011129 has an integrated active bias circuit and bias
- Frequency Range: 18,000 to 31,500 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 16 dBm
- Noise Figure: 2.5 dB
-
Supplier: Qorvo
Description: efficiency. The TGA2237-SM is available in a low-cost, surface mount 32 lead 5x5 laminated QFN. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2237-SM is fully matched to 50 ohms at
- Frequency Range: 30 to 2,500 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Qorvo
Description: power-added efficiency. The TGA29766-SM is available in a low-cost, surface mount 14 lead 4x4 Air Cavity laminate package. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2976-SM is
- Frequency Range: 100 to 3,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Qorvo
Description: integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
- Frequency Range: 100 to 3,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Applications: Military / Defense, Radar Systems
Find Suppliers by Category Top
Featured Products Top
-
The BTM-0026PSM features low 0.43dB insertion loss and superior isolation over a broad 10 MHz to 26GHz bandwidth. Its design and layout are optimized for smooth, resonance-free response. Performance of each unit is well characterized on the datasheet and in the de-embedded S-parameters and verified with production RF testing. Available in a 2.25 x 3.7 mm surface mount package. (read more)
Browse Bias Tees Datasheets for Marki Microwave LLC -
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Available with forward current from 5 A to 40 A Offered in TO-220AC 2L, TO-247AD 2L, and TO-247AD 3L through-hole and D2PAK 2L (TO-263AB 2L) surface-mount packages Increase efficiency: Low forward voltage drop (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
TPSE227M016R0100 is designed for professional applications including bulk decoupling, DC-DC converter outputs, and ripple filtering in compact power systems, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
TAJB106K016RNJ is designed for professional applications including general-purpose filtering, timing, and energy storage in compact industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Miniature bias-tee networks integrated in micro-coaxial lines
Surface mount bias tees , which have a footprint of about 32 by 28 mm2 , are also available [3] and handle about 0.5 A and operate up to 4.2 GHz.
-
Electrically detected magnetic resonance using radio-frequency
reflectometry
Additionally, Cin and Cout, each 100 pF, in combination with 1 kΩ NiCr resistors and 470 nH surface mount inductors form biasing tees , decoupling the RF and DC signals.
-
Cryogenic High-Frequency Readout and Control Platform for Spin Qubits
On-board bias tees constructed from surface mount resistors and capaci- tors add true-dc, or low-frequency signals to the high- frequency readout and control lines.
-
2004 IEEE MTT-S Exhibition guide
Ann Arbor, MI Coaxial and surface - mount components in- clude attenuators. ternlinations, bias tees .
-
Early Detection of Interconnect Degradation by Continuous Monitoring of RF Impedance
The test circuit consisted of the following: an impedance-controlled circuit board with a surface - mount - technology (SMT) low-pass filter, two bias tees , RF cables, and measurement instruments.
-
Miniaturisation and electronic tuning techniques for microstrip spurline filters
For convenience, the network analyser bias Tees were used so that the assembled circuit only requires the surface mount varactor diode and a capacitor for a DC block.
-
6.24.08 -- Feature Article: Space Radar To Improve Miners’ Safety
Pulsar offers a large variety of bias tees that cover frequencies from 30 KHz to 40 GHz in both surface - mount and connectorized packages.
-
4.8.08 -- Feature Article: Faster And More Sensitive Electronics Thanks To Compact Cooling
Pulsar offers a large variety of bias tees that cover frequencies from 30 KHz to 40 GHz in both surface - mount and connectorized packages.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5445/1/Rideout_Joshua_L_201003_MSc.pdf
Finally, bias tees were added to the RF traces by soldering 220 pF surface mount capacitors and 0.53 µH Coilcraft .
-
Modular Cryogenic Interconnects for Multi-Qubit Devices
Of this total, 36 dc lines then feed RC bias tees (R = 5 kΩ and C = 47 nF, fc ∼ 700 Hz) where they are added to rf and microwave signal lines, while the 38 remaining dc lines proceed directly to the … High-frequency rf inputs are coupled onto the board via high-density multiport connectors12 which mount both normal and parallel to the PCB surface allowing 32 con- trol and readout connections to the qubit chip.
Indicates content that may require registration and/or purchase.