-
Supplier: CGP Manufacturing, Inc.
Description: Swage Nipples Per MSS SP-95 and ANSI B16.9 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials Concentric and Eccentric configurations Threaded, Plain, Beveled, or any combination of end preparations All pipe schedules and sizes available
- English Size: 0.0625 to 36 inch
- Metric Size: 1 to 500.00000000000006 mm
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Metric
-
Supplier: Victaulic Co. of America
Description: SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 3 INCH SIZE B 6 SIZE A - DECIMAL 3 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL 6 INCH IPS GROOVED X 3 INCH IPS GROOVED END CONNECTION APPROXIMATE WEIGHT 17.4 LB SIZE A - DECIMAL - UOM IN SIZE
- Material: Carbon & Alloy Steel
- Fitting Type: Nipple
-
Supplier: Accuris
Description: British Metric Swage Pipe Coupling: Swaging Process Specification For AS43022 & 43160 (Nipples) and AS43024 & 43161 Unions (without Jointing Compound)
-
-
Supplier: Anvil International
Description: Anvil® Pipe Fittings Anvil® offers the largest selection of name brand fittings which include Anvil malleable and cast iron fittings, forged steel fittings and unions, universal forged steel Anvilets, Catawissa™ hammer unions and J.B. Smith™ swage nipples and bull plugs. Also included
-
Description: Swage(d) Nipples and Bull Plugs This document establishes a Standard Practice for Swaged Nipples and Bull Plugs produced for a number of years by various manufacturers to varying dimensions although basically similar in principle. Users should note Swaged Nipples, and
Find Suppliers by Category Top
More Information Top
-
Nipolet - Nipolet Manufacturers, Suppliers
SP83 Steel Pipe Unions(socket welding and threaded end) MSS SP95 swage nipples ,bull plug(ends may be threaded,beveled,plain) MSS SP79 socket welding reducer inserts MSS SP97 weldolets,threadolets,sockolets,flangolets...
-
a182 316l union nipple - offers from a182 316l union nipple manufacturers, suppliers, exporters & wholesalers
Unions(socket welding and threaded end) MSS SP95 swage nipples ,bull plug(ends may be threaded,beveled,plain) MSS ...
-
Black Pipe Fittings - Pipe Fittings and Couplings - Grainger Industrial Supply
○ Concentric Swage Nipple , Extra Heavy (1 .
-
Design documentation: Krypton encapsulation preconceptual design
Forged 304L Stainless Steel, ASTM A182, Grade F304L, Schedule 40 Bore --------------- SWAGE NIPPLES --------------- 304L Stainless Steel, ASTM A403, Grade WP304L Schedule 80 Bore, Threaded Ends .
-
Nipolet Exporters, Nipolet Selling Leads
TYPES: Elbow, Tee, Union, Cross, Coupling, Cap, Bushing , Plug, Swage Nipple , Welding Boss, Hexagon Nipple, Barrel...
-
Nipolet Selling Leads in Pipe Fittings, Nipolet Exporters, Manufacturers & Suppliers in Pipe Fittings Directory
TYPES: Elbow, Tee, Union, Cross, Coupling, Cap, Bushing , Plug, Swage Nipple , Welding Boss, Hexagon Nipple, Barrel...
Indicates content that may require registration and/or purchase.