Products/Services for Swiss Escap Motor
-
Swiss Screw Machining - (358 companies)Swiss screw machining produces a high quality finish comparable to ground finishing. This service is used when high-finish close tolerance bearing surfaces are required on small shafts. Image Credit: CM International Industries Corporation | Peridot... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Swiss Screw Machines - (39 companies)Swiss screw machines or automatics are turning machines with a sliding headstock, guide bushings and cross tools that can produce very small parts up to 1.250" diameter with consistently excellent surface finishes. Swiss screw machines or automatics... -
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
-
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
-
Motor Bases - (10 companies)Motor bases are mounts for electric motors. They often include several bolt patterns for various sized motors and a belt tensioning mechanism. Most are designed to fit NEMA motor sizes. Motor bases function as mounts for electric motors. The devices...
-
Motor Contactors - (309 companies)Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors. Motor contactors are relays...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
Product News
-
Running Industry Co., Ltd
Swiss Cnc machining Swiss multiple CNC machining can produce very small and precise parts,. the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm,. Material: 1215,12L14, Q235, 20#,304, 6061, brass,HPb59,HPb62, etc. Surface: zinc plating, chrome plating, anodizing,. Industry: Watch, instruments and apparatus, railway lock, pneumatic, electric component, auto parts... (read more) -
Churod Americas, Inc.
The Swiss army knife of relays The CHSO1 is part of the CHS-H Series 30-60A Miniature Solar Relay family with these features: * Outline dimension (32.1mm x27.05mm x20.2mm). * 1 Form A?SPST? contact arrangement. * Designed to meet cULus,TUV,CQC requirements File NO. E341422. * PCB terminal layout. * RoHS compliance. * REACH SvHC compliance File NO. R50271657. * Halogen-Free type available. * Glow wire type available. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
APSX, LLC
APSX-NANO CNC Swiss Lathe The APSX-NANO CNC Swiss Lathe is a compact, high-precision machine for crafting metal and plastic components, ideal for custom and intricate parts. It comes ready to run with necessary software and accessories, features a small machine footprint, and allows for versatile machining. It's suitable for small to medium-sized projects, offering accuracy and cost savings. A starter kit is available with multiple items included. Click here for product specifications and to buy now. (read more)Browse CNC Routers Datasheets for APSX, LLC -
Eagle Stainless Tube & Fabrication, Inc.
Swiss CNC Precision Machined Parts CNC Machining Overview. Precision Machined Parts. SWISS CNC MACHINING. Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We 're capable of working in diameters ranging from 0.030 " to 2 ", allowing us to meet the unique specifications of even the most demanding applications. CNC Machining parts are produced to maximum accuracy and repeatability. To offer our valued customers the variety and customization options... (read more) -
APSX, LLC
Programming the APSX-NANO Swiss CNC: Setup Tips APSX-NANO Specs that Matter for Programming. Swiss-type architecture (sliding headstock + guide bushing) rewards programmers who keep the cut supported and toolpaths compact. The APSX-NANO brings that to a small, 120 V footprint suited to labs, startups, and small-parts job shops. Main vs. Live Tooling. Keep turning and part-off on the main spindle. Route micro-drills, cross-holes, flats, and tiny end-milling to ER11 live tools at high RPM for finish and cycle-time wins. Motion... (read more)Browse CNC Routers Datasheets for APSX, LLC -
ETEL S.A.
High-Dynamic Lightweight Ironless Motors force, ILM+ can be delivered with a forced air cooling glider. Click here to see the data sheets and interface drawings of the various ILF+ Linear Motors. Click here to see the data sheets and interface drawings of the various ILM+ Linear Motors. About ETEL. ETEL, founded in 1974 and based in Switzerland, is a supplier 100% dedicated to direct drive technology. ETEL 's range of linear and torque motors, position and motion controllers, and high-end motion system products provide a large selection... (read more)Browse Linear Motors Datasheets for ETEL S.A. -
HIWIN Corporation
Linear Motors Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application 's peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)Browse Linear Motors Datasheets for HIWIN Corporation -
Tecnotion
Customized motors Standard torque and linear motors may not always be sufficient for your application. In that case it is possible to have these motors customized in a variety of ways. This can range from simple modifications, like a different connector or cable, to fully custom motors designed from scratch. The possibilities are virtually endless. A multi disciplinary project team of engineers and developers will assess your application requirements, boundaries and challenges to find the right solution. Below... (read more)Browse Linear Motors Datasheets for Tecnotion -
Pelonis Technologies, Inc.
Micro Motors Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications. Today's nano technologies and portable electronics require miniature lightweight motors that have low power consumption, low electromagnetic interference, and increased life expectancies. Micro Motors are innovative miniature solutions for applications that have limited space with restricted power budgets. They manage heat generation... (read more)Browse Brushless Motors Datasheets for Pelonis Technologies, Inc. -
Tekceleo SAS
Piezoelectric Motors Our miniature motors offer precise and smooth motion, making them ideal for applications like surgical robots and injectors, where accuracy is critical. They have a high torque-low speed ratio, allowing for efficient and accurate movement even in tight spaces. Additionally, our range of piezo motors offer the possibility to control them in Direct Drive, which eliminate the need for gears and other mechanical components. This not only simplifies your design but results in a more reliable... (read more)Browse Piezoelectric Motors Datasheets for Tekceleo SAS
-
An automatic surface balance for measurements in a radiation field
It is powered by a miniature DC gear motor ( Swiss -made motor , Escap 15, C11 1052, plus 5750:l gearbox).
-
Determination of DC motor transients using a microcomputer
i) Specifications of the micro dc motor used: ESCAP -( Swiss make) permanent magnet motor rated at 24 V, 5700 rpm, 15.4 W.
-
Intermediate Robot Building
At eBay, try searching for “maxon,” “portescap,” “ escap ,” “copal,” “gearmotor,” “ swiss motor ,” or “mini motor.” .
-
Riverine biodiversity in Asia: a challenge for conservation biology
’ ( ESCAP , 1992: 177), and that ‘. . . the nutritional status of rural people is further improved by … … suspend the ruling pending an appeal, and work at the site by a Swiss -Swedish engineering multinational … … effects) attain new capacities to exploit their surroundings as technolo- gies (e.g. motor boats, refrigeration) become …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37361/86125754-MIT.pdf?sequence=2
… M.P. Zelenka, and R.C. Graham, Relating meteorological variables and trends in motor vehicle emissions to … … Transport Sector Technocal Inspection System in Nepal, in Asia worksop on I&M Policy, ESCAP Global Initiative on … … M. Giovannoni, and A.G. Russell, Eulerian modeling of photochemical pollutants over the Swiss Plateau and Control …
-
Energy-Efficiency Labels and Standards: A Guidebook forAppliances, Equipment, and Lighting - 2nd Edition
Motors existing test procedures, 73–74t harmonization efforts for, 79 use of test translations, 76 Mutual recognition agreements … … STEM), 256 Swedish National Board for Industrial and Technical Development (NUTEK), 255, 256 Swiss Federal Office of … United Nations Economic and Social Commission for Asia and the Pacific (UN ESCAP ), 36 .
-
Robot Building for Beginners
Look back at Figure 17-21 and notice how small the no-load spikes are on the escap motor —especially relative to the power-off-state spikes in that same figure. You can use a fine single-cut or Swiss -pattern file, but sandpaper seems gentler.
-
Applied Energy Technology
The Swiss E.Schmidt invented the resiliometer in 1948. The slats are driven by a motor which is powered by the third generation thin-film solar … [4] Division, S.D., ESCAP Population Data Sheet, 2011, United Nation ESCAP: Bangkok.
-
Surgical Robotics
Current is supplied to the motor via a voltage-controlled current supply ( escap ELD-3503, Portescap – Hauppauge, NY) controlled by the output from the dSPACE board (D/A 16-bit). The CASPAR was based on the Swiss industrial RX 90 6 axes clean-room robot, developed by …
-
Artificial Life Models in Hardware
This research is supported by the Swiss National Science Foundation project #200021-105634/1. EcoBot-I was designed to have a phototactic behaviour by employing the biomimetic approach of cross-wiring the two photo detecting diodes to the two dc geared escap R 205 motors , (Portescap, Switzerland), to provide differential drive.
Indicates content that may require registration and/or purchase.