-
Supplier: Data Device Corporation (DDC)
Description: conversion process is implemented using DDC S/D converters (P/N RD-19230FX). DIGITAL-TO-SYNCHRO / RESOLVER (SIM) The card has six channels of Digital-to-Synchro conversion. For each channel the synchro conversion process is implemented using
-
Supplier: Data Device Corporation (DDC)
Description: Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to-digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The
-
Supplier: Data Device Corporation (DDC)
Description: Description: The SB-3624XIX-3L0 is a PCI card that contains six channels of fully independent Synchro or Resolver-to-digital conversion. For each channel the conversion process is implemented using a DDC RD-19230 16-bit monolithic converter and a thin-film resistor
-
-
Supplier: Aitech Defense Systems, Inc.
Description: Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital
Find Suppliers by Category Top
More Information Top
-
Advances in thermal lens spectrometry
A personal computer (Dell Precision 690, the United States) equipped with a PCI 5124 high reso lution (200 MHz) analog to digital converter (12 bit; 128 MB) (National Instruments, Inc., the United States), which records the signal from the photodiode and a .... The synchro nization of equipment and the processing of signals are performed in a program module (LabView…
-
Design of Synchro Resolver-to-Digital Converter Based on PXI Bus
Abstract—PXI is the expansion of PCI in instrument field. .... has formed a rule of mechanism, electric and software which can be applied to the field of .... The digital converter module of synchro resolver-to-digital converter converts analog angle signals into digital signals, then connects to computer by PXI.
-
Industry Pack / Cards
Five modules (8-channel opto-isolated analog/digital converter , 24-channel differential digital input/output, 48-channel digital input/output, 2-channel synchro /resolver, and ARINC 717) mount to three VME64x carrier cards and one module (2 dual redundant MIL-STD-1553) mounts to the .... PCI5IP - Universal Voltage Signaling PCI Card w/ 5 IP Slots .
-
Synchro
All synchro /resolver to digital converters are type II tracking converters that exhibit no velocity errors and only minor acceleration errors. .... PCI -SYNCHRO SERIES - PCI 2.2 COMPLIANT SYNCHRO/RESOLVER/ENCODER/LVDT .
-
Features :: NASA Tech Briefs
…Gasiler Research AB GRLIB IP-proven architecture and provides a 32-bit master/target PCI interface, while the .... Digital - to - Synchro /Resolver Converter .
-
Features :: NASA Tech Briefs
…Gasiler Research AB GRLIB IP-proven architecture and provides a 32-bit master/target PCI interface, while the .... Digital - to - Synchro /Resolver Converter .
-
Features :: NASA Tech Briefs
…Gasiler Research AB GRLIB IP-proven architecture and provides a 32-bit master/target PCI interface, while the .... Digital - to - Synchro /Resolver Converter .
-
Features :: NASA Tech Briefs
…Gasiler Research AB GRLIB IP-proven architecture and provides a 32-bit master/target PCI interface, while the .... Digital - to - Synchro /Resolver Converter .
-
Features :: NASA Tech Briefs
…Gasiler Research AB GRLIB IP-proven architecture and provides a 32-bit master/target PCI interface, while the .... Digital - to - Synchro /Resolver Converter .
-
Synchro Converters
The VME1923 can be configured with 1 to 3 digital to synchro converters , 14 bit with 4.5VA output at 400Hz or 1.5VA output at 60Hz. .... 76CS2 - PCI Synchro/Resolver Measurement .
Indicates content that may require registration and/or purchase.