-
Supplier: RS Components, Ltd.
Description: RS PRO HFL154-58ME Lighting Ballast
- Number of Lamps: 1
- Lamp Type: CFL Lamp, T5, T8
- Ballast Technology: Electronic Ballast
- Features: Other
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 59.000000000000014 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: OSRAM SYLVANIA, Inc.
Description: OUTPUT CIRCUIT TYPE 110 WATT INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE HPF POWER FACTOR 0.88 BALLAST FACTOR QUICKTRONIC[R] BRAND LEAD-FREE APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, ENERGY RETROFIT
- Ballast Factor: 0.88
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 32 watts
- Nominal Voltage: 120 V, 277 V
-
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 3 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.48 AMPERE AT 120 VAC, 0.25 AMPERE AT 240 VAC,
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 16.999999999999968 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Radwell International
Description: BALLAST, 2X59W T8, 2 LAMP, 120-277V. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: T8
-
Supplier: Radwell International
Description: 4 LAMP, 120-277 VOLT, 0.45 TO 0.83 AMP, 0 TO 39 WATT, PROGRAMMED START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.71, 0.76 BALLAST FACTOR, T8 LAMP. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.58 AMPERE AT 120 VAC, 0.28 AMPERE AT
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 9.5 INCH L X 1.68 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.27/0.12 AMPERE INPUT CURRENT SERIES WIRING 30 W INPUT POWER PROGRAMMED RAPID
- Ballast Factor: 0.88
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 32 watts
- Number of Lamps: 1
-
Supplier: Harris Lighting Services, Inc.
Description: Application All fluorescent fixtures. Design Features Ballast for any style fluorescent fixture or retrofit. UL/ETL Listed
- Lamp Type: CFL Lamp, T5, T8
- Ballast Technology: Electronic Ballast
- Start Method: Instant Start
- Features: Other
Ballasts
(420 Companies)
LED Lamps
(828 Companies)
Fluorescent Lamps
(430 Companies)
UV Lamps
(52 Companies)