-
Supplier: Baumer Ltd.
Description: Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already
- Generated Voltage: 0.02 to 0.06 Volts / 1000 rpm
- Maximum Speed: 5,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The tachogenerator MTG-85-17 has been designed specifically for applications where extra precise performance is required. Low ripple voltage, low temperature coefficient, high voltage characteristic linearity and precise mechanical dimensions are reasons for which this special
- Type of Output: DC
- Features: MIL-SPEC, Weather Proof
-
Supplier: Radwell International
Description: TACHOGENERATOR ENCODER, 5VDC, 1000RPM. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and
- Generated Voltage: 0.444 Volts / 1000 rpm
- Maximum Speed: 7,800 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: BEI IDEACOD SAS
Description: • Especially designed for heavy-duty: steel & paper mills, material handling, this compact and robust encoder is adapted for easy mounting on big motor shafts, its electric connection can be be done with industrial M23 connector or shielded cable • Hollow shaft of up to 30mm, adaptation of the bore
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Generated Voltage: 0.52 Volts / 1000 rpm
- Operating Temperature: -4 to 149 F
- Type of Output: DC
-
Supplier: BEI IDEACOD SAS
Description: ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 30.09.2005, SERVO INTERFACE, SIROTEC/SINUMERIK, 20 MM, 3 AXES, NO TACHOGENERATOR SIMULATION FOR ACR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Products Features Compact, high performance and high reliability Minimal ripples in output voltage Superior in linearity
- Generated Voltage: 3 Volts / 1000 rpm
- Maximum Speed: 7,000 rpm
- Operating Temperature: 14 to 140 F
- Type of Output: DC
-
Supplier: Radwell International
Description: DC SERVO MOTOR, DISC ARMATURE AND TACHOGENERATOR, MC AXEM MC19P+FC12T, 22.2 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TACHOMETER, TACHOGENERATOR, 60 V/1000 RPM, 0.060 V/TR/MIN, 100 OHM, 0.18 AMP MAX, 10000 TR/MIN MAX. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Baumer Ltd.
Description: mechanically tripped centrifugal switch digital speed switches applied in conjunction with an encoder analogue-electronic speed switches with tachogenerator combination: encoder + speed switch combination: analogue tachogenerator + speed switch tripped at a permanent or programmed
- Operating Range: 3 to 6,000 rpm
- Number of Relays: 1
- DC Voltage Rating: 12 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Sensata Technologies
Description: optotacho) Mechanical over-speed switch: optional Max control option : detection of shocks, vibrations, temperatures… Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -4 to 176 F
- Vibration Rating: 20.38735983690112 g
- Shock Rating: 203.8735983690112 g
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: Available in different housings, or frameless. Is conform to MIL STD. Temperature range: -40 ÷ +80 [°C]. Vibration toleration: according to MIL 810. Available with or without tachogenerator, with sensitivity according to customer requirements.
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: BEI IDEACOD SAS
Description: 11mm with REO 115mm flange (Euroflange B10) for tachogenerator mounting
- Encoder Type: Incremental
-
Supplier: Baumer Ltd.
Description: big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and
- Resolution: 12 bits
- Accuracy: 3,600 arcsec
- Diameter or Width: 2.1653555 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Mescon Technologies, Inc.
Description: Models 40/7 and 60/7 are precision Frequency signal conditioners with galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of frequency/pulse signals from various sensors such as flowmeters, cams, encoders,
-
Supplier: Knick Interface LLC
Description: for example, for speed monitoring using tachogenerators.
- Operating Temperature: 14 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Richardson RFPD
Description: leads allowing the converter to be located remote from the resolver. A precise analog signal proportional to velocity is also available and will replace a tachogenerator. The AD2S83 operates over reference frequencies in the range 0 Hz to 20,000 Hz.
- Input Voltage Range (Vpp): 13 volts
- Package Type: PLCC
-
Supplier: American Control Electronics
Description: connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: CS UNITEC
Description: available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the grinder is
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: PR electronics
Description: Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I function is used
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
Find Suppliers by Category Top
Featured Products Top
-
transmission and conversion of standard 0 to ±20 mA and 0 to ±10 V bipolar signals frequently used in industry, for example, for speed monitoring using tachogenerators. At a width of just 12.5 mm, the modular housing with pluggable screw terminals allows for simple and fast (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Electric drives, control, of drive systems
8.3.1.4 tachogenerator .
-
All to know on | Techniques of the Ingénieur
… Terminal of motor; 2-Collector of the generator; 3-Magnet perpetual; 4-Terminal of the generator; 5-Collector of the motor; 6- Generator tachymétrique;7-Carcasse;8-Moteur;9-Rotor;10-Flasque;11-Arbre;12-Palier;13-Aimant perpetual; 14 (a)-vue …
-
Machine tools 3
An additional tachogenerator for the speed control loop that is underlain the storage egel circuit thus falls.
-
All to know on | Techniques of the Ingénieur
… Terminal of motor; 2-Collector of the generator; 3-Magnet perpetual; 4-Terminal of the generator; 5-Collector of the motor; 6- Generator tachymétrique;7-Carcasse;8-Moteur;9-Rotor;10-Flasque;11-Arbre;12-Palier;13-Aimant perpetual; 14 (a)-vue …
-
Hut, The engineer knowledge
According to the function principle, one distinguishes analog tachogenerators by that a voltage is induced amplitude of …
-
Hydraulic system
To the ersteren category, the tachogenerators that are carried out as permanenterregte DC voltage generators or as …
-
Hut, The engineer knowledge
According to the function principle, analog tachogenerators are distinguished by that a voltage indu- .
-
Introduction into the mechatronics
So, the rotation speed with a tachogenerator and the acceleration over the proportional size becomes as represented …
-
Sensors for the process and factory automation
… the rotation speed measurement. a of Resolver, b incremental encoders, c direct current tachogenerator , d alternator 2 …
-
The engineer knowledge: measurement
According to the function principle, analog tachogenerators are distinguished by that a voltage indu- .
Indicates content that may require registration and/or purchase.