-
Supplier: SDI
Description: The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed.
- Internal Width: 60 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Front Loading
-
Supplier: SDI
Description: The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in
- Internal Width: 80 inch
- Machine Mounting: Benchtop / Pedestal
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST HI FLOW THF 3000UT, Tacky, High Performance, Un-Reinforced Phase Change TIM BERGQUIST® HI FLOW THF 3000UT is a naturally tacky, thermally conductive phase change material which is supplied in an easy to use tabulated pad form. In the application the material undergoes a phase
- Use Temperature: 257 F
- Thermal Conductivity: 0.3 W/m-K
- Features: Phase Change, Thermally Conductive
- Chemical System: Silicone
-
-
Supplier: SDI
Description: MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our
- Internal Width: 24 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Front Loading
-
Supplier: SDI
Description: MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our
- Internal Width: 24 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Conveyor, Front Loading
-
Supplier: Phelps Industrial Products
Description: both surfaces and leave until tacky. Carefully align and firmly join both surfaces. Use roller or similar to apply even pressure on joined area. Heed safety precaution on label.
- Use Temperature: -20 to 200 F
- Cure / Technology: Air Setting / Film Drying
- Industry: Building / Construction
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Henkel Corporation - Electronics
Description: ensure reliable performance. Hi-Flow 565UT can be applied in high volumes to the target surface via low pressure from a roller or manual application. Your benefits Thermal impedance: 0.05°C-in²/W (@25 psi) High thermal conductivity: 3.0 W/mK Phase change softening temp 52°C Natually
- Industry: Electronics
-
Supplier: EXAKT Technologies, Inc.
Description: beneficial for formulations that react to milling by becoming too thick or too tacky under high shear conditions. New aluminum oxide rollers For long term performance, solid aluminum oxide rollers are harder and more durable than solid porcelain rollers and, since
- Feed: Batch, Continuous, Dry, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: Titebond
Description: sealed substrates, it will usually be necessary to allow extended open time until glue line becomes tacky to touch before laying goods. Employ a lightweight roller within one hour of installation. For tile: Use a 1/16" square notch trowel. Open time is between 30 minutes and two hours.
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Contamination control: removing small particles from increasingly large wafers
Tacky rollers and high- voltage cleaning were selected for particles and plasma cleaning for molecular layers.
-
Sticky Mat - Sticky Mat Manufacturers, Suppliers
Clean Wipers, Sticky Mats, Tacky Roller , Shielding Bag .
-
Roll-to-Roll Vacuum Deposition of Barrier Coatings
Figure 6.10 shows the higher accumulation of debris on a tacky roller at the film edges which is attributed to the higher debris contamina- tion of the film at the edges due to the slitting debris being highest next to the …
-
Flexible Flat Panel Displays
Tool, manufacturer and model number sample table Tool action Unwind, tacky roller , corona treating system, wind Manufacturer Model number .
-
Printed Circuits Handbook, Sixth Edition > MULTILAYER MATERIALS AND PROCESSING
Generally, a process through a tacky roller machine to remove dust and foreign material is adequate.
-
Printed Circuits Handbook, Sixth Edition > BARE BOARD TEST METHODS
Tacky roller -type cleaning systems may be helpful in periodically removing debris from test fixtures, system grids, and the products themselves.
-
http://www.kodak.com/eknec/documents/59/0900688a802aa859/EN_pcb-artifacts-guide.pdf
Use a tacky roller (e.g.,TEKNEK roller) to clean the film before lamination.
Indicates content that may require registration and/or purchase.