Products/Services for Tacky Wipe
-
Wipes and Wipers - (232 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...TypesMaterial / BackingFeatures
-
Tack Cloths, Tack Rollers, and Tack Sheets - (40 companies)Tack cloths, tack rollers and tack sheets dry clean surfaces by adhering particulates to an adhesive or tacky layer. The sticky (tacky) resin is embedded in a fabric and supplied in the shape of a cloth (small), sheet (large), or roller. Tack cloths...
-
Absorbents and Adsorbents - (435 companies)Absorbents and adsorbents are minerals or chemicals that can capture liquids or gases. -
Brooms, Mops, and Janitorial Brushes - (233 companies)Brooms, mops, and janitorial brushes are designed or suitable for maintenance and repair operations (MRO) and include products such as scratch brushes, wet mops, dry dust mops, brooms, paint brushes, and other scrubbing or washout products.
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment casting. -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
-
Industrial Paints - (660 companies)Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
-
Evaporators - (303 companies)During evaporation, the waste chemicals can be concentrated without destroying their chemistry, and the chemicals can then be reused in the manufacturing process. Wiped film evaporators: In a wiped film evaporator highly viscous and sticky products...
-
Fiber Optic Cleaning Tools - (81 companies)Fiber optic cleaning and splicing tools are used to connect, adapt, polish, repair, fiber and fiber optic cables. This area includes fiber optic consumables such as polish, swabs, wipes, etc. Fiber optic cleaning and splicing tools are used...
-
Napkin, Tissue, and Towel Dispensers - (26 companies)Napkin, tissue, and towel dispensers store, organize, and enable access to paper tissue or fabric napkins, tissues, and towels.
Product News
-
M-Squared Innovations & Insights
bz Pre-Saturated Industrial Solvent Wipes PRE-SATURATED WIPES - Designed for Application of Industrial Solvent to the Surface Reducing VOCs and Waste. Uniquely blend wipe made exclusively by M-Squared Innovations can: Apply OVER 97% of solvent to the surface evenly to easily remove contamination. Clean up to 120 square feet with ONE Wipe. Meets AMS3819. Comes in TT-I-735 IPA, IPA Blend and ASTM D-329 Acetone. Prevent Dry-out waste and FOD with individually wrapped wipes (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands Experience the convenience and power of bz Heavy Duty Hand Cleaning Wipes. These pre-moistened, heavy-duty cleaning towels are packaged in a portable, flip-top container, making them perfect for on-the-go use. Features and Benefits: Safe and Effective Cleaning: Our wipes are soaked in a gentle yet powerful citrus-based cleaning solution, free from harsh solvents and chemicals. Dual-Textured Towels: Each wipe features a dual-textured design --one side is rough for scrubbing away stubborn dirt... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Tork
Task-Based Options for Industrial Wiping Solutions Tork is focused on making your working day easier. Your task decides. what product you choose, and all you really want are smart and efficient solutions to get the job done quickly and efficiently. It is as simple as this: if you know what task you have, we have an easy-to-find Tork product that helps you take care of it. Learn more about Wiping, Cleaning and Polishing solutions here. (read more) -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out... (read more) -
M-Squared Innovations & Insights
Reducing Solid Waste Not Quality! Designed for superior absorbency, strength, and durability, this innovative wipe minimizes lint and foreign object debris (FOD), ensuring a cleaner, safer work environment. Unlike cotton rags that shed lint fibers, our Skyline Essential Clean Cloth stands up to aggressive cleaning agents such as MEK, IPA, and acetone, providing reliable performance without compromising compostability and biodegradability under the right environmental conditions. bz Skyline Essential Cleaning Cloths... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
M-Squared Innovations & Insights
Making planes, not cheese So let 's cut through the cheese. Many organizations still use cotton cheesecloth or cellulose-based wiping materials, leading to rework, foreign object damage (FOD), and increased waste. M-Squared Innovations offers three proprietary next standard setting nonwoven wiping materials that meet SAE AMS3819D standards, available in both dry and pre-saturated options. We have a strong record with the military and OEMs, providing sustainable solutions that improve operational efficiency and lessen... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Fujipoly® America Corp.
Newest Silicone Gap Filler Transfers Heat Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves. Fujipoly (R) introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of SARCON (R) EGR30A makes it easy to handle and apply without requiring additional adhesive. When placed on top of a heat source such as an IC chip, the compliant material fills any unwanted air gaps allowing for more efficient transfer of heat to nearby components... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
SCHURTER Inc
CDS1, an innovative capacitive input system SCHURTER CDS1 intelligent input system with capacitive touch technology. The intuitive operation with a finger stroke, wipe or rotation on the touchscreen corresponds to that of a smartphone. It meets the taste and the wishes of the customers.Freely configurable. The user can decide what is displayed or activated in the case of wiping on the bright, round OLED display and the home LED. Hard image change, gentle fade-in and fad-out - it has absolute creative freedom. All functions are freely... (read more) -
Shenzhen Power Motor Industrial Co., Ltd.
13.5 V Gear Motor for Wiper Systems - PGM.W90 Product Overview. The PGM.W90 supports wiper-system development with a 13.5 V reference configuration and cycle-rate data for matching the motor to the wiping mechanism. Reference Configuration. Specification model: PGM.W90; nominal voltage 13.5 V, operating range 9 -16 V. Published no-load rate: 43 -53 cycles/min. Published rate at the maximum-efficiency point: 39 cycles/min. Custom Configuration. Power Motor offers custom motor design. The final PGM.W90 configuration can be customized around... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
M-Squared Innovations & Insights
Clean Polycarbonate and Acrylics without Scratch The specialty blend of fibers is carefully constructed to ensure repeated wiping and cleaning of the most delicate surfaces without scratching, marring, or damage. In fact, it 's the only material called out to be safe for use on all aerospace transparency materials, such as acrylics and polycarbonates. bz (R) Performance Cleaning Cloths work exceptionally well with solvents and cleaners and are packaged for your cleaning needs. (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights
-
Identification and evaluation of facilitation techniques for decommissioning light water power reactors
Masslinn ( Tacky ) Wipes wipe and fold technique .
-
Reactive rotational molding
Furthermore, it is impor- tant to insure complete depletion of the pool prior to gelation in order to prevent the formation of a “roller” which can simply wipe tacky resin from the mold wall.
-
Dismantlement and decontamination of a plutonium-238 facility at SRS
materials were also tested, such as " tacky " wipes , that resulted in good decontamination factors on smooth surfaces.
-
Handbook of Adhesives and Sealants, Second Edition > PRODUCTION PROCESSES AND EQUIPMENT
Solvent activated adhesives are made tacky and pressure sensitive by wiping with solvent.
Indicates content that may require registration and/or purchase.