-
Description: ISO 3907:2009 specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to carbides of chromium, hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,
-
Supplier: CSA Group
Description: ISO 3907:2009 specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to carbides of chromium, hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,
-
Supplier: CSA Group
Description: ISO 3908:2009 specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,
-
-
Description: ISO 3908:2009 specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium,
-
Supplier: Plansee SE
Description: provide at the edge of the target. In these products, our aluminium heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from aluminium-chromium, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and tungsten
- Type: Sputtering Target
Find Suppliers by Category Top
More Information Top
-
Investigation of the influence of simple and binary carbides of group-IV and group-V metals on certain properties of cermet nickel
Zirconium carbide Tantalum carbide Hafnium carbide 80 Mol-% ZrC 20 MoI-% TaC 80 Mo1-% ZrC 20 Moi-% HfC .
-
Hot Hardness of Selected Borides, Oxides, and Carbides to 1900°C
Zirconium diboride Hafnium diboride Zirconium oxide Aluminum oxide Titanium carbide Niobium carbide Tungsten, chromium, rhenium, tantalum carbide Tungsten carbide Tantalum carbide Hafnium carbide .
-
Novel Processing of Unique Ceramic-Based Nuclear Materials and Fuels
For example, the alloy tantalum hafnium carbide (Ta4HfC5), with a melting point of 4215 ◦C, is one of the most refractory substances known to mankind.
-
Tantalum (Ta) | AMERICAN ELEMENTS®
• Tantalum Hafnium Carbide .
-
Structural Biochemistry/Melting Point - Wikibooks, open books for an open world
Tantalum hafnium carbide (Ta4HfC5) is a refractory compound with a very high melting point of 4488 K (4215 °C, 7619 °F).
-
Carbon (C) | AMERICAN ELEMENTS®
• Tantalum Hafnium Carbide .
-
Hafnium (Hf) | AMERICAN ELEMENTS®
• Tantalum Hafnium Carbide .
-
Hafnium Fluoride HfF4 | AMERICAN ELEMENTS ®
CUSTOMERS FOR HAFNIUM FLUORIDE HAVE ALSO LOOKED AT Hafnium Sputtering Target Hafnium Oxide Nanopowder Hafnium Wire Hafnium Oxide Hafnium Powder Hafnium Acetate Solution Cobalt Hafnium Niobium Hafnium Acetylacetonate Tantalum Hafnium Carbide Hafnium Chloride Hafnium Rod Hafnium Foil Hafnium Pellets Hafnium Metal Hafnium …
-
Hafnium Nitrate HfN4O12 | AMERICAN ELEMENTS ®
CUSTOMERS FOR HAFNIUM NITRATE HAVE ALSO LOOKED AT Hafnium Sputtering Target Hafnium Oxide Nanopowder Hafnium Wire Hafnium Oxide Hafnium Powder Hafnium Acetate Solution Cobalt Hafnium Niobium Hafnium Acetylacetonate Tantalum Hafnium Carbide Hafnium Chloride Hafnium Rod Hafnium Foil Hafnium Pellets Hafnium Metal Hafnium …
-
Hafnium Nitride HfN | AMERICAN ELEMENTS ®
CUSTOMERS FOR HAFNIUM NITRIDE HAVE ALSO LOOKED AT Hafnium Sputtering Target Hafnium Oxide Nanopowder Hafnium Wire Hafnium Oxide Hafnium Powder Hafnium Acetate Solution Cobalt Hafnium Niobium Hafnium Acetylacetonate Tantalum Hafnium Carbide Hafnium Chloride Hafnium Rod Hafnium Foil Hafnium Pellets Hafnium Metal Hafnium …
Indicates content that may require registration and/or purchase.