-
Supplier: Webb-Stiles Company
Description: Webb-Stiles manufacturers a complete line of rollers for conveyors. We also manufacture large diameter rollers to the customers specifications or our standards. We can manufacture to any length and have a range of bearings, sprockets and line-shaft grooved rollers.
- Length/Width: 7 to 104 inch
- Roll Diameter: 1 to 3.5 inch
- Shaft Diameter: 0.375 to 1.0625 inch
- Application: Conveyor
-
Supplier: Timken Company (The)
Description: This is the most basic and most widely used type of tapered roller bearing. It consists of two main separable parts: the inner race assembly and the outer race. It is typically mounted in opposing pairs on a shaft. Size range: ID 7.937 to 863.600 mm (0.31225 to 34.0000 in.) OD 31.991
- Bore: 0.3124804837 to 34.00001836 inch
- Outside Diameter: 1.2594888691 to 41.732306 inch
- Type: Single-Row Tapered
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki TNU Top chain consists of polyacetal resin top plates snapped onto a special chain the same size as RS60 chain and made of carbon steel or nickel-plated carbon steel. The outside surface of the snap is tapered for float prevention. TNU AND TNU-NP Top plates are made of
- Features: Conveyor Chain
- Chain Types: Flat-top Chain, Roller Chain
- Material: Steel / Hardened Steel
-
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore: 4.1338605 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 1.6141741 inch
- Rated Speed (Oil): 5,600 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore: 1.7716545 inch
- Outside Diameter: 2.9527575 inch
- Overall Width: 0.9055123 inch
- Rated Speed (Oil): 13,000 rpm
-
Supplier: Pexco
Description: Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink to fit both straight and tapered industrial
- Diameter: 4 inch
- Shrink Temperature: 100 C
- Features: Flame Retardant, Heat Shrink Tubing, Single Wall
- Sleeving: Shrink Tubing
-
Supplier: RegalRexnord
Description: Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,769 rpm
- Gearing: Helical
-
Supplier: RegalRexnord
Description: Size 5207 shaft mounted parallel helical gear drive with a 5:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,777 rpm
- Gearing: Helical
-
Supplier: RegalRexnord
Description: Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 9 (X : 1)
- Maximum Input Speed: 1,803 rpm
- Gearing: Helical
-
Supplier: RegalRexnord
Description: Size 5107 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and Flanged Mounted
- Gear Ratio: 9 (X : 1)
- Maximum Input Speed: 1,798 rpm
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: Taper-Grip® bushing for easy installation and removal, simple replacement Heavy duty roller bearings for maximum strength and extended life AGMA standard bore sizes in both bushed and through-bore simplify specification and retrofit CEMA standard screw conveyor options Optional
- Mounting Style: NEMA Mount
- Reducer Style: Shaft Mount
-
Supplier: PJ Company
Description: Heavy duty trucks/dollies Platform Trucks FEATURES Top Plate & Yoke - 5/16" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in machined, hardened raceways Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Delrin, Tapered Roller Finish
-
Supplier: General Pump
Description: Heavy-duty tapered roller bearings Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 69 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Lift Products, Inc.
Description: the larger rollers used. The upper rollers feature a roller bridge plate for added structural stability. Thicker steel is used in both the platform top as well as the uniquely shaped scissor arms. 5" bore double clavis mounted cylinders keep the hydraulic pressure low enabling
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Boston Gear
Description: housings mean less maintenance and greater reliability. For greater support and rigidity, all shafts are supported by two tapered-roller bearings, while several models offer a straddle design with the gears supported on both sides. Double-lip, garter-spring-type oil seals are use to
- Reducer Style: Motor Mount / Gearhead
-
Supplier: RWM Casters Company
Description: swivel section strength Capacity Up to1800 lbs. Axle 3/4” diameter axle Finish Zinc plated to protect against corrosion Wheels Wheels are available with either 1” I.D. diameter straight roller bearings which rotate on a 1” O.D. hardened and ground spanner bushing, or 3/4” I.D. tapered
- Load Capacity: 540 to 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Height: 7.125 to 12.0625 inch
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series' high-strength steel output
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Lift Products, Inc.
Description: lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Product Features & Specifications1. Taper Bushing System Material: High-grade alloy steel (ISO 9001 certified (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Optimized Power Transmission for Automation Systems Taper bushed sprockets are engineered to deliver high reliability, precise shaft (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
or tapered roller bearings to handle both high radial and thrust load applications. Follow us on: Facebook LinkedIn (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CHALLENGE: Needle bearing cam followers experience premature failure from axial loads and contamination SOLUTION: SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings are designed to handle both (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
ceramic pulley ( Page 5 ) - offers from ceramic pulley manufacturers, suppliers, exporters & wholesalers
Belt Conveyor Steel Pipe Rollers Taper Conveyor Roller Used for ...
-
used conveyor belt - offers from used conveyor belt manufacturers, suppliers, exporters & wholesalers
Belt Conveyor Steel Pipe Rollers Taper Conveyor Roller Used for ...
-
zwz hrb lyc exporter - zwz hrb lyc manufacturers, exporters, factories, suppliers, China zwz hrb lyc
Belt Conveyor Tapered Roller .
-
Heat Shrink Roller Covers - Conveyors - Grainger Industrial Supply
Heat shrink covers resist abrasion, cuts and chemicals and shrink to fit both straight and tapered industrial conveyor rollers .
-
Dictionary of Industrial Terms
Tapered Roller Curve: A curved section of roller conveyor having tapered .
-
Materials Handling Handbook 2nd Edition Complete Document
Special types of conveyors are made with tapered roller -bearing flanged wheels for very heavy duty.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
This conveyor is equipped with tapered rollers on curves to maintain load orientation.
-
Belt and roller flattening apparatus.
The roller set and the compressing conveyor belt converge towards each other to define a gap between the roller set and the conveyor belt, tapering from a wider gap end to a narrower gap end to progressively flatten food items fed into…
-
Aluminium Foil Production
In hot rolling, conveyors which are fitted with double- tapered rollers are recommended, in order to avoid scratches on the underside of the strip.
-
Electronic Irradiation of Foods
Together with the conveyor width, this specifies the desired roller taper .
Indicates content that may require registration and/or purchase.