Products/Services for Tca Cable Ties
-
Cable Ties - (726 companies)Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors and sizes for different applications. Cable...Material -
Cable Assemblies - (2597 companies)...on at least one end. They are also known as wire harnesses, wire assemblies, and wiring looms. The cables in an assembly are usually bound by clamps, cable ties, or electrical table. Binding the wires in this way allows them to better withstand... -
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different... -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Cable Carriers - (141 companies)Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used... -
Cable Trays - (259 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
-
Cable Transits - (65 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
-
Cable Clamps - (360 companies)Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Wire Rope and Mechanical Cable - (396 companies)...direction. Guy wires support towers or antennas during high wind loads. Aircraft cables are used in tie-downs and fastener safety applications. Related Information. CR4 Community --Wear of Steel Wire Rope. Image credit: Bernard S. Jansen / CC BY-SA 2.5...
Product News
-
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs -
Waytek, Inc.
HellermannTyton Cable Tie Solutions HellermannTyton Cable Tie Solutions. HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties from HellermannTyton are engineered and manufactured with 100% high-quality plastic for maximum performance and quality for a variety of applications. Waytek offers a variety of wire management solutions. Visit www.waytekwire.com/HellermannTyton for more information. Heavy-Duty Cable Ties. * Offer... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT - Cable Ties for Every Application ACT - Advanced Cable Tie Systems. ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems, Advanced Cable Ties is the perfect choice for any task. Their variety of cable tie products allows you to effectively fix breaks, color code, organize and bundle wires with complete confidence in the reliability. Colored Cable Ties. * Can be used for identification and marking, or to match... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT Cable Ties for Cold Weather Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures. Impact resistant and UV weatherable. UL Recognized type 11. CSA Certified Type 11. UL Flame rating 94 HB. Engineered performance for cold weather applications. Operating temperature: -40 F (-40 C) to 165 F (73 C). Material: UV Black Nylon. Tensile Strength: 50 lbs. See more (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
Heyco Edge Clip Pre-Assembled with UV Cable Tie Category: Edge Clip Cable Ties. Manufacturer: Heyco. Pre-assembled with 8? cable tie for convenience. Steel clip provides high panel retention forces, while requiring low insertion force. Ideal solution for applications where holes are not available. Perfect for applications where temperatures are too extreme for adhesive solutions. Cable tie is parallel to the fixing edge. Temperature Range: -40 F (-40 C) to 185 F (85 C). Cable Tie Material: Nylon 6/6. Edge Clip Material: Nylon 6/6 UV... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Zeus
Tie Layer A Bond You Can Count On. By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More (read more) -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Automationdirect.com
Cable management solutions AutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty?Rap (R) stainless steel tooth cable ties, Ty?Grip (R) reusable cable ties, and dedicated cable tie installation tools. Ty?Rap cable ties are engineered for secure, long?term bundling, using a hardened stainless steel locking tooth and UL?rated Nylon 6.6 to deliver exceptional tensile strength, vibration resistance, and reliable performance in demanding... (read more) -
PIC Wire & Cable
Custom Aircraft Cable Assemblies Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity. Full range of cables and connectors. Custom solutions from design to end result. In-house assembly optimizes cable performance and durability. Specially designed tooling and highly skilled technicians ensure your... (read more)
-
State-owned initiatives for promotion of the information society
Actually, but the Telecommunications Act has faced with developments in the wide video tape region and the concept of infrastructure competition (" facility-based competition … … "nascent technologies" are necessary while the competition between different access technologies ( cable Wireless, telephone / DSL … In section 706 of the TCA , the FCC is entrusted an annual report with it "concerning the deployment of advanced telecommunications capability to of all Americans" to draft in that .
-
Hanford Works monthly report, July 1952
T-I and T-5 and cable tez_alB and tie -iracables installedat four Ice&rictus. … performed as specified oa A.3.C. Work Order No_ 0655 to provide tca - • aectioa %o …
-
Federal Register > Friday, July 31, 1998 > [63 FR 40852] Airworthiness Directives; de Havilland Model DHC-8-102, -103, -106, -201, -202, -301, -311, and -315 S...
… de Havilland Service Bulletin 8-53-66, dated March 27, 1998, which describes procedures for a one-time visual inspection to detect chafing of electrical wires in the cable trough below the cabin … … necessary; installation of additional tie -mounts and tie-wraps … TCA classified this service bulletin as mandatory and issued Canadian airworthiness directive CF-98-08, dated March …
-
2012 Index IEEE Transactions on Industrial Electronics Vol. 59
Short-Circuit and Ground Fault Analyses and Location in VSC-Based DC Network Cables ; TIE Oct. 2012 3827-3837 Yang, J., see Li, S., TIE Dec. 2012 4792-4802 Yang, L.-S., and Liang, T.-J., Analysis and Implementation of a Novel … … TIE Aug. 2012 3156-3166 Yoon, W.-J., and Chung, S.-H., ISS- TCA : An Identified Slot …
-
Policy networks
It occupies its position because of the traditional meaning of the cable network and its contacts existing … The outside positioned dressings, have few direct compounds and longer indirect paths to all others. The Telecommunications has the carriers Association ( TCA ) indeed a few, but therefor powerful member firms that belong …
-
Modern air traffic control
… navigation 458, 466, 472, 538 satellite status 469, 470 shift register 528-530 rapid rolling web 303, 308, 646, 648 protection region 554 of the quieting cones 449 threshold fires 639, 641 Secondary … … 515 sailing airfields 255 cable markers 685 side determination … … off Flight Path 240, 241 take-off-run 240 tactile beam 497, 519 TCAS program 542 terminal …
-
Microprocessor technique and computer structures
A compound can consist of 1, 4 or 12 of links. … two HCAs (Host-Channel adapter in the computer node) or between HCA and TCA (target-Channel adapter … Bridge fluidly, Entfemungen of up to 17 m are (copper cable ) or 10 kms (optical waveguide).
-
Modern air traffic control
S ar-control centers 78 satellite geometry 297 satellite navigation 131 satellite status 298, 300 shift register 358 rapid rolling webs 434 quieting cones 279 threshold fire 432 threshold mark 436 emphasis position … … 344 sailing airfields 241 cable markers 440 side determination … … take-off Flight Path 199 take-off-run 199 94 tactile beam 348 TCAS II system 376 …
-
Direct and indirect effects of a new disease of alcyonacean soft corals
… and then extracted using 1 N sodium hydroxide (NaOH), 5 % trichloroacetic acid ( TCA ), or 2:1 … These transplants, all approximately the same size (=600 ml displaced volume; about 15 cm tall), were collected intact on pieces of coral rubble and cable tied to numbered rebar stakes in a random arrangement within a 10 m2 sector of the reef …
-
The imaginal ecdysis of the cricket (Teleogryllus oceanicus )
After their implantation, the electrode wires were tied together to form a cable which was led upward from a single anchoring point on the pronotum. Muscle potentials were amplified by Tektronix 122 preamplifiers, recorded on magnetic tape (TEAC TCA 40), and monitored …
Indicates content that may require registration and/or purchase.