-
Supplier: Tech Rim Standards, LLC
Description: Tech-Winder shop cable winder
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Technical mechanism
The experience teaches that no compressive force can be exerted with a flexible component on another body. .... It is indifferent whether the cable through a roller is deflected: In every cross-section of the cable, the same tensile force acts. .... The suspended cylinder is removed and replace it in the point of contact with the weight force…
-
Manual bridges
…cap bearing 905-line tilting bearing 901-list 416-point tilting bearing 901 - roller bearing 901 - damage … position 592-verteilungsfläche 592-verteilungswinkel 592 current monitoring, 948 empty tube 756, 770 teaching skeleton 106, 721 .... magnetinduktive test of cables slenderness 964 Magnitude 780 material-insert 300-characteristic values, CFK lamellae, mats, 995 … 707 Möller carriers excitation wanton to 241 Momenten boundary line 474 mono cable- suspension bridges 391 Mondays…
-
History of natural sciences
…and over Euclid, the mathematical knowledge of the hellenistischen period remains in its textbook socket available until … 4.44 The automatic Türöffner after Heron - for the ritual use: heats the sacrificing fire the underlying pressure vessel, so, this presses by heating water in the freely suspended buckets, this becomes heavier … volume of liquid and pulleys set then in motion…
-
Everyday life creativity
…the scripts for the students geben� In the following assessment phase in every teaching event became the .... A brilliant experiment of Maier (1930) clearly helps answer this question and occupies the roller of the random excitation:. .... Subjects must simultaneously suspended two cables suspended of the ceiling in both hands nehmen� However they so far apart, that war� came The most subjects it not readily possible, quickly on that a cable must be sensed and therewith is approached the…
-
Heavy-duty management
The message that mediates the image reads: "By to follow the signpost for emergency exit the fire … detection of the word "fire", detection of membership the over the canvas of suspended emergency exit shield). .... In every group, the function of an observer is assigned to a participant while the other occupies the roller of the responsible doctor during a reanimation. .... two possibilities to derive the heart currents principally: It can a specific ECG cable connected to become…
-
Linear control and control theory
A teaches the of everyone and at any time understandable experience, that the stable equilibrium position a .... depends whether concerns it a chain of beads or ferrous members or about a heavy flexible cable . .... Only, the chain length plays a role . .... Two chains suspended in the earth gravitational field of different length .
-
Linear control and control theory
A teaches the of everyone and at any time understandable experience, that the stable equilibrium position a … depend whether concerns it a chain of beads or ferrous members or about a heavy flexible cable . .... Only, the chain length plays a role . .... Two chains suspended in the earth gravitational field of different length .
-
Textbook of the Technical mechanism, statics
R. Urge ken, textbook of the Technical mechanism © vaulter-publisher Berlin Heidelberg 2012, statics, DOI 10 .... Holding force 188 Hooke, 286, 287 slope drive force 96, 77 levers 287, 290, 297-poor 104 .... Static friction angle 379 375-378, 395, 396 Roll-, 369 cable , 369 self-inhibition, 375-378, 381 wedge, 382 tribology 15, 369 dry, 369 … 73, 74, 82, 83, 113, 131, 134, 136, 148 belts 311, 51, 298 roller , solid, 311 loosely, 311…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…butyric buzzing buzzers buzzard bygones byroads bywords cabanas cabaret cabbing cabbies cabbage cabinet cabling caboose caching cachets … peeving peevish peewees pegging pelages pelagic pelican pelisse pellets pelting penance penalty pencils pendant pendent pending penguin … redneck redoing redoubt redound redress reduced reduces redwing redwood reedier reefing reefers reeking reeling referee refills refined … tattled tattler tattoos taunted tautest taverns tawnier taxably taxable taxiing taxicab teacart teacher teaches teacups teaming teapots…
-
The Elbe bridge Blue miracle in Dresden, support structure, and measures for further safe use
Roller bearing Loschwitz. .... Undeniable preferences the latter against all other suspension bridges, they like to consist now of wire ropes with suspended stiffener carriers, or (.) to be constructed also quite without stiffener, in particular but the precise Bestimmbarkeit of the use and the exclusion of .... The bridge was established s. on a wooden teaching skeleton .
Indicates content that may require registration and/or purchase.