-
Supplier: Radwell International
Description: TEEL PUMP FLOAT 1/4INCH BORE COPPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: INLINE CIRCULATOR PUMP .5X.5 CI COUPLER BELL & GOSSET PART NO. 118705, TEEL PART NO. 1R462, FOR USE WITH INLINE CIRC.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : *Low Speed ~ Quiet*, ROLAIR Quality, Cast-Iron Cylinder, Single Stage, Ball Bearings,Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life MOTOR DESCRIPTION : 2 HP, 1700 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset,
- Flow Capacity: 4.2 to 4.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
-
Description: the fuel plug maintenance, you can also manually close the valve by the handle, disassemble the fuel plug, and do not have to shut down the pump to unload pressure, does not affect the use of other oil wells. under hydrant shut off valve operation Hydrant Valve Technical Parameters Working
- Valve Type: Shut Off Valves
Find Suppliers by Category Top
More Information Top
-
Pulsed combustion process for black liquor gasification
A 3/4 HP Teel pump with 10 feet head capacity at .
-
Lance water injection tests adjacent to the 281-3H retention basin at the Savannah River Site, Aiken, South Carolina
The Teel pump used to boost the water pressure has a maximum output of over 1.38~10~kPa (200 psi).
-
Dimensionless Methods for the Study of Particle Settling in Non-Newtonian Fluids
The base gel was then circulated through 1.27- cm-diameter Tygon tubing loop with a progressive-cavity Teel pump set at maximum speed (0.9 m3/min).
-
EcReCon, Inc. | Process Tanks / Kettles
Photo Available Tanks 40 gallon carbon steel tank with TEEL pump on bottom outlet.
-
Shop, Trade, Sell Forum - Page 29
1/4 HP 110VAC motor and Teel pump ...build your own TIG cooler components .
-
Final data report: Plenum-Nozzle Flow Characteristics Experiment
Starting with the four TEEL pumps , .
-
DAYTON Pump,Jet,1 1/2 HP - Convertible Well Jet Pumps - 1D879|1D879 - Grainger Industrial Supply
We are interested to supply spares for pump TEEL 1D879.
-
A Pressure Regulating System for Variable Irrigation Flow Controls
The booster type of centrifugal pump (booster pump) was a Model 2PC22, two-stage, non-self priming Teel ® pump (Dayton Electric Mfg. Co, Niles, Ill.) with a 3-cm discharge port and a 4-cm suction port.
-
BENTHIC INVERTEBRATES OF THE LOWER MISSISSIPPI RIVER
If larger volumes of water were needed during the sieving process, a “ Teel ” pump mounted on the stern of the boat provided river water.
-
Short-day onion cultivars differ in bulb selenium and sulfur accumulation which can affect bulb pungency
The solution was circulated and aerated using a Teel pedestal pump (Model 3P611E, Dayton Electric Mfg. Co., Chicago, IL) attached to PVC piping.
Indicates content that may require registration and/or purchase.