-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX. Junction box for 2 pcs Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance
- Length / Height: 5.7874047 inch
- Width/Diameter: 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: R. STAHL, Inc.
Description: Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance
- Length / Height: 5.7874047 inch
- Width/Diameter: 4.9212625 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: R. STAHL, Inc.
Description: Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance
- Length / Height: 4.4094512 inch
- Width/Diameter: 3.543309 inch
- Depth: 2.755907 inch
- Height: 4.4094512 inch
-
-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX ARTIC. Junction box for 2 pcs Self-Regulating Heating Cables. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and
- Length / Height: 5.7874047 inch
- Width/Diameter: 6.8897675 inch
- Depth: 3.0708678 inch
- Height: 5.7874047 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come complete
- Length / Height: 18.7 inch
- Width/Diameter: 22.5 inch
- Depth: 23.6 inch
- Height: 18.7 inch
-
Supplier: Microchip Technology, Inc.
Description: The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has
- Features: MOSFET
-
Supplier: Nexperia B.V.
Description: On-resistance with an extra BIAS pin operating from 1.5 V to 5.5 V. NPS3005 integrates over temperature protection. The internal MOSFET will be turned off when the junction temperature exceeds 160 ºC and will be turned on automatically when the junction temperature drops by 20 ºC.
-
Description: protocol including NAT traversal, security, IPv6 support, interworking between IPv4 and IPv6, interworking with SIP and many others. The author presents the ways in which IAX can be activated so as to avoid complications such as NAT and the presence of intermediary boxes in operational
-
Supplier: Microchip Technology, Inc.
Description: The MIC2165 is a synchronous adaptive on-time buck controller targeting high performance, cost sensitive applications such as set-top boxes, gateways, routers, computing peripherals, and telecom/networking equipment. The MIC2165 operates over a supply range of 4.5V to 28V. It has an
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Product Line Overview and Selection Guide
Integra enclosures are offered in three basic product lines. They are the Premium Line, the JIC Line, and the Telecom Line. We also have added a Junction Box Line. All enclosures are injection-molded, engineered thermoplastics, designed to provide the best combinations of strength, durability
More Information Top
-
CR4 - Thread: TELECOM VENDOR
Can you pl. guide me to locate TELECOM and Junction Box vendor in Dubai / UAE .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
COMMENT: A barrieq for the separation of the telecom and LAN in the junction boxes is not required.
-
Webinar Archives | Light Reading
…OpenFlow-enabled advanced multi-layer detection and mitigation systems deliver compared to the box -level, non-real .... Please join Radware for more on this topic at our booth (and the Intel booth) at Light Reading's Big Telecom Event in Chicago on June 9 and 10.
-
Webinar Archives | Light Reading
…OpenFlow-enabled advanced multi-layer detection and mitigation systems deliver compared to the box -level, non-real .... Please join Radware for more on this topic at our booth (and the Intel booth) at Light Reading's Big Telecom Event in Chicago on June 9 and 10.
-
Electromagnetic Compatibility in Railways
For older systems dating back up to the ’90s this occurred via a traditional fixed telecom network, connecting everything from stations and relay rooms to telephone points (both normal service points and emergency boxes ). .... up to a hundred pairs and even more running trackside and dividing at junction points in smaller…
-
SOUth TOTO acoustic measurement facility (STAFAC) in-water systems design
Segment 1 was laid from AUTEC Site 1 to a deep water telecom joint site in the .... Segment 2 was joined to the STOTO J- Box Trunk Tether Cable and laid from the J-Box to the Deep Water Joint Site, approximately 20 km in length for a total Trunk Cable length of approximately 160 km.
-
Automotive Supplier Profile - Magneti - March 2012
Telecom Italia and Magneti Marelli joined forces to create tema.mobility in November 2007. .... The joint venture produced a telematics box equipped with a SIM card that connects the car to…
Indicates content that may require registration and/or purchase.