-
Supplier: ZTE Corporation
Description: advantages, and created the container shelter product. Product Series External Dimension(L*W*H) Internal Dimension(L*W*H) ZXCAB container shelter 10 ft 2.991*2.438 * 2.591(m) 2.70*2.25*2.30(m) ZXCAB container shelter 20 ft 6.058 * 2.438 * 2.591(m) 5.80*2.25*2.30(m) ZXCAB
- Length: 8.8582725 to 39.304483166666664 ft
- Width: 7.38189375 ft
- Height: 8.500660758333334 to 9.501317466666666 ft
- Type: Field Office, Telecom Shelter (BTS)
-
Supplier: ZTE Corporation
Description: ZXCAB Standard Shelter provides a suitable condition for telecom equipments against all weather and natural conditions. It is an integrated solution, which has built-in equipments such as AC power distribution system; environment and power monitor system, temperature control system,
- Length: 6.233599166666667 to 18.7007975 ft
- Width: 6.233599166666667 to 12.467198333333334 ft
- Height: 8.8582725 to 9.842525 ft
- Covering: Steel
-
Supplier: ZTE Corporation
Description: ZTE Diet Shelter is specially designed to accommodate site equipment and provides suitable working environment. Nowadays, operators focus on the investment and payback of the network. They are not willing to deploy site infrastructure of future expansion once for all. But most operators feel
- Length: 7.38189375 ft
- Width: 2.936353291666667 ft
- Height: 5.41338875 to 7.38189375 ft
- Covering: Fiber Cement
-
-
Supplier: HDT Global
Description: HDT’s AirBeam® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam® shelters are ideal for large-scale applications such as command
- Length: 36 ft
- Width: 31.400000000000002 ft
- Height: 17.169999999999998 ft
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
-
Supplier: HDT Global
Description: The HDT Base-X® Model 303 provides an interior clear span of 18’ wide with 4 entry and egress points. This shelter will house between 4-6 personnel. It is also ideal for battalion size command and control (C2), medical, communication, and logistics operations. Clear interior span of 14' x
- Length: 15 ft
- Width: 18 ft
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
- Type: Emergency Operations Shelter, Field Office, Shed, Telecom Shelter (BTS), Tent
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 48 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 24 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: CE+T Power
Description: The TSI Bravo HC inverter system is specially designed to cater to air conditioning unit, typically in telecom shelters, or motor loads. The TSI Bravo HC is a single phase Inverter with two operational modes called Online mode (DC to AC) and EPC mode (AC to AC), providing conditioned
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
Find Suppliers by Category Top
Featured Products Top
-
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
GreenShelter for telecom applications a new generation of shelters for telecom applications integrating fuel cell electric backup and a new cooling approach
[4] D. Nörtershäuser, S. Le Masson “Using phase change materials and efficient coldless air conditioning systems to optimize the heat management in telecom shelters ” Intelec 2007, Roma, 30 September-4 October 2007, 978-1-4244-1628-8/07, 2007 IEEE.
-
Towards passive cooling solutions for mobile access network
Telecom shelters and outdoor cabinets are widely used either for mobile phone base stations or for placing xDSL equipments close to the customer.
-
SN74LVC1G32 | Little Logic | Logic | Description & parametrics
• Telecom Shelter : Filter Unit .
-
TPS2490 | Positive Voltage | Hot Swap Control, Protection and Monitoring | Description & parametrics
• Telecom Shelter : Filter Unit .
-
Design of Experiments applied to numerical simulations: the study case of a PCM-air heat exchanger for temperature maintenance in rooms
The enclosure temperature was considered to be the average between the outside temperature and the room temperature (the enclosure is the typical lightweight construction of telecom shelters : insulation material layer (glass fiber) between two plate metal sheets so Tenclosure “effect” is going …
-
Federal Register > Tuesday, December 30, 2014 > [79 FR 78614] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards for S...
Certain of these equipment types are sometimes referred to as "wall-mount" units and are commonly installed on the exterior wall of classrooms, modular office buildings, and telecom shelters .
-
AM1705 | AM1x Processors | ARM9 Core | Description & parametrics
• Telecom Shelter : Filter Unit .
-
TPS54160 | Step-Down (Buck) Converter | Converter (Integrated Switch) | Description & parametrics
• Telecom Shelter : Filter Unit .
-
PTB48560C | Standard Brick Module | Isolated Module | Description & parametrics
• Telecom Shelter : Power Distribution Unit (PDU .
-
http://focus.ti.com/en/download/aap/enewsletters/0911enewsletter.htm
• Telecom Shelter : Filter Unit (FU .
Indicates content that may require registration and/or purchase.