Products/Services for Teledyne Valve Check

  • Check Valves-Image
    Check Valves - (1957 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Hydraulic Valves-Image
    Hydraulic Valves - (686 companies)
    ...of Hydraulic Valves. Hydraulic valves can be almost any valve, i.e., check valve, drain valve, control valve, and many more, as long as the valve restricts hydraulic fluid they can be classified as hydraulic valves. For a full description on types...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  • Globe Valves-Image
    Globe Valves - (800 companies)
    ...23. Self-actuated valves use the system fluid to position the valve. These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...for chemical or non-sterile applications. See GlobalSpec's Valve Application and Valve Standards pages for more information. Features. Ball valve manufacturers have ball valves available with several different features to fit an application. Swing check...
  •  
    Butterfly Valves - (1275 companies)
    These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required. Speed of Power Actuators. Actuators can vary in operating speed. The speed...
  •  
    Control Valves - (1650 companies)
    ...standards, and Federal specification WW-V-35C. Check with manufacturer for exact listings. Some control valves may come configured as a multi-piece design. Applications. Common applications for control valves include general purpose, process control...
  •  
    Air Valves - (793 companies)
    ...include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow...
  •  
    Pressure Relief Valves - (1010 companies)
    ...of the system. Relief valves are designed to continuously regulate fluid flow, and to keep pressure from exceeding a preset value. There are a wide variety of valve designs, but most resemble diaphragm valves, globe valves, or swing check valves...
  •  
    Solenoid Valves - (1022 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire