Products/Services for Telemag Magnetic Component
-
Magnetic Separator Components - (128 companies)Magnetic separator components are used to remove tramp metal from process flow equipment. Magnetic separation is a filtration process in which ferromagnetic or paramagnetic particles are removed from a process line. The process is achieved...Magnetic Separator ComponentPermanent Magnet MaterialsSelf-cleaning -
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed... -
Magnetic Cores - (97 companies)...for high-power applications. Hydrogen-reduced iron is used in low-frequency chokes for switched-mode power supplies. Ferrite ceramics are designed for high-frequency applications. Standards. Like other magnetic components, magnetic cores comply with guidelines...
-
Magnetic Chucks - (36 companies)...for automated work, and it cannot be used with components at a temperature above 80 C. Permanet Square Magnetic Chuck. Image Credit: Techniks. Electromagnetic chucks generate a magnetic field when electrical current is introduced. The field is created...
-
Magnetic Couplings - (22 companies)...titanium, plastic, glass and fiberglass. The remainder of the components attached to either side of the magnetic couplings is identical to those used in any system with traditional mechanical couplings. The correct magnetic coupling must meet...
-
Magnetic Receivers - (5 companies)Magnetic receivers use the electromagnetic principle to receive and analyze signals. The simplest of these devices is the telephone. Magnetic receivers use the electromagnetic principle to receive and analyze signals. Electromagnetic principle can...
-
Vacuum Chambers and Components - (141 companies)Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Vacuum chambers and components are specialized vessels that can maintain...
-
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
-
Magnetic Field Instruments - (156 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
Product News
-
Knowles
Non-Magnetic Components for Medical Imaging lead to a mistaken diagnosis and, consequently, misguided treatment selections. Component Material Choice is Paramount. Magnetic components inside the MRI scanner tunnel can alter the field 's homogeneity, and even the smallest trace of magnetism could affect the quality of the MRI image. Therefore, it 's important for medical device manufacturers to look for components, including fixed capacitors, trimmer capacitors, inductors, and connectors, that use high-purity metals that exhibit... (read more)Browse Capacitors Datasheets for Knowles -
Triad Magnetics
How Magnetic Components Drive the EV Boom Electrifying Transportation: How Magnetic Components Drive the EV Boom. Triad Magnetics is helping power the shift toward cleaner, more efficient transportation. From electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control. Charging stations and inductive charging systems. Vehicle sensors and onboard electronics. Interested in learning how our solutions can support your EV projects? Let 's connect!. Follow Us: YouTube... (read more)Browse Transformers Datasheets for Triad Magnetics -
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps — Pump Shafts Niimi offers technical ceramic components that provide high wear and corrosion resistance while maintaining compatibility with a wide range of medical fluids. Its ceramics are characterized by excellent wear resistance, chemical resistance, thermal stability, and a non-porous structure, making them well suited for demanding medical and industrial applications. Backed by more than 20 years of mass-production experience, Niimi delivers proven materials and products with a strong track record... (read more) -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Essen Magnetics Pty Ltd
Custom Magnetic Assemblies for Lifting Industrial users often face insufficient holding force, poor fit, and inconsistent magnetic performance when using standard magnetic components. These issues can affect safety, accuracy, and operational efficiency in lifting and fixturing tasks. These magnetic assemblies are built to meet application-specific needs. * Customizable magnetic strength for precise force requirements. * Reliable holding performance for safe lifting and positioning. * Standard and custom designs support diverse... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Magnetic Solutions for Industrial Applications Magnetic components play a critical role in modern industrial systems, from motion control to sensing and material separation. However, inconsistent performance or limited design flexibility can impact system efficiency and reliability. Comprehensive Magnetic Solutions Across Applications. ESSEN offers a broad portfolio of magnetic products designed for diverse industrial needs: Magnetic components for motors and motion systems, supporting efficient energy conversion. Solutions for magnetic... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Magnetic Closures & Fasteners fixtures, and non-metal components to metal surfaces. Key Features: Powerful NdFeB magnetfor strong holding force. Durable steel housing for enhanced magnetic efficiency. Available with Nickel, Zinc, or Chromefinishes. Countersunk design for flush-head screw installation. Compatible with various screw sizes and mounting methods. Permanent positioning for reliable closure performance. Long-lasting and corrosion-resistant construction. Performance Benefits: Strong magnetic attraction for secure... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Gurley Precision Instruments
Compact Magnetic Rotary Encoders Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The four models share these features: Shafted & non-contact, frictionless; bi-directional. Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional). Shock: 1000 m/s ; 6 ms 2. Vibration: 100 m/s ; 55 to 2,000 Hz. 22-mm body; blind... (read more)Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Triad Magnetics
Power Components in the EV Industry Power Components in the EV Industry. Over the past decade, electric vehicles (EVs) have increased in popularity, changing the landscape of the transportation industry. While most traditional passenger vehicles require a combustion engine, EVs rely on a rechargeable battery pack and electric motor. The use of magnetics also plays a vital role in the proper functioning and operability of EVs. This eBook will discuss the various transformers and inductors necessary to meet the needs of a broad... (read more)Browse Power Transformers Datasheets for Triad Magnetics
-
Geometrical factors affecting magnetic properties of wound toroidal cores
W. Grimmond is with Telemag Magnetic Components Ltd., Hamilton, .
-
Through-the-Earth, Two-Way, Mine Emergency, Voice Communication Systems
These radio frequencies have been demonstrated in prototyped, real- time, voice communication systems to propagate through the earth via the magnetic component of the radio wave. This paper will discuss the testing and evaluation of the Transtek Corporation, Telemag , through-the-earth, two …
-
Wireless Communication in Underground Mines
• TeleMag – TeleMag is a wireless TTE two-way voice and data communication system. The different components of PED system are as follows: Every moving charge is associated with a magnetic field.
-
WIRELESS MINE-WIDE TELECOMMUNICATIONS TECHNOLOGY
The power line based system required the development and design of additional components to bridge multiple, non … TeleMag A magnetic wave can propagate only a few tens of feet before being absorbed, refracted, or reflected …
Indicates content that may require registration and/or purchase.