Fill out as many options as you want. Click "Run Search Filter" at any time.

Core Shape:

Other Core Shape?

Core Material:

Other Core Material?

Inductance:

Length:

Width:

Diameter:

Help with Magnetic Cores specifications:

Core Shape
           
   Your choices are...         
   E       The core shape is E type. 
   EC       The core shape is EC type. 
   EER       The core shape is EER type. 
   EFD       The core shape is EFD type. 
   ELP       The core shape is ELP type. 
   EP       The core shape is EP type. 
   EPO       The core shape is EPO type. 
   EPX       The core shape is EPX type. 
   EQ       The core shape is EQ type. 
   ER       The core shape is ER type. 
   ETD       The core shape is ETD type. 
   EV       The core shape is EV type. 
   I       The core shape is I type. 
   P       The core shape is P type. 
   Planar       The core shape is Planar type. 
   PM       The core shape is PM type. 
   PQ       The core shape is PQ type. 
   PS       The core shape is PS type. 
   RM       The core shape is RM type. 
   ROD       The core shape is ROD type. 
   Toroid       The core shape is Toroid type. 
   TT       The core shape is TT type. 
   U       The core shape is U type. 
   UR       The core shape is UR type. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Other Core Shape       The core shape is another / specialty type. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Core Material
           
   Your choices are...         
   Amorphous Metal       The magnetic core is made of an amorphous metal which allows the core to be smaller and lighter. 
   Iron Powder       The magnetic core is made from iron powder. Iron powder cores are cost effective and provide good magnetic properties. 
   Manganese-Zinc Ferrite       Manganese zinc is the most common ferrite core that is used in a large variety of applications. 
   Molybdenum Permalloy Powder       Molybdenum permalloy powder magnetic cores have low magnetic loss, causing it to be expensive to produce.  
   Nickel-Zinc Ferrite       Nickel-zinc ferrite is a highly resistive core material used in applications requiring high frequencies. 
   Silicon Steel       A silicon steel magnetic core is an iron alloy used in transformers and motors. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Other Core Material       The magnetic core has other or specialty material 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Specifications
   Inductance       The inductance of the magnetic core. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Length       The length of the magnetic core. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Width       The width of the magnetic core. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Diameter       The diameter of the magnetic core. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Essen Magnetics Pty Ltd