U Magnetic Cores
from DigiKey
"Uncoated 3C94 Ferrite Core U Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 2.248"" (57.10mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from RS Components, Ltd.
EPCOS B67345B0001X087 [See More]
- Core Shape: U; U 93/104/30
- Length: 93
- Core Material: N87
- Width: 76
from DigiKey
"Uncoated Ferrite Core U Type Length 0.984"" (25.00mm) Width Diameter Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from RS Components, Ltd.
EPCOS B67345B0001X027 [See More]
- Core Shape: U; U 93
- Length: 93
- Core Material: N27
- Width: 76
from DigiKey
"Uncoated Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
Ferrite Misc [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 77 Ferrite Core U Type 0.340"" (8.64mm) Length 0.180"" (4.57mm) Width Diameter 0.160"" (4.06mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 1.000"" (25.40mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 0.812"" (20.63mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.500"" (12.70mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
KOOL MU 4119 U CORE [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE U 85NH KOOL MU [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
U-SHAPE CORE [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE U 5.5UH P [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE U AMORPHOUS [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
AMORPHOUS CUT CORE [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core U Type 5.551"" (141.00mm) Length 1.181"" (30.00mm) Width Diameter 3.091"" (78.50mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core U Type 4.961"" (126.00mm) Length 0.787"" (20.00mm) Width Diameter 3.583"" (91.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N27 Ferrite Core U Type 3.976"" (101.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
I93/28/30 N97 [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 2.992"" (76.00mm) Height" [See More]
- Core Shape: U
- Core Material: Maganese-Zinc Ferrite
from Magnetics
Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]
- Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
- Inductance: 1010
- Core Material: Maganese-Zinc Ferrite; F
- Length: 29.2
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from Magnetics
Edge ® Cores. Excellent DC Bias Performance for Compact Design. Designed for cutting edge performance, Edge ® cores offer exceptional DC bias performance. When compared with High Flux, Edge displays approximately 40% lower losses and 30% improvement in DC bias. Applications include Rack... [See More]
- Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
- Inductance: 56
- Core Material: Iron Powder; Edge
- Length: 31.2
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000
from Magnetics
Kool M µ ® Cores. Affordable FeSiAl Material for Low Losses at Elevated Frequencies. Kool M µ material ’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The... [See More]
- Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder
- Inductance: 50
- Core Material: Iron Powder; Kool Mu
- Length: 13.6
from Magnetics
Kool M µ ® H ƒ Cores. Lowest Losses for High Frequencies. Kool M µ ® H ƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool M µ, Kool M µ H ƒ is a... [See More]
- Core Shape: E; Toroid; U; Toroid, Block, E, U
- Inductance: 27
- Core Material: Iron Powder; Kool Mu HF
- Length: 31.2
from Magnetics
Kool M µ ® MAX Cores. HIgh DC Bias for Better Power Handling. Kool M µ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining... [See More]
- Core Shape: E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP
- Inductance: 27
- Core Material: Iron Powder; Kool Mu MAX
- Length: 31.2