UR Magnetic Cores

11 Results
Ferrite Cores -- 1779-1460-ND [UR55/38/36-3C90 from Ferroxcube USA]
from DigiKey

"Uncoated 3C90 Ferrite Core UR Type 2.161"" (54.90mm) Length 0.925"" (23.50mm) Width Diameter 1.476"" (37.50mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1461-ND [UR64/40/20-3C90 from Ferroxcube USA]
from DigiKey

"Uncoated 3C90 Ferrite Core UR Type 2.520"" (64.00mm) Length 0.945"" (24.00mm) Width Diameter 1.594"" (40.50mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1477-ND [UR42/21/12-3C81 from Ferroxcube USA]
from DigiKey

"Uncoated Ferrite Core UR Type 1.654"" (42.00mm) Length 0.472"" (12.00mm) Width Diameter 0.827"" (21.00mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1478-ND [UR64/29/14-3C81 from Ferroxcube USA]
from DigiKey

"Uncoated Ferrite Core UR Type 2.520"" (64.00mm) Length 0.551"" (14.00mm) Width Diameter 1.142"" (29.00mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1479-ND [UR64/40/20-3C80 from Ferroxcube USA]
from DigiKey

"Uncoated Ferrite Core UR Type 2.520"" (64.00mm) Length 0.787"" (20.00mm) Width Diameter 1.575"" (40.00mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-0P44121UC-ND [0P44121UC from Spang & Co.]
from DigiKey

FERRITE CORE UR 2.047UH P [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-0P44125UC-ND [0P44125UC from Spang & Co.]
from DigiKey

U-CORE [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- UR35/27.5/13-3C90-ND [UR35/27.5/13-3C90 from Ferroxcube USA]
from DigiKey

"Uncoated 3C90 Ferrite Core UR Type 1.394"" (35.40mm) Length 0.512"" (13.00mm) Width Diameter 1.083"" (27.50mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- UR59/36/17-3C90-ND [UR59/36/17-3C90 from Ferroxcube USA]
from DigiKey

"Uncoated 3C90 Ferrite Core UR Type 2.337"" (59.35mm) Length 0.669"" (17.00mm) Width Diameter 1.409"" (35.80mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- UR70/33/17-3C90-ND [UR70/33/17-3C90 from Ferroxcube USA]
from DigiKey

"Uncoated 3C90 Ferrite Core UR Type 2.692"" (68.37mm) Length 0.679' (17.25mm) Width Diameter 1.313"" (33.35mm) Height" [See More]

  • Core Shape: UR
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores - Ferrite Shapes -- 0F41106UC
from Magnetics

Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]

  • Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
  • Inductance: 1010
  • Core Material: Maganese-Zinc Ferrite; F
  • Length: 29.2