RM Magnetic Cores

28 Results
Ferrite Cores -- 1779-1224-ND [RM10/I-3C95 from Ferroxcube USA]
from DigiKey

"Uncoated 3C95 Ferrite Core RM Type 1.122"" (28.50mm) Length 0.531"" (13.50mm) Width Diameter 0.729"" (18.60mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1225-ND [RM10/ILP-3C95 from Ferroxcube USA]
from DigiKey

"Uncoated 3C95 Ferrite Core RM Type 1.122"" (28.50mm) Length 0.531"" (13.50mm) Width Diameter 0.512"" (13.00mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1230-ND [RM6S/I-3C95 from Ferroxcube USA]
from DigiKey

"Uncoated 3C95 Ferrite Core RM Type 0.701"" (17.90mm) Length 0.323"" (8.20mm) Width Diameter 0.488"" (12.40mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-RM10/I-3C90-ND [RM10/I-3C90 from Ferroxcube USA]
from DigiKey

Ferrite Misc [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-RM10/I-3F3-ND [RM10/I-3F3 from Ferroxcube USA]
from DigiKey

Ferrite Misc [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1934-6278140121-ND [6278140121 from Fair-Rite Products Corp.]
from DigiKey

"Uncoated 78 Ferrite Core RM Type Length Width Diameter 0.205"" (5.20mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1934-6278420121-ND [6278420121 from Fair-Rite Products Corp.]
from DigiKey

Uncoated 78 Ferrite Core RM Type Length Width Diameter Height [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1934-6295140121-ND [6295140121 from Fair-Rite Products Corp.]
from DigiKey

"Uncoated 95 Ferrite Core RM Type Length Width Diameter 0.205"" (5.20mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1934-6295230121-ND [6295230121 from Fair-Rite Products Corp.]
from DigiKey

"Uncoated 95 Ferrite Core RM Type Length Width Diameter 0.323"" (8.20mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1934-6298140121-ND [6298140121 from Fair-Rite Products Corp.]
from DigiKey

"Uncoated Ferrite Core RM Type Length Width Diameter 0.205"" (5.20mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-NR42819UG-ND [NR42819UG from Spang & Co.]
from DigiKey

RM DESIGN SCP [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-RP42316UG-ND [RP42316UG from Spang & Co.]
from DigiKey

R-RM DESIGN [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5193-ND [B65803J0000R030 from TDK Corporation]
from DigiKey

"Uncoated N30 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5194-ND [B65803J0000R087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5195-ND [B65803N0160A048 from TDK Corporation]
from DigiKey

"Uncoated N48 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5196-ND [B65803N0063A033 from TDK Corporation]
from DigiKey

"Uncoated M33 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5197-ND [B65803P0000R049 from TDK Corporation]
from DigiKey

"Uncoated N49 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.154"" (3.90mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5198-ND [B65803P0000R087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.154"" (3.90mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5204-ND [B65805J0160A087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5205-ND [B65805J0000R030 from TDK Corporation]
from DigiKey

"Uncoated N30 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5211-ND [B65805N0100A033 from TDK Corporation]
from DigiKey

"Uncoated M33 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5212-ND [B65805N0250A048 from TDK Corporation]
from DigiKey

"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5213-ND [B65805N0315A048 from TDK Corporation]
from DigiKey

"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: RM
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores - Ferrite Pot Cores -- 0C40905UG
from Magnetics

Ferrite Pot Cores. The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics ® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their... [See More]

  • Core Shape: EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
  • Inductance: 640
  • Core Material: Maganese-Zinc Ferrite; C
  • Length: 12.5
Ferrite Cores
from EPCOS AG

TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]

  • Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
  • Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
Ferrrites
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
  • Inductance: 16 to 28000