ER Magnetic Cores

28 Results
Ferrite Cores -- 1779-1095-ND [ER23/3.6/13-3C92-S from Ferroxcube USA]
from DigiKey

"Uncoated 3C92 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.142"" (3.60mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 445-175083-ND [PC44ER9.5/5-Z from TDK Corporation]
from DigiKey

"Uncoated PC44 Ferrite Core ER Type 0.368"" (9.35mm) Length Width Diameter 0.193"" (4.90mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 445-180877-ND [PC95ER9.5/5-Z from TDK Corporation]
from DigiKey

"Uncoated PC95 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5111-ND [B65525J0160A087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5112-ND [B65525J0000R087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5113-ND [B65525J0000Y038 from TDK Corporation]
from DigiKey

"Uncoated T38 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75465-ND [B65513J0000R049 from TDK Corporation]
from DigiKey

"Uncoated N49 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75487-ND [B66347G0000X187 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 1.654"" (42.00mm) Length 0.591"" (15.00mm) Width Diameter Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75509-ND [B66480G0000X149 from TDK Corporation]
from DigiKey

"Uncoated N49 Ferrite Core ER Type 0.709"" (18.00mm) Length 0.382"" (9.70mm) Width Diameter 0.124"" (3.15mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75516-ND [B66482G0000X149 from TDK Corporation]
from DigiKey

"Uncoated N49 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.201"" (5.10mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75533-ND [B66484G0000X149 from TDK Corporation]
from DigiKey

"Uncoated N49 Ferrite Core ER Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.216"" (5.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-75541-ND [B66501G0000X187 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 1.260"" (32.00mm) Length 0.827"" (21.00mm) Width Diameter 0.201"" (5.10mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-B65523J0000Y038-ND [B65523J0000Y038 from TDK Corporation]
from DigiKey

"Uncoated T38 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-B65523J0040J049-ND [B65523J0040J049 from TDK Corporation]
from DigiKey

EER9.5/5/5 N49 40 +5% -5 [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-B65523J0400K087-ND [B65523J0400K087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-B66484U0400H197-ND [B66484U0400H197 from TDK Corporation]
from DigiKey

ER25/6/15 N97 400 +12%/ [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- B65513J0100A087-ND [B65513J0100A087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- B65525J0100A087-ND [B65525J0100A087 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- B66350G0000X187-ND [B66350G0000X187 from TDK Corporation]
from DigiKey

"Uncoated N87 Ferrite Core ER Type 1.378"" (35.00mm) Length 0.445"" (11.30mm) Width Diameter 0.815"" (20.70mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- B66377G0000X127-ND [B66377G0000X127 from TDK Corporation]
from DigiKey

"Uncoated N27 Ferrite Core ER Type 1.811"" (46.00mm) Length 0.709"" (18.00mm) Width Diameter 0.689"" (17.50mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- ER11/2.5/6-3C95-A100-S-ND [ER11/2.5/6-3C95-A100-S from Ferroxcube USA]
from DigiKey

"Uncoated 3C95 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.096"" (2.45mm) Width Diameter 0.236"" (6.00mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- ER32/6/25-3C96-ND [ER32/6/25-3C96 from Ferroxcube USA]
from DigiKey

"Uncoated 3C96 Ferrite Core ER Type 1.264"" (32.10mm) Length 1.000"" (25.40mm) Width Diameter 0.236"" (6.00mm) Height" [See More]

  • Core Shape: ER
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores - Ferrite Shapes -- 0F41106UC
from Magnetics

Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]

  • Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
  • Inductance: 1010
  • Core Material: Maganese-Zinc Ferrite; F
  • Length: 29.2
Ferrite Cores
from EPCOS AG

TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]

  • Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
  • Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
Ferrrites
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
  • Inductance: 16 to 28000