Manganese-Zinc Ferrite Magnetic Cores
from DigiKey
"Uncoated 3C92 Ferrite Core E Type 3.949"" (100.30mm) Length 1.083"" (27.50mm) Width Diameter 2.339"" (59.40mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: E
from DigiKey
"Uncoated 3C95 Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: E
from DigiKey
"Uncoated 3C94 Ferrite Core EC Type 1.390"" (35.30mm) Length 0.374"" (9.50mm) Width Diameter 0.681"" (17.30mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: EC
from DigiKey
"Uncoated 3F36 Ferrite Core EFD Type 0.413"" (10.50mm) Length 0.106"" (2.70mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: EFD
from DigiKey
"Uncoated 3C96 Ferrite Core EP Type 0.453"" (11.50mm) Length 0.300"" (7.60mm) Width Diameter 0.402"" (10.20mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: EP
from DigiKey
"Uncoated 3C95 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: EQ
from DigiKey
"Uncoated 3C92 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.142"" (3.60mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: ER
from DigiKey
"Uncoated 3C94 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: ETD
from DigiKey
"Uncoated 3C94 Ferrite Core I Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 1.000"" (25.40mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: I
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.260"" (6.60mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.331"" (8.40mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 1.181"" (30.00mm) Diameter 0.740"" (18.80mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3F46 Ferrite Core P (Pot Core) Type Length Width 1.181"" (30.00mm) Diameter 0.740"" (18.80mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3F46 Ferrite Core P (Pot Core) Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 2.610"" (66.29mm) Diameter 2.256"" (57.30mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.213"" (5.40mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: P
from DigiKey
"Uncoated 3C95 Ferrite Core PLT Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.043"" (1.10mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3F46 Ferrite Core PLT Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.094"" (2.40mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3C95 Ferrite Core PLT Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3C95 Ferrite Core PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.114"" (2.90mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3F36 Ferrite Core PLT Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.114"" (2.90mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3C95 Ferrite Core PLT Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.150"" (3.81mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PLT
from DigiKey
"Uncoated 3C94 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 3.661"" (93.00mm) Height" [See More]
- Core Material: Maganese-Zinc Ferrite
- Core Shape: PM
from KEMET Electronics Corporation
KEMET Corporation is a leading global supplier of electronic components. We offer our customers the broadest selection of capacitor technologies in the industry across all dielectrics, along with an expanding range of electromechanical devices, electromagnetic compatibility solutions and... [See More]
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from Magnetics
Ferrite Pot Cores. The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics ® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their... [See More]
- Core Material: Maganese-Zinc Ferrite; C
- Inductance: 640
- Core Shape: EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
- Length: 12.5
from Dexter Magnetic Technologies, Inc.
Ferrite Cores. Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent. Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc ferrite. In each category many different MnZn and NiZn material... [See More]
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
from Magnetics
Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]
- Core Material: Maganese-Zinc Ferrite; F
- Inductance: 1010
- Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
- Length: 29.2
from Magnetics
Ferrite Toroids. Toroidal Cores for Transformers. Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics ® toroids are available in many sizes (outside diameters ranging from 2mm to 140mm) and (permeabilities ranging from 750... [See More]
- Core Material: Maganese-Zinc Ferrite; C
- Inductance: 129
- Core Shape: Toroid; Toroid
- Length: 9.2