PQ Magnetic Cores
from DigiKey
"Uncoated 3C95 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter 0.638"" (16.20mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3F36 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.567"" (39.80mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
Uncoated 95 Ferrite Core PQ Type Length Width Diameter Height [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter 0.492"" (12.50mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC44 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 1.565"" (39.75mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC95 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.638"" (16.20mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE PQ 3.907UH P [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
PQ CORE [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core PQ Type 1.969"" (50.00mm) Length 1.260"" (32.00mm) Width Diameter 0.984"" (25.00mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core PQ Type 1.043"" (26.50mm) Length 0.748"" (19.00mm) Width Diameter 0.397"" (10.08mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.404"" (10.25mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N95 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.597"" (15.17mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N95 Ferrite Core PQ Type 1.102"" (28.00mm) Length 0.886"" (22.50mm) Width Diameter 0.598"" (15.19mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
PQ107/87-N87 FERRITE CORE [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core PQ Type 1.969"" (50.00mm) Length 1.260"" (32.00mm) Width Diameter 0.787"" (20.00mm) Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
PQ50/40 N95 UNGAPPED [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
PQ50/40 N97 UNGAPPED [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE PQ LP9 2PC SET [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter Height" [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
Uncoated 78 Ferrite Core PQ Type Length Width Diameter Height [See More]
- Core Shape: PQ
- Core Material: Maganese-Zinc Ferrite
from Magnetics
Ferrite Pot Cores. The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics ® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their... [See More]
- Core Shape: EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
- Inductance: 640
- Core Material: Maganese-Zinc Ferrite; C
- Length: 12.5
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000