EC Magnetic Cores

11 Results
Ferrite Cores -- 1779-1066-ND [EC35/17/10-3C94 from Ferroxcube USA]
from DigiKey

"Uncoated 3C94 Ferrite Core EC Type 1.390"" (35.30mm) Length 0.374"" (9.50mm) Width Diameter 0.681"" (17.30mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1465-ND [EC70/34/17-3C81 from Ferroxcube USA]
from DigiKey

"Uncoated Ferrite Core EC Type 2.756"" (70.00mm) Length Width Diameter Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-0F47035EC-ND [0F47035EC from Spang & Co.]
from DigiKey

EC CORE [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 4616-0P45224EC-ND [0P45224EC from Spang & Co.]
from DigiKey

FERRITE CORE EC 4.2UH P [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5442-ND [B66337G0000X127 from TDK Corporation]
from DigiKey

"Uncoated N27 Ferrite Core EC Type 1.358"" (34.50mm) Length 0.386"" (9.80mm) Width Diameter 0.687"" (17.45mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5443-ND [B66339G0000X127 from TDK Corporation]
from DigiKey

"Uncoated N27 Ferrite Core EC Type 1.598"" (40.60mm) Length 0.774"" (19.65mm) Width Diameter 0.469"" (11.90mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-5444-ND [B66343G0000X127 from TDK Corporation]
from DigiKey

"Uncoated N27 Ferrite Core EC Type 2.756"" (70.00mm) Length 0.661"" (16.80mm) Width Diameter 1.364"" (34.65mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 495-B66341G0000X127-ND [B66341G0000X127 from TDK Corporation]
from DigiKey

"Uncoated N27 Ferrite Core EC Type 2.055"" (52.20mm) Length 0.541"" (13.75mm) Width Diameter 0.959"" (24.35mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- EC35/17/10-3C91-ND [EC35/17/10-3C91 from Ferroxcube USA]
from DigiKey

"Uncoated 3C91 Ferrite Core EC Type 1.390"" (35.30mm) Length 0.374"" (9.50mm) Width Diameter 0.681"" (17.30mm) Height" [See More]

  • Core Shape: EC
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores - Ferrite Shapes -- 0F41106UC
from Magnetics

Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]

  • Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
  • Inductance: 1010
  • Core Material: Maganese-Zinc Ferrite; F
  • Length: 29.2
Ferrite Cores
from EPCOS AG

TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]

  • Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
  • Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite