Toroid Magnetic Cores

44 Results
Ferrite Cores -- 1779-1480-ND [TX10/6/4-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width Diameter 0.167"" (4.25mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1489-ND [TX13/7.1/4.8-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.510"" (12.95mm) Diameter 0.198"" (5.03mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1496-ND [TX14/9/5-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.561"" (14.25mm) Diameter 0.207"" (5.25mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1503-ND [TX13/7.9/6.4-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.526"" (13.35mm) Diameter 0.275"" (7.00mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1510-ND [TX16/9.1/4.7-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.635"" (16.13mm) Diameter 0.195"" (4.95mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1517-ND [TX16/9.6/6.3-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.640"" (16.25mm) Diameter 0.258"" (6.55mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1523-ND [TX22/14/6.4-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.265"" (6.75mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1532-ND [TX20/10/7-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1533-ND [TX20/10/7-3E10-M from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1534-ND [TX20/10/7-3E12 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1535-ND [TX20/10/7-3E27 from Ferroxcube USA]
from DigiKey

"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1536-ND [TX20/10/7-3E6 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1537-ND [TX20/10/7-3E65 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1538-ND [TX20/10/7-4C65 from Ferroxcube USA]
from DigiKey

"Epoxy 4C65 Ferrite Core Toroid Type Length Width 0.797"" (20.25mm) Diameter 0.291"" (7.40mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1539-ND [TX29/19/7.6-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.640"" (16.25mm) Diameter 0.258"" (6.55mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1540-ND [TX29/19/7.6-3E10-M from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.640"" (16.25mm) Diameter 0.258"" (6.55mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1541-ND [TX29/19/7.6-3E12 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.640"" (16.25mm) Diameter 0.258"" (6.55mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1542-ND [TX29/19/7.6-3E27 from Ferroxcube USA]
from DigiKey

"Epoxy 3E27 Ferrite Core Toroid Type Length Width 1.179"" (29.95mm) Diameter 0.329"" (8.35mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1543-ND [TX29/19/7.6-3E6 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 0.640"" (16.25mm) Diameter 0.258"" (6.55mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1545-ND [TX22/14/13-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.510"" (12.95mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1551-ND [TX25/15/10-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.429"" (10.90mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1558-ND [TX26/15/10-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1559-ND [TX26/15/10-3E10-M from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1560-ND [TX26/15/10-3E12 from Ferroxcube USA]
from DigiKey

"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Ferrite Cores -- 1779-1565-ND [TX25/15/13-3C94 from Ferroxcube USA]
from DigiKey

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.539"" (13.70mm) Height" [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite
Cold Rolled Silicon Steel Sheet Toroidal Core
from Hengda Electronic Factory

Cold rolled silicon steel sheet toroidal core for transformer. Item No.: 13 Coil Structure: Toroidal. Thickness: 0.23mm,0.27mm,0.3mm,0.35mm. Product name: high frequency Silicon Steel toroidal transformer ferrite core. Brand Name: HENGNIU ODM &OEM: accept. Place of Origin: Sichuan, China [See More]

  • Core Shape: Toroid
  • Core Material: Silicon Steel
Ferrite Cores - Ferrite Toroids -- 0C40502TC
from Magnetics

Ferrite Toroids. Toroidal Cores for Transformers. Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics ® toroids are available in many sizes (outside diameters ranging from 2mm to 140mm) and (permeabilities ranging from 750... [See More]

  • Core Shape: Toroid; Toroid
  • Inductance: 129
  • Core Material: Maganese-Zinc Ferrite; C
  • Length: 9.2
EMI Torodial Cores For Round Cables
from KEMET Electronics Corporation

KEMET Corporation is a leading global supplier of electronic components. We offer our customers the broadest selection of capacitor technologies in the industry across all dielectrics, along with an expanding range of electromechanical devices, electromagnetic compatibility solutions and... [See More]

  • Core Shape: Toroid
  • Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
Ferrite Cores
from EPCOS AG

TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]

  • Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
  • Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
Grain Silicon Steel Toroidal Transformer
from Hengda Electronic Factory

Grain Silicon Steel Toroidal Transformer Core can be customized. Item No.: 15 Coil Structure: Toroidal. Thickness: 0.23mm,0.27mm,0.3mm,0.35mm. Product name: high frequency Silicon Steel toroidal transformer ferrite core. Brand Name: HENGNIU ODM &OEM: accept. Place of Origin: Sichuan, China [See More]

  • Core Shape: Toroid
  • Core Material: Silicon Steel
Powder Cores - 75 Series Cores -- 0075051A7
from Magnetics

75 Series Cores. Economical Solution for Inverters and UPS. Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost... [See More]

  • Core Shape: Toroid; Toroid
  • Inductance: 27
  • Core Material: Iron Powder; 75 Series
  • Length: 31.2
Single Phase Toroidal Transformer Core
from Hengda Electronic Factory

Single phase toroidal transformer core ring core customization. Item No.: 16 Coil Structure: Toroidal. Thickness: 0.23mm,0.27mm,0.3mm,0.35mm. Product name: low frequency Silicon Steel toroidal transformer ferrite core. Brand Name: HENGNIU ODM &OEM: accept. Place of Origin: Sichuan, China [See More]

  • Core Shape: Toroid
  • Core Material: Silicon Steel
Powder Cores - Edge Cores -- 0059050A2
from Magnetics

Edge ® Cores. Excellent DC Bias Performance for Compact Design. Designed for cutting edge performance, Edge ® cores offer exceptional DC bias performance. When compared with High Flux, Edge displays approximately 40% lower losses and 30% improvement in DC bias. Applications include Rack... [See More]

  • Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
  • Inductance: 56
  • Core Material: Iron Powder; Edge
  • Length: 31.2
Toroidal Transformer Core
from Hengda Electronic Factory

Toroidal transformer core at 50/60Hz, 400Hz can be customized. Item No.: 14 Coil Structure: Toroidal. Thickness: 0.23mm,0.27mm,0.3mm,0.35mm. Product name: high frequency Silicon Steel toroidal transformer ferrite core. Brand Name: HENGNIU ODM &OEM: accept. Place of Origin: Sichuan, China [See More]

  • Core Shape: Toroid
  • Core Material: Silicon Steel
Powder Cores - High Flux Cores -- 0058020AY
from Magnetics

High Flux Cores. High Saturation Flux Density for High Power Applications. High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high... [See More]

  • Core Shape: EER; EQ; Toroid; Toroid, EQ, LP, EER
  • Inductance: 50
  • Core Material: Iron Powder; High Flux
  • Length: 13.6
Powder Cores - Kool Mu Cores -- 0077020A7
from Magnetics

Kool M µ ® Cores. Affordable FeSiAl Material for Low Losses at Elevated Frequencies. Kool M µ material ’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The... [See More]

  • Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder
  • Inductance: 50
  • Core Material: Iron Powder; Kool Mu
  • Length: 13.6
Powder Cores - Kool Mu HF Cores -- 0076051A7
from Magnetics

Kool M µ ® H ƒ Cores. Lowest Losses for High Frequencies. Kool M µ ® H ƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool M µ, Kool M µ H ƒ is a... [See More]

  • Core Shape: E; Toroid; U; Toroid, Block, E, U
  • Inductance: 27
  • Core Material: Iron Powder; Kool Mu HF
  • Length: 31.2
Powder Cores - Kool Mu MAX Cores -- 0079051A7
from Magnetics

Kool M µ ® MAX Cores. HIgh DC Bias for Better Power Handling. Kool M µ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining... [See More]

  • Core Shape: E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP
  • Inductance: 27
  • Core Material: Iron Powder; Kool Mu MAX
  • Length: 31.2
Powder Cores - MPP Cores -- 0055020AY
from Magnetics

MPP Cores. Low Losses for High Current Inductors. MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up... [See More]

  • Core Shape: Toroid; Toroid, Thinz
  • Inductance: 50
  • Core Material: Iron Powder; MPP
  • Length: 13.6
Powder Cores - XFlux Cores -- 0078050A7
from Magnetics

XFlux ® Cores. Economical Solution for High Saturation Applications. XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as... [See More]

  • Core Shape: E; EER; EQ; Toroid; Toroid, E, Block, EQ, LP, EER, Cylinder
  • Inductance: 56
  • Core Material: Iron Powder; XFlux
  • Length: 31.2
Powder Cores - XFlux Ultra Cores -- 0074051A7
from Magnetics

XFlux ® Ultra Cores. For High Power and Efficiency. XFlux ® Ultra cores offer the same high saturation found in standard silicon-iron XFlux while providing a 20% improvement in core loss. Applications include high efficiency uninterruptible power supplies (UPS), high power SMPS, and for... [See More]

  • Core Shape: Toroid; Toroid
  • Inductance: 27
  • Core Material: Iron Powder; XFlux Ultra
  • Length: 31.2
Tape Wound Cores - 48 Alloy -- 01500002H
from Magnetics

48 Alloy. For Special Transformers & Transducers. 48 Alloy, a 50% nickel-iron alloy, has a round B-H loop and exhibits lower saturation flux density, squareness, coercive force, and core gain than the Orthonol types. It is useful in devices requiring lower coercive force such as special... [See More]

  • Core Shape: Toroid; Toroid
  • Length: 49.9
  • Core Material: 48 Alloy
  • Diameter: 19.05
Tape Wound Cores - Nanocrystalline -- CMC012008005H85
from Magnetics

Nanocrystalline Cores. For Common Mode Filters, Current Transformers, and MagAmps. Nanocrystalline cores are a choice solution for common mode choke (CMC) applications as they exhibit high permeability, low power loss, and high saturation. Common mode chokes made with nanocrystalline material are... [See More]

  • Core Shape: Toroid; Toroid, Cut Toroid, Slotted Toroid, Cut Core
  • Length: 31
  • Core Material: Nanocrystalline
  • Diameter: 12
Tape Wound Cores - Round Permalloy 80 -- 01500001R
from Magnetics

Round Permalloy 80. For Input and Inter-stage Transformers. Round Permalloy 80, a non-oriented 80% nickel-iron alloy, is processed to develop high initial permeability and low coercive force. It has lower squareness and core gain than the square type, as these characteristics are sacrificed to... [See More]

  • Core Shape: Toroid; Toroid
  • Length: 49.9
  • Core Material: Round Permalloy 80
  • Diameter: 19.05