EFD Magnetic Cores
from DigiKey
"Uncoated 3F36 Ferrite Core EFD Type 0.413"" (10.50mm) Length 0.106"" (2.70mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core EFD Type Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core EFD Type Length Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.984"" (25.00mm) Length 0.358"" (9.10mm) Width Diameter 0.492"" (12.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.984"" (25.00mm) Length 0.358"" (9.10mm) Width Diameter 0.492"" (12.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.984"" (25.00mm) Length 0.358"" (9.10mm) Width Diameter 0.492"" (12.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.984"" (25.00mm) Length 0.358"" (9.10mm) Width Diameter 0.492"" (12.50mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC200 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.264"" (6.70mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height" [See More]
- Core Shape: EFD
- Core Material: Maganese-Zinc Ferrite
from Magnetics
Ferrite Shapes. E Shape, U Shape, Blocks, and More. Ferrites for high frequency power supply and high quality communication markets are produced in a variety of shapes and sizes for inductors, pulse transformers, high frequency transformers, and noise filters. Magnetics ® offers ferrite cores... [See More]
- Core Shape: E; EC; EER; EFD; ER; ETD; I; Planar; U; UR; E, I, EFD, ETD, EER, EC, U, UR, Planar E & I, ER
- Inductance: 1010
- Core Material: Maganese-Zinc Ferrite; F
- Length: 29.2
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000