P Magnetic Cores
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.260"" (6.60mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.331"" (8.40mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 1.181"" (30.00mm) Diameter 0.740"" (18.80mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3F46 Ferrite Core P (Pot Core) Type Length Width 1.181"" (30.00mm) Diameter 0.740"" (18.80mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3F46 Ferrite Core P (Pot Core) Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 2.610"" (66.29mm) Diameter 2.256"" (57.30mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.213"" (5.40mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.331"" (8.40mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core P (Pot Core) Type Length Width 0.030"" (0.76mm) Diameter 0.211"" (5.36mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core P (Pot Core) Type Length Width 0.118"" (3.00mm) Diameter 0.317"" (8.05mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC40 Ferrite Core P (Pot Core) Type Length Width 0.288"" (7.33mm) Diameter 0.136"" (3.45mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
2PCS POT CORE FOR SIGNAL TRANSFO [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
2PCS POT CORE FOR SIGNAL TRANSFO [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
2PCS POT CORE FOR SIGNAL TRANSFO [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
2PCS POT CORE FOR SIGNAL TRANSFO [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
2PCS POT CORE FOR SIGNAL TRANSFO [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height" [See More]
- Core Shape: P
- Core Material: Maganese-Zinc Ferrite
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000