ELP Magnetic Cores
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.324"" (8.25mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core ELP Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 2.299"" (58.40mm) Length 1.500"" (38.10mm) Width Diameter 0.413"" (10.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 4.016"" (102.00mm) Length 1.476"" (37.50mm) Width Diameter 0.799"" (20.30mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.324"" (8.25mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
ELP22/6/16 N87 GAP 0.1+- [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
ELP22/6/16 N87 GAP 0.5+-0.05 MM [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
ELP38/8/25 N97 7400 +25% [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
ELP38/8/25 N87 GAP 0.12+ [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core ELP Type 1.701"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height" [See More]
- Core Shape: ELP
- Core Material: Maganese-Zinc Ferrite
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000