EP Magnetic Cores
from DigiKey
"Uncoated 3C96 Ferrite Core EP Type 0.453"" (11.50mm) Length 0.300"" (7.60mm) Width Diameter 0.402"" (10.20mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
Uncoated 78 Ferrite Core EP Type Length Width Diameter Height [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core EP Type 0.492"" (12.50mm) Length Width Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 95 Ferrite Core EP Type Length 0.252"" (6.40mm) Width Diameter Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
FERRITE CORE EP 1.667UH P [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
EP CORE [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N30 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated T38 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N30 Ferrite Core EP Type 0.965"" (24.50mm) Length 0.602"" (15.30mm) Width Diameter 0.425"" (10.80mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.965"" (24.50mm) Length 0.602"" (15.30mm) Width Diameter 0.425"" (10.80mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
EP10 N87 63 +3% -3 [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
EP13 N87 315 +6% - [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.724"" (18.40mm) Length 0.443"" (11.25mm) Width Diameter 0.335"" (8.50mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 78 Ferrite Core EP Type Length 0.252"" (6.40mm) Width Diameter Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N45 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height" [See More]
- Core Shape: EP
- Core Material: Maganese-Zinc Ferrite
from Magnetics
Ferrite Pot Cores. The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics ® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their... [See More]
- Core Shape: EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
- Inductance: 640
- Core Material: Maganese-Zinc Ferrite; C
- Length: 12.5
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite