EQ Magnetic Cores
from DigiKey
"Uncoated 3C95 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
61 EQ CORE EQ13/2.9/8.7 [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
61 EQ CORE EQ20/6.4/14 [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
61 EQ CORE EQ25/5.6/18 [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
61 EQ CORE EQ25/8/18 [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
HIGH FLUX 026 PERM EQ 3626 SIZE [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N97 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.248"" (6.30mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N87 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core EQ Type 1.181"" (30.00mm) Length 0.787"" (20.00mm) Width Diameter 0.315"" (8.00mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated N49 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
EQ30/8/20 N87 4900 +25% [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from DigiKey
"Uncoated 3C96 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.248"" (6.30mm) Width Diameter 0.551"" (14.00mm) Height" [See More]
- Core Shape: EQ
- Core Material: Maganese-Zinc Ferrite
from Magnetics
Edge ® Cores. Excellent DC Bias Performance for Compact Design. Designed for cutting edge performance, Edge ® cores offer exceptional DC bias performance. When compared with High Flux, Edge displays approximately 40% lower losses and 30% improvement in DC bias. Applications include Rack... [See More]
- Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
- Inductance: 56
- Core Material: Iron Powder; Edge
- Length: 31.2
from EPCOS AG
TDK offers a wide variety of Mn-Zn ferrite materials optimized for their application purposes, and include materials with high magnetic flux, low losses, and for broad temperature ranges. The products are also available in various profiles, including materials with standard core shapes that are... [See More]
- Core Shape: EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
- Core Material: Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
from Magnetics
High Flux Cores. High Saturation Flux Density for High Power Applications. High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high... [See More]
- Core Shape: EER; EQ; Toroid; Toroid, EQ, LP, EER
- Inductance: 50
- Core Material: Iron Powder; High Flux
- Length: 13.6
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Core Shape: E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
- Inductance: 16 to 28000
from Magnetics
Kool M µ ® Cores. Affordable FeSiAl Material for Low Losses at Elevated Frequencies. Kool M µ material ’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The... [See More]
- Core Shape: E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder
- Inductance: 50
- Core Material: Iron Powder; Kool Mu
- Length: 13.6
from Magnetics
Kool M µ ® MAX Cores. HIgh DC Bias for Better Power Handling. Kool M µ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining... [See More]
- Core Shape: E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP
- Inductance: 27
- Core Material: Iron Powder; Kool Mu MAX
- Length: 31.2
from Magnetics
XFlux ® Cores. Economical Solution for High Saturation Applications. XFlux cores offer an economical high saturation (1.6 Tesla) solution for use in low and medium frequency inductors and chokes. The high saturation is advantageous in applications where inductance under load is critical such as... [See More]
- Core Shape: E; EER; EQ; Toroid; Toroid, E, Block, EQ, LP, EER, Cylinder
- Inductance: 56
- Core Material: Iron Powder; XFlux
- Length: 31.2