-
Supplier: SKF/North America
Description: The TMS is a strong telescopic pillar with an optimal stroke / retracted length ratio for the lift of heavy eccentric loads. The TMS is fast, silent and able to lift 400 kg centric load or 150 kg eccentric load in a 2 m distance away from the pillar. Features and benefits High
- Maximum Load: 899.2 lbs
- Maximum Stroke: 9.842525 to 27.55907 inch
-
Supplier: SKF/North America
Description: The TMA telescopic pillar offers an attractive design for height adjustable desks, tables, chairs and lightweight industrial workstations. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design
- Maximum Load: 224.8 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: SKF/Global
Description: The TMS is a strong telescopic pillar with an optimal stroke / retracted length ratio for the lift of heavy eccentric loads. The TMS is fast, silent and able to lift 400 kg centric load or 150 kg eccentric load in a 2 m distance away from the pillar. Features and benefits High
- Maximum Load: 899.2 lbs
- Maximum Stroke: 9.842525 to 27.55907 inch
-
-
Supplier: SKF/North America
Description: The TMD is very stylish and ideal for office environment. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted length ratio Typical applications Medical Factory Automation Standards • EN 60335 •
- Maximum Load: 179.84 lbs
- Maximum Stroke: 27.55907 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: SKF/Global
Description: TELEMAG lifting columns offer compact, fast, and powerful solutions to deliver push or pull force for loads up to 4000N. Ideally suited for medical, industrial, and workplace applications, their rigid aluminum profiles and precision glide pads enable the columns to lift offset loads without
- Maximum Load: 224.8 lbs
- Maximum Stroke: 7.87402 to 27.55907 inch
- Maximum Speed: 0.433070866141733 in/sec
- Voltage: 120 to 230 volts
-
Supplier: SKF/North America
Description: TELEMAG lifting columns offer compact, fast, and powerful solutions to deliver push or pull force for loads up to 4000N. Ideally suited for medical, industrial, and workplace applications, their rigid aluminum profiles and precision glide pads enable the columns to lift offset loads without
- Maximum Load: 404.64 lbs
- Maximum Stroke: 7.87402 to 27.55907 inch
- Maximum Speed: 0.433070866141733 in/sec
- Voltage: 120 to 230 volts
-
Supplier: SKF/Global
Description: TELEMAG lifting columns offer compact, fast, and powerful solutions to deliver push or pull force for loads up to 4000N. Ideally suited for medical, industrial, and workplace applications, their rigid aluminum profiles and precision glide pads enable the columns to lift offset loads without
- Maximum Load: 404.64 lbs
- Maximum Stroke: 7.87402 to 27.55907 inch
- Maximum Speed: 0.433070866141733 in/sec
- Voltage: 120 to 230 volts
Find Suppliers by Category Top
Featured Products Top
-
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
More Information Top
-
Building construction - of the principle to detail
Height and breitenverstellbare steel shuttering lengthwise movably heatable for clamping bed production, upper belt inclination by means of telescopic supports , shuttering.
-
An Anthology of Theories and Models of Design
At this stage D6 generates another part-level solution: ‘ telescopic pillars made of Stainless Steel’.
-
Transport and storage logistics
Telescopic columns have in longitudinal direction grooved cylinder that prevents a rotation of the work platform.
-
Stresstest consisted in pedestrian zone to 100 %!
The advantage, that the Italian special crane long assesses and therewith can form a portal telescopic supports more than four 3 m, was completely exploited.
-
Manual mechanical engineering
The cat (stacking cat) is however with a rigid or is equipped the telescopic column for direction of the stroke car.
-
Mechanics and Mechatronics
The stroke describes the length (in millimeters or inches) that an electro-mechanical linear actuator or telescopic pillar will extend or retract.
-
Inventive Thinking through TRIZ
The house then stands on moveable telescopic pil- lars .
-
Simulation device for preliminary tablet compression studies
The die support block (M) rests on a table (S) which is supported by two telescopic pillars (P) containing plate springs.
Indicates content that may require registration and/or purchase.