-
Supplier: RAB Lighting
Description: RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW INPUT POWER 46 W WP2 MODEL
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 84 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Houde Glass of NJ, Inc.
Description: 7720 Tubing (Borosilicate)
- Width / O.D.: 0.537 to 0.583 inch
- Thickness / Wall Thickness: 0.04 to 0.048 inch
- Coeff. of Thermal Expansion (CTE): 3.6 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330
- Width / O.D.: 2.5590565 inch
- Thickness / Wall Thickness: 0.12598432 inch
- Bore Diameter (I.D.): 2.30708786 inch
- Thermal Conductivity: 1.2 W/m-K
-
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Standard Wall Tubing
- Width / O.D.: 3.7401595 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Houde Glass of NJ, Inc.
Description: 7740 Pyrex Rod (Borosilicate)
- Width / O.D.: 0.273 inch
- Coeff. of Thermal Expansion (CTE): 3.25 µm/m-C
- Glass Type: Borosilicate
- Shape / Form: Rod Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Heavy Wall Tubing
- Width / O.D.: 3.24803325 inch
- Thickness / Wall Thickness: 0.18897648 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Special Wall Tubing
- Width / O.D.: 0.393701 inch
- Thickness / Wall Thickness: 0.0787402 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Houde Glass of NJ, Inc.
Description: 3320 Uranium Tubing (Borosilicate)
- Width / O.D.: 0.24 to 0.26 inch
- Thickness / Wall Thickness: 0.055 to 0.064 inch
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Glass Type: Borosilicate
-
Supplier: VM Glass Co.
Description: Rectangular Borosilicate Tubing
- Thickness / Wall Thickness: 0.02755907 inch
- Bore Diameter (I.D.): 0.0787402 to 0.1574804 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Houde Glass of NJ, Inc.
Description: 9741 UV Transmitting Tubing (Soda Alumina Borosilicate)
- Width / O.D.: 0.95 to 1.05 inch
- Thickness / Wall Thickness: 0.04 to 0.075 inch
- Coeff. of Thermal Expansion (CTE): 3.9 µm/m-C
- Glass Type: Borosilicate
-
Supplier: SCHOTT AG
Description: DURAN® glass tubing is especially suited to the manufacture of laboratory glass items. High thermal shock resistance and a very wide dimensional spectrum with exceedingly narrow tolerances make glass tubing from DURAN® ideal for the manufacture of standard components for
-
Supplier: SCHOTT AG
Description: matching the inner diameter of the glass bends to existing conveying systems. The transparency of the glass ensures simple monitoring of the material flowing through. With its food grade properties glass is perfectly suited for the food industry. Durable alternative for
-
Supplier: SCHOTT AG
Description: SCHOTT offers technically and economically superior products for photobioreactors (PBRs) to the algae market. Borosilicate glass tubing DURAN® allow for optimum light input for highest growth rates. With glass U-bends, manifolds and food-grade couplings we provide reliable and
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I,
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: Abrisa Technologies
Description: SCHOTT Duran® is general-purpose borosilicate glass tubing. Duran®has identical chemical and thermal properties as Schott’s Borofloat®33, as it is made from the same material. Duran’s high resistance to chemicals and heat makes it ideal for laboratory glassware. Features: Excellent
- Length: 0.6692917 to 5.905515 inch
- Width / O.D.: 0.1181103 to 12.7952825 inch
- Thickness / Wall Thickness: 0.02755907 to 0.393701 inch
- Glass Type: Borosilicate
Find Suppliers by Category Top
Featured Products Top
-
top 10 things to know when ordering stainless steel tubing Which alloy? Which temper or hardness? Welded, welded and drawn, or seamless? What specifications (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
top 10 things to know when ordering stainless steel tubing Which alloy? Which temper or hardness? Welded, welded and drawn, or seamless? What specifications (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
0.8" Diameter S-101 Painted Fence Rail – 26-Gauge Roll Formed Tube Engineered for strength and built to last, our 0.8" diameter S-101 fence rail is the ideal solution for reliable top rail (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
flexibility but might be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube? Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
A new system for index-matched laser-anemometer measurements
The test section consisted of an aluminium structure, tempered glass windows sealed with Dow Corning 730 RTV sealant, the tube bundle and 12.7 mm thick borosilicate -glass sidewalls.
-
Solar Energy
Evacuated tube collectors are usually made of blown borosilicate glass , which has a very low coeffi- cient of expansion ($3Â10À6 / C at 20 C). .... Just like tempered glass, borosilicate glass melts at a higher temperature than ordinary bottle glass and should…
-
Glass Pipe Exporters, Glass Pipe Selling Leads (Page 13)
Borosilicate Glass Tube . .... Tempered Glass Table .
-
borosilicate level gauge glass,China borosilicate level gauge glass Manufacturers, Suppliers - ECOL
• 3.3 borosilicate glass tube . .... • borosilicate tempered glass for ex .
-
Glass Tempering Beaker borosilicate 1 2 hose barbs 600 mL from Cole-Parmer
Liquid-jacketed borosilicate glass vessels have double-walled casing for circulating cold or warm tempering fluid. .... Tubing connectors measure 1 1⁄2"L x 1⁄2" OD.
Indicates content that may require registration and/or purchase.