-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: RS Components, Ltd.
Description: RS PRO A2TORXKIT Nut & Washer Kit
- Head Type: Hexagon Head
- Metric: M3, M4, M5, M6
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: ALPHA DIN, screws, Large pack M5x 10 Bul
- Metric: M5
- Features: Other
- Head Type: Pan Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7380 Torx Socket Button Head Screw M6 x 16 T30 Torx
- Length: 0.6299216 inch
- Head Type: Button Head
- Metric: M6
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX Austenitic Stainless Steel A4/316L ISO 14583TT Torx Pan Head Taptite Screw M5 x 10
- Length: 0.393701 inch
- Metric: M5
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO 25533843 Flooring Screw
- Length: 2.5 inch
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: UNIFIX VORTEX VORTTX050060RS Wood Screw
- Length: 2.36 inch
- Metric: M5
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 14583 Torx Pan Head Screw M8 x 12
- Length: 0.4724412 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 14581 Torx Countersunk Screw M8 x 30
- Length: 1.181103 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head,
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Screw Type: Machine Screw
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 4-40 X 1/4 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or
- Length: 0.25 inch
- Inch: # 4
- Head Type: Pan Head
- Fastener Standards: SAE
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS®FINE THREAD 1 Pound Box
- Length: 0.75 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: Spax International
Description: SPAX® T-STAR WASHER HEAD
- Inch: 5/16"
- Features: Other
- Standard Drives: Torx®
- Head Type: Washer Head
-
Supplier: Minerallac Company
Description: STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
- Length: 1 inch
- Inch: # 8
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL BUTTON HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE T-15 DRIVE STYLE TORX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL -
- Length: 0.5 inch
- Inch: # 8
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 3 inch
- Inch: # 8
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: Makita USA, Inc.
Description: Autofeed Screws // Phillips Head Collated Screws
- Length: 2.25 inch
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw, Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 5/8 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced
- Length: 0.625 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS®FINE THREAD 1/2 Pound
- Length: 1.25 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: Spax International
Description: SPAX® PowerLags™ bring a new level of fastening efficiency and reliability to log home and timber frame construction. Engineered specifically for these demanding wood-to-wood structural applications, SPAX® PowerLags™ feature patented thread serrations that eliminate pre-drilling and dramatically
- Length: 15 inch
- Features: Other
- Standard Drives: Torx®
-
Supplier: Minerallac Company
Description: 1-1/4 INCH LENGTH STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL #10 DRIVER SIZE T-25H PACKAGING QUANTITY 100 PIECES PER BOX
- Length: 1.25 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw, Self Drilling / Thread Cutting Screw
- Standard Drives: Square / Robertson
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finish: Fine Grey Phosphate Screw Hardness: Core =Min. 380HV - Max. 450HV Case/ Surface = Min. 680HV - Max. 800HV
- Screw Type: Dry Wall Screw, Wood Screw
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 4 inch
- Inch: # 10
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS® Coarse Thread TYPE-17 1 Pound Box
- Length: 1.625 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 5 inch
- Inch: # 10
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw
- Standard Drives: Philips / Frearson
Find Suppliers by Category Top
Featured Products Top
-
twisting are an issue. It gives the B7 screw a tensile strength of 125,000 pounds per square inch and an elastic limit of 105 pounds per square inch. B-7 screws can also withstand elongation of up to 16% and have a maximum hardness of 35 HRC (which is the equivalent of 321H). The raw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Weight: 60% lighter than steel sprockets Strength: 290-550 MPa tensile strength Speed (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
continues to grow at 6.2% CAGR, reflecting increased automation across industries. Material Selection: Carbon steel options provide 500-700 MPa tensile strength for general industrial use. Stainless steel 304 (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Significantly lower cost to extend part life and lower maintenance. The yield strength is twice that of 304 and 316 stainless steels, in the annealed condition. Tensile strengths can be produced in excess of 200 ksi. Chloride pitting is superior to that of type 316, and the oxidation resistance is (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
tolerance of 0.002’’. Additionally, a comparison of mechanical properties is very similar – both having a 35 ksi yield strength, but extrusion stock is 38 ksi ultimate tensile strength and cold finished is slightly more, at 42 ksi. Common specifications for cold finished / rolled are ASTM-B211, and AMS-QQ-A-225/8 for rounds. (read more)
Browse Datasheets for Protomatic, Inc.
More Information Top
-
Measurement of Anchor Strength in Non-Rigid Substrates
FIG. 1—Two alternative test configurations were used to measure wallboard anchor strength . In both cases, the tensile pullout load was applied via a flexible cable attached to a hydraulic … For the alternative test described in the text and shown in Fig. 1b, the wallboard was restrained by the action of drywall screws and adhesive that secured its back surface to wooden-framing members.
-
A comparative study on the effects of material blending method on the physico‐mechanical properties of WPCs made from MDF dust
3 1 cm3 (length 3 width 3 thickness) and 5 3 5 3 1 cm3 specimens for the bending/ tensile tests and the withdrawal strength of fasteners, respectively. The threaded length and diameter of screw were 50 and 4.3 mm, respectively. Screw (coarse threads drywall ) and nail used in this study are shown in Figure 2.
-
Screws - Fasteners - Grainger Industrial Supply
A socket head cap screw has a tensile strength of up to 180,000 psi, and easily can be accessed with a hex key. Drywall Screws .
-
$100-$200 Screws - Fasteners - Grainger Industrial Supply
Tensile Strength ... • Drywall Screw , Bugle, #10,3 1/2 In, PK1000Drywall Screw,Bugle,#10,3 1/2 In,PK1000 .
-
Online Catalog Screws - Fasteners - Grainger Industrial Supply
Hex Head Cap Screw , Head Type Hex, Grade 5, Material Medium Carbon Steel, Finish Zinc Plated, Thread Type Coarse, Thread Direction Right Hand, Tensile Strength 120,000... • Drywall Screw, Bugle, #6,2 In L, PK3500Drywall Screw,Bugle,#6,2 In L,PK3500 .
-
$20-$25 Screws - Fasteners - Grainger Industrial Supply
Hex Head Locking Screw , Head Type Locking Flange, Grade 5, Material Steel, Finish Zinc Plated, Thread Type Coarse, Thread Style Fully Threaded, Thread Direction Right Hand, Tensile Strength 120,000 psi and Rockwell Hardness C25 to C34; Varies by Diameter, Thread Size … • Drywall Screw, Trim Head, #6, PK165Drywall Screw,Trim Head,#6,PK165 .
-
Fasteners - Grainger Industrial Supply
… 219 In. to 1.344 In.,Head Height 0.313 In. to 0.344 In.,Head Type Round,Square Height 0.313 In. to 0.344 In.,Square Width 0.616 In. to 0.642 In., Tensile Strength 60,000 psi,Meets/Exceeds … • Drywall Screws , #6, Coarse, Phillips, PK3000Drywall Screws,#6,Coarse,Phillips,PK3000 .
-
Fasteners - Grainger Industrial Supply
… 0.002 In, Fits Groove Dia 0.704 In, Groove Dia Tolerance +/-0.003 In, Fits Groove Width 0.046 In, Groove Width Tolerance 0.003 In, Fits Groove Depth 0.023 In, Meets ANSI, Tensile Strength 221,000 PSI, Package … • Drywall Screw , #6, Pk191Drywall Screw,#6,Pk191 .
Indicates content that may require registration and/or purchase.