-
Supplier: Penta Manufacturing Company
Description: Product Code: 18-32000 CAT Number: 18-32000 CAS Number: 68956-56-9 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Penta Manufacturing Company
Description: Product Code: 02-28820 CAT Number: 02-28820 CAS Number: 8007-75-8 FEMA Number: 2153 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Penta Manufacturing Company
Description: Product Code: 20-51200 CAT Number: 20-51200 CAS Number: 68956-56-9 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 15-67000 CAT Number: 15-67000 CAS Number: 68647-72-3 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Accuris
Description: Cleaning Compound, Terpene Circuit Board Cleaner
-
Supplier: SAE International
Description: This specification covers a terpene base solvent cleaner in the form of a liquid, which forms a transient emulsion with water.
-
Supplier: SAE International
Description: This specification covers a terpene base solvent cleaner in the form of a liquid, which forms a transient emulsion with water.
-
Supplier: Accuris
Description: Eucalyptus oil fractions, Part 2: Eucalyptus oil terpenes (phellandrene fraction)
-
Supplier: Accuris
Description: Analysis of natural gas \x97 Biomethane \x97 Determination of terpenes' content by micro gas chromatography
-
Supplier: Accuris
Description: Standard Test Methods for Composition of Turpentine and Related Terpene Products by Capillary Gas Chromatography
-
Supplier: ASTM International
Description: 1.1 These test methods describe the determination of the amounts of a-pinene, B-pinene, dipentene, terpene alcohols, and other terpene compounds in turpentine and related terpene products using capillary gas chromatography. The two methods for determining the amount of the
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of molecular weight (MW) averages and the molecular weight distribution (MWD) for soluble hydrocarbon and terpene resins by size-exclusion chromatography (SEC). This technique is not absolute; it requires calibration with standards of known molecular
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of apparent molecular weight (MW) averages and molecular weight distributions (MWD) for THF-soluble hydrocarbon, rosin and terpene resins by size-exclusion chromatography (SEC). This technique is not absolute; it requires calibration with standards
-
Supplier: AENOR
Description: Analysis of natural gas - Biomethane - Determination of terpenes' content by micro gas chromatography (ISO 2614:2023)
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty non-caustic, non-acidic, non-abrasive cleaner/degreaser
- Type: Cleaner / Cleaning Agent, Degreaser, Terpene / Oil-based
-
Supplier: Rust-Oleum Corporation
Description: Light duty general purpose cleaner/degreaser, painted and rusted surfaces
- Type: Cleaner / Cleaning Agent, Degreaser, Terpene / Oil-based
- Features: Non-toxic
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Shifts double bond in terpenes.1 Reference 1. F&F: Vol. 6, p 655. Safety Packaging Under Nitrogen
- Flash Point: 392 F
-
Supplier: DME Company
Description: These “Rag Tough” wipers are reusable and won’t fall apart when wet. Clean oils, grime and solvents with just one wipe. Ideal for heavy-duty applications such as fleet maintenance, chemical, rubber/plastic processing, metal fabrication and tool & die shops.
- Width / OD: 9.75 to 13.25 inch
- Overall Length: 13.5 to 16.5 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Features: Other, Terpene / Oil-based
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for sampling and testing dipentene and related terpene solvents, consisting chiefly of monocyclic terpene hydrocarbons distilling above the range for turpentine. 1.2 The procedures given in these test methods appear in the following order: 1.3
-
Supplier: Surventis Surface Treatment LLC
Description: Inpro-Clean 2000 is a modern, state-of-the-art cleaning formulation designed to meet todays€™s stringent safety and environmental regulations. The product contains no carbonates, phosphorous, solvents, glycol ethers, NPE surfactants, chelates, VOCs, terpenes or other regulated harmful
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description Terpene-based cleaning agents have long been preferred for industrial cleaning and degreasing applications because of their high solvency for non-polar soils. However, because of their relative instability, traditional terpenes can leave small but detectable surface
- Features: VOC Compliant
-
Supplier: Matexcel
Description: Poria cocos contains various active components such as protein, fat, polysaccharide, polypeptide, terpenes and various amino acids, among which polysaccharide is one of the important active components in Poria cocos. Source: Sclerotia of Poria cocos (Schw.) Wolf. Storage: Store at room
- Applications: Food / Beverage
- Features: Natural
- Form & Features: Powder
-
Supplier: Gesswein Co., Inc.
Description: A semiliquid material that releases tiny metal particles from hard stones to keep them at their peak efficiency. It is recommended for use on hard stones such as our Ruby, India and Hard Arkansas Stones. Comes in a 1/2 fl. oz. jar.
- Type: Cleaner / Cleaning Agent, Degreaser, Terpene / Oil-based
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Other, Specialty / Other
-
Supplier: Matexcel
Description: Hericium erinaceus is rich in protein, fat, cellulose, polysaccharides, polypeptides, terpenes, sterols and other active ingredients and a variety of amino acids, among which, Hericium erinaceus polysaccharide is the main active ingredient of Hericium erinaceus. Source: Mycelium of Hericium
- Applications: Food / Beverage
- Features: Natural
- Form & Features: Powder
-
Supplier: DME Company
Description: Pre-Moistened Hand Cleaning Towels FAST WIPES® are high strength, disposable hand cleaning towels. Each towel is impregnated with a special GOJO heavy duty hand cleaning formula that removes grease, grime and other soils in one fast, easy step while taking good care of your hands. FAST WIPES®
- Industry Applications: Degreasing (Oil, Tar, Waxes), Hand Cleaning
- Features: Disinfecting / Sanitizing, Other, Terpene / Oil-based
- Views / General Types: Wet / Pre-saturated
-
Supplier: Matexcel
Description: Hericium erinaceus is rich in protein, fat, cellulose, polysaccharides, polypeptides, terpenes, sterols and other active ingredients and a variety of amino acids, among which, Hericium erinaceus polysaccharide is the main active ingredient of Hericium erinaceus. Source: Fruiting body of
- Applications: Food / Beverage
- Features: Natural
- Form & Features: Powder
-
Supplier: Matexcel
Description: Poria cocos contains various active components such as protein, fat, polysaccharide, polypeptide, terpenes and various amino acids, among which polysaccharide is one of the important active components in Poria cocos. Source: Sclerotia of Poria cocos (Schw.) Wolf. Storage: Store at room
- Applications: Food / Beverage
- Features: Natural
-
Description: Rabbit polyclonal LSS antibody Background: LSS catalyzes the conversion of (S)-2,3 oxidosqualene to lanosterol. It is a member of the terpene cyclase/mutase family and catalyzes the first step in the biosynthesis of cholesterol, steroid hormones, and vitamin D. Two transcript variants
-
Supplier: Sanuvox Technologies, Inc.
Description: The Odor-Wall uses the power of the sun’s UV rays to help reduce terpene odors by up to 99% in cannabis cultivation exhaust ducting. Applying a patented technology with high-intensity UV lamps installed in a diagonal arrangement inside the duct, outstanding results are achieved on even the
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of LSS antibody, catalog no. 70R-2914 Background: LSS catalyzes the conversion of (S)-2,3 oxidosqualene to lanosterol. It is a member of the terpene cyclase/mutase family and catalyzes the first step in the
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Temperature (As Used): 30 to 110 F
- Type: Aerosol / Contact Cleaner, Degreaser, Solvent / Solvent-based, Stripper (Paint, Resins), Terpene / Oil-based
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Features: Foam Free / Low Foaming
-
Supplier: Gilson Company, Inc.
Description: of 40lb (18kg), or 55gal (208L) Drums with Est. Ship Wt. of 440lb (200kg). Excel Clean HD and Hisol Plus both contain 100% natural orange and citrus terpenes. They are nontoxic, biodegradable, ozone-friendly, and rinse freely with no clumping. They cannot be used for reflux or other heated
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: of 40lb (18kg), or 55gal (208L) Drums with Est. Ship Wt. of 440lb (200kg). Excel Clean HD and Hisol Plus both contain 100% natural orange and citrus terpenes. They are nontoxic, biodegradable, ozone-friendly, and rinse freely with no clumping. They cannot be used for reflux or other heated
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: of 40lb (18kg), or 55gal (208L) Drums with Est. Ship Wt. of 440lb (200kg). Excel Clean HD and Hisol Plus both contain 100% natural orange and citrus terpenes. They are nontoxic, biodegradable, ozone-friendly, and rinse freely with no clumping. They cannot be used for reflux or other heated
- Trigger: Solvent
-
Supplier: UL Standards & Engagement
Description: thiols (also called volatile sulfur compounds, or VSCs) as part of their natural biological cycles. The VOCs emitted by cannabis include terpenes with main constituents as isoprene, monoterpenes and sesquiterpenes. These terpenes are odorants with extremely low odor thresholds. At the
Find Suppliers by Category Top
Conduct Research Top
-
Drug Development Through the Looking Glass
rely on these compounds mostly as starting materials or building blocks. Amino acids, sugars, terpenes and vitamin C often serve as simple starting points for a host of complex chiral intermediates. More detailed chiral structures rely on semi-synthesis. The two best-known examples are Taxol, which
More Information Top
-
Percutaneous Penetration Enhancers Chemical Methods in Penetration Enhancement
… pyrrolidone, etc.), sulphoxides (e.g. dimethyl sulphoxide, etc.), surfactants (e.g. polysorbates, etc.), terpenes (e.g. L …
-
Biotechnology of Isoprenoids
Cytochromes P450 for Terpene Functionalisation and Metabolic Engineering . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Biology, Controls and Models of Tree Volatile Organic Compound Emissions
… of leaf oils in shrubs from the Western United States and estimated global terpene emissions to be …
-
Pharmakognosie-Phytopharmazie
Tetra terpenes : Carotinoide and biochemically related plant materials.
-
Production of Macrocyclic Sesqui‐ and Diterpenes in Heterologous Microbial Hosts: A Systems Approach to Harness Nature’s Molecular Diversity
This Review analyzes research trends in the dynamic fields of terpene ‐centered microbial cell systems and enzyme …
-
Isoprenoid Synthesis in Plants and Microorganisms
In the context of “defense,” the ecological function of C16 - terpenes , derivatives of the diter- pene …
-
Handbook of Flavors and Fragrances
Chem. Descrip.: Hydrocarbons, terpene processing by-products See Terpinolene .
-
Flavours and Fragrances
Terpenes as Renewable Resources for Terpene Flavour Molecules . . . . . . . . . . . . . . . .
-
Percutaneous Penetration Enhancers
Essential Oils and Terpenes ..................................................................................................
-
http://dr.library.brocku.ca/bitstream/handle/10464/2342/Brock_Schlosser_James_2003.pdf?sequence=1
free and potentially volatile terpene concentrations.
Indicates content that may require registration and/or purchase.