Products/Services for Terpene Defluxer
-
Cleaning Agents and Surface Treatments - (1898 companies)Examples include acetic and gluconic acid. Solvents include a variety of substances used to dissolve grease and oil without the hazards of corrosivity. Solvent cleaners consist of compounds such as alcohols, chlorinated hydrocarbons, or terpenes...TypeAqueous / Water-basedSolvent / Solvent-based -
Aerosol Cleaners and Contact Cleaners - (107 companies)...solvent and solvent-based, aqueous and water-based, and terpene and oil-based products. Terpenes are plant-derived hydrocarbons that are used in place of some solvents. Both oil-based and terpene-based cleaners are useful in removing grime, smoke, soot...
-
Organic Solvents - (379 companies)Organic solvents are chemicals with a carbon molecule base that are used to dissolve a material or extract one material from another. -
Phenolic, Melamine, and Formaldehyde Resins - (74 companies)Phenolic, melamine and formaldehyde resins are thermosetting adhesives that offer strong bonds and good resistance to high temperatures. -
Swabs and Cleaning Sticks - (54 companies)...to be compatible with water, solvents, terpene, or any other fluids. Other considerations for swabs and cleaning sticks are the required tip width and length, and the overall length necessary for the application. Depending on the application, other...
-
Wipes and Wipers - (232 companies)...cleaning agents. By contrast, wet wipes and wet wipers contain a solvent, water-based, terpene, or other specialty cleaning agent. Terpenes are plant-derived hydrocarbons that are used in place of some solvents and that can remove grime, smoke, soot...
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.