Products/Services for Theater 2000s Stereo RF Modulators
-
I/Q Modulators and I/Q Demodulators - (91 companies)...or information, signal. I/Q data are highly prevalent in RF communications systems, and more generally in signal modulation, because it is a convenient way to modulate signals. Demodulator Specifications Demodulator specifications include...Product TypePackage TypeRF Connector -
QPSK Modulators and BPSK Modulators - (24 companies)...and reflected power. RF Connectors. QPSK and BPSK modulators use many different types of RF connectors. Bayonet Neil-Concelman (BNC) connectors have a slotted outer conductor and are used in applications to 2 GHz. Threaded Neil-Concelman (TNC) connectors... -
Acousto-Optic Modulators - (18 companies)...to the power of a radio frequency (RF) control signal. Polychromatic modulation systems enable the use of up to 12 separate lines that can be mixed or modulated separately. Special acousto-optic modulators with tunable filters use anisotropic... -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates... -
Electro-Optic Modulators - (38 companies)Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself... -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit...
-
RF Diodes - (94 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices...
-
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors...
-
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
Product News
-
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing . The CSG9K40GA covers 9 kHz to 40 GHz and also supports step sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)Browse Signal Generators Datasheets for Corech Microwave -
BRIM Electronics, Inc.
Hl-FI STEREO CABLE BRIM's HI-FI & STEREO CABLES - SHIELDED & UNSHIELDED. Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded. or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V. OPER. TEMP.: -40 C to +80 C. STD P-U: 1000'. COLOR CODE: 1-White, 2-Red, 3-Black, 4-Green. RoHS compliant constructions are available to order. OTHER COLOR CODES, & AWG CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
CASTECH, Inc.
Acousto-Optic Modulators with 6ns Rise Time Product Overview. Acousto-optic modulators (AOM) are extracavity devices used to change the intensity of an incident laser beam (amplitude modulation) outside the laser cavity. The modulation mode is determined by the RF driver type, which can be digital (on/off) or analog (sine, square wave, linear, random, etc.); the RF driver typically operates at a fixed frequency. How Modulation Speed Works. The key parameter of an AOM is its rise/fall time, which defines the achievable modulation "speed... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Teledyne FLIR IIS
Bumblebee X Stereo Vision Camera Teledyne FLIR IIS is pleased to announce the Bumblebee (R) X series - an advanced stereo vision solution built on our best-in-class stereo vision portfolio. Bumblebee X and software Spinnaker (R) 3D offer a comprehensive solution with onboard processing to build successful systems for warehouse automation, robotics guidance, and logistics. Bumblebee X delivers on the essential need for a comprehensive and real-time stereo vision solution. Customers can test and deploy depth sensing systems... (read more)Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
BRIM Electronics, Inc.
HI-FI & STEREO SHIELDED & UNSHIELDED Brim 's Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V. OPER. TEMP.: -40 C to +80 C. STD P-U: 1000'. COLOR CODE: 1-White, 2-Red, 3-Black, 4-Green. RoHS compliant constructions are available to order. OTHER COLOR CODES, & AWG CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Parker Sporlan Division
Modulating Three Way Valve The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: * Improved... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
CASTECH, Inc.
High-Precision Photoelastic Modulators Engineers working on optical systems often face polarization drift, limited modulation speed, and signal instability. Traditional modulators may not provide the accuracy or responsiveness required for modern quantum sensing and spectroscopy setups, leading to measurement errors and reduced system performance. These photoelastic modulators are built for demanding optical applications. * High phase precision supports accurate polarization control. * High modulation frequencies enable real-time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization High-Speed Photoelastic Modulators for Polarization Control. Precise polarization control is critical in advanced optical experiments and measurement systems. Traditional modulators may struggle to provide sufficient speed, accuracy, or wavelength flexibility, limiting experimental precision and measurement reliability. CASTECH photoelastic modulators (PEMs) provide high-speed polarization modulation at 50 kHz, enabling accurate and stable optical measurements across a wide spectral range... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Precision Optics CASTECH photoelastic modulators (PEMs) are designed for dynamic polarization control in advanced optical systems. Based on the photoelastic effect, they enable precise phase retardation and stable modulation performance across a wide wavelength range. Core Engineering Advantages. High precision phase modulation for accurate polarization control. Wide wavelength compatibility from UV to infrared. High modulation frequency for real-time optical measurement. Large aperture and acceptance angle... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
-
3D-TV System with Depth-Image-Based Rendering
Bretl W et al (2006) ATSC RF , modulation and transmission. .... Some examples include keystone distor- tions, the puppet theater and cardboard cutout effects, and the presence of .... One implication from these data is that stereo performance should be superior around these loci and that … Massachusetts Institute of Technology Media Lab described the use of a spatial light modulator (SLM) rotates the … in Japan and was so popular that at one point in the mid- 2000s the phone had…
-
Handbook of Visual Display Technology
RF -processed, computed fringes traverse the aperture of an AOM (as acoustic waves), which phase-modulate a .... Light laser High-resolution modulator (SLM) Demagnification lens. .... McAllister David F (ed) (1993) Stereo computer graphics and other true 3D technologies. .... In early 2000s , some personal digital assistant (PDA) devices appeared on the market with wholly reflective liquid .... The market seems to already embrace 3D in the cinema, and home theaters are following at the…
-
Image-Guided Cancer Therapy
Irreversible electroporation: a new challenge in “out of operating theater ” anesthesia. .... Percutaneous RF ablation is used to treat both primary and secondary lung tumors. .... The selective estrogen receptor modulators (SERMs), aroma- tase inhibitors, and antiestrogens have response rates of up to … studies from Japan published at the end of the 1990s and beginning of 2000s reporting results of .... Nonpalpable breast lesions: findings of stereo - taxic needle-core biopsy and fine-needle aspiration cytology. Radiology.
-
Modern Magnetic Resonance
…have found accept- able is to collect unfixed, surgically removed tissue spec- imens from the operating theatre . .... the tissue and buffer should be within the sensi- tive region of the rf coils of the … the understanding of pharmaco- logically significant proteins, as well as the development of modulators for these proteins. .... The functions are shown in a stereo - graphic projection, with the angle β varying from 0 to … 95] were also published and such studies were continuously reported from 1980s to 2000s [10–15,32,96–98…
-
Principles of Modern Radar: Volume 3: Radar Applications
In the 2000s the U.S. Air Force upgraded operating software for long-range atmospheric GBEWR systems. .... were produced to suit the particular operational and environmentally extreme conditions of the Pacific Theater during WWII. .... gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) technology and includes radio frequency ( RF ) and logical interface .... analog modulator . .... The sound information (including stereo information) is frequency modulated onto a second carrier.
-
Springer Handbook of Robotics
The early 2000s also saw the advent of pet robots, such as the Paro seal robot developed .... Sensor coverage in 3-D can be achieved by means of stereo vision or 3-D laser … can operate autonomously but can also be controlled by an operator through a radiofrequency ( RF ) remote control. .... Pi- aget’s theory of cognitive development [55.93], by Wadsworth; and Computer as Theater [55.94], by … flow between units, an abstract process loosely analogous to the diffusion of gaseous modulators is at play.
-
The Glaucoma Book
…as occurs when the patient is in a location with dim illumination (the theater or driving an .... Steinert RF , Puliafito CA. .... 2000s .34-38 While early nonpenetrating procedures have been able to avoid some of the risks of .... The IKK complex con- sists of IKK-1, IKK-2, and NF-kB essential modulator . .... rendering from stereo disc photographs.
-
Chips 2020
point is concerned; designs of the early 2000s are almost on a par with some of the .... Examples include inverter-based delta-sigma modulators [27, 28] and various approaches emphasizing op-amp-less implementation .... We have also listed the radio frequency ( RF ) power levels in dBm units, commonly quoted by RF .... – Server – Broadband transceiver – 3D movie theater . .... 3D vision, which relies on stereo or on time-of-flight, high- speed circuitry, will also benefit…
-
Advanced Building Materials and Sustainable Architecture
2.0 RF-1 RF -2 FF-1. .... implemented very similar "formulated action"— administrative center, large square, the big lawn, grand theater , CBD, artificial lake .... 2000s . .... Under the desire for efficiency, planners apply it in numerous places, resulting in stereo typed axis and .... In 1950, the architect Le Corbussier invented the word " modulator " by combining "modul" (ratio) and…
-
Lighting&Sound America Volume 9 Issue 3 March 2012
A digital RF system, consisting of 18 Contemporary Research QMOD-HD and 86 LG LCD displays, allows .... Hearing assistance is provided by Sennheiser analog infrared system, which draws from modulators placed in the proscenium walls and creates a stereo feed from a combination of program sound plus the console mix. .... A rendering of the theatre . .... I had used Mac 2000s in the theatre, but I never thought they would throw that far…
Indicates content that may require registration and/or purchase.