-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental
- Use Temperature: -85 to 302 F
- Dielectric Strength: 355.60000000000076 kV/in
- Dielectric Constant (Relative Permittivity): 2.67
- Features: Conformal / Encapsulating Coating, Electronics, Film / Sheet, Grease / Paste, Liquid, Semiconductors / IC Packaging
-
Supplier: Master Bond, Inc.
Description: properties including high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AO is low viscosity with excellent flow characteristics making it ideal as a thermally conductive
- Viscosity: 50,000 to 70,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30AN is a two component epoxy resin system for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity and excellent electrical insulation properties. It is formulated to cure at room temperature or more
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 3.603 W/m-K
- Coeff. of Thermal Expansion (CTE): 18 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 40,000 to 80,000 cP
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 7,222,222.222222222 to 8,888,888.888888888 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30AN-1 is a two part epoxy for high performance potting, sealing, coating and bonding featuring exceptionally high thermal conductivity, excellent electrical insulation properties and NASA low outgassing approval. It will cure at room temperature or more
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 3.603 W/m-K
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling, dipping or casting. No. 360 is also available in chemical-set
- Use Temperature: 2,200 F
- Coeff. of Thermal Expansion (CTE): 16.3 µin/in-F
- Tensile Strength (Break): 150 psi
- Features: Ceramic / Inorganic Cement, Conformal / Encapsulating Coating, Die Bonding Adhesive / Compound, Electrical Power / HV, Electronics, Liquid, Powder, Specialty / Other
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK NCA 9300UV, Acrylate, Non-conductive adhesive, Single component, Photocurable LOCTITE® ABLESTIK NCA 9300UV single component, photocurable adhesive is designed for disk drive assembly applications such as conformal coating and component tracking. This product
- Viscosity: 70,000 cP
- Features: Electrical Insulation / Dielectric Material, Encapsulanting / Potting
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Electronics
Description: Poly-Pad K-10 is a composite of film coated with a polyester resin. The material offers superior thermal performance for your most critical applications with a thermal resistance of 0.2°C-in2/W as well as excellent dielectric strength. Polyeste- based, thermally conductive
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: applications. Poly-Pads are ideally suited for applications requiring conformal coatings or applications where silicone contamination is a concern (telecomm & certain aerospace applications). Poly-Pads are constructed with ceramic-filled polyester resins coating either side of a
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: silicone-sensitive applications. Poly-Pads are ideally suited for applications requiring conformal coatings or applications where silicone contamination is a concern (telecomm & certain aerospace applications). Poly-Pads are constructed with ceramic-filled polyester resins
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Poly-Pads are ideally suited for applications requiring conformal coatings or applications where silicone contamination is a concern (telecomm and certain aerospace applications). Poly-Pads are constructed with ceramic-filled polyester resins coatings either side of a fiberglass
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP PPK1300, Polyester-Based, Thermally Conductive Insulation Material BERGQUIST® SIL PAD® TSP PPK1300 is a composite of film coated with a polyester resin. The material offers superior thermal performance for your most critical applications with a thermal
- Use Temperature: 68 to 302 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Constant (Relative Permittivity): 0.0037
- Features: Encapsulant / Potting Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply.
- Use Temperature: 1,475 F
- Tensile Strength (Break): 285 psi
- Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
- Dielectric Constant (Relative Permittivity): 5 to 7
-
Supplier: OMEGA Engineering, Inc.
Description: assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement can be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What degree of thermal conductivity is needed? What
- Use Temperature: 1,549.4 to 2,598.8 F
- Thermal Conductivity: 0.64902555 to 1.7307348 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 to 12.4 µin/in-F
- Tensile Strength (Break): 250 to 425 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include instrumentation assembly, coating and embedding of resistance wires, and
- Use Temperature: 2,500 F
- Coeff. of Thermal Expansion (CTE): 6 µin/in-F
- Tensile Strength (Break): 400 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
-
Supplier: Sauereisen, Inc.
Description: properties of Sauereisen No. 350 make it ideal for assembly and encapsulation of ceramic parts, electric elements and induction heating coils. It can also be used as a wash coating for sand-resin bodies and as a refractory coating. Electric Refractory Cement No. 350 may be applied by
- Use Temperature: 1,700 F
- Thermal Conductivity: 0.53364323 W/m-K
- Tensile Strength (Break): 500 psi
- Dielectric Strength: 0.0008890000000000019 to 0.0010668000000000023 kV/in
-
Supplier: Aremco Products, Inc.
Description: Glass coating for producing hermetic seals
- Viscosity: 2,200 cP
- Use Temperature: 1,150 F
- Features: Air Setting / Film Drying, Ceramic / Glass, Ceramic / Inorganic Cement, Conformal Coating, Electrical Insulation / Dielectric Material, Electronics, Encapsulating / Potting Compound, Filled / Reinforced, Gap Filling Sealant / FIP Gasket, Liquid, Other, Porous Surfaces, Specialty / Other, Water Based
- Industry: Automotive, OEM / Industrial
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width. The glass transition temperature is over 150°C, which helps to improve the
- Viscosity: 3,000 to 9,000 cP
- Use Temperature: -55 to 210 F
- Thermal Conductivity: 0.7 W/m-K
- Dielectric Constant (Relative Permittivity): 4.5 to 5.5
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width. The glass transition temperature is over 150°C, which helps to improve the
- Viscosity: 6,000 cP
- Use Temperature: -67 to 410 F
- Thermal Conductivity: 0.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 9.444444444444445 to 36.11111111111111 µin/in-F
-
Supplier: Hapco, Inc.
Description: use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
- Use Temperature: 248 F
- Thermal Conductivity: 0.38941533 W/m-K
- Elongation: 0.14 %
- Tensile Strength (Break): 5,300 psi
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Coating Capabilities: Coil / Roll Coating, Conformal Coating, Painting, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
- Functions & Features: Conductive, Reflective, Wear / Erosion Resistant
-
Supplier: Traffic Safety Warehouse
Description: The combination of flame resistant PVC coating on non-woven Nomex provides excellent thermal performance and maintains 100% waterproof protection, in a soft, lightweight rainsuit. • ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility • 2" Silver Reflective Trim
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), UL Approved
Find Suppliers by Category Top
Featured Products Top
-
Dymax 9483 is a dual-cure conformal coating that cures rapidly with UV/Visible light and continues curing through ambient moisture in shadow areas. With excellent corrosion, chemical, and heat resistance and no added solvents, it provides long-lasting protection for printed circuit boards used (read more)
Browse Conformal Coatings Datasheets for Dymax -
equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
conductivity under thermal cycling, and conforms to surface irregularities that rigid shielding hardware cannot accommodate. The 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Seriesis listed within its Electronics Materials (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
provide value added services by incorporating specialty components to our products to suit your specific applications. For fans, we can add specified connectors, custom lead wires, PVC tubing, and conformal coating for moisture resistance. For heaters, our exclusive honeycomb ceramic heater configurations (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. With a flowable 1-part adhesive, it is possible to apply a coating with thermally conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Textiles HYTEX® High Performance Fabrics and Textiles are engineered for flexibility and durability while offering superior thermal resistance. These thermal insulation materials are particularly useful for industries requiring adaptable insulation that can conform to complex shapes and moving (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
and Textiles HYTEX® High Performance Fabrics and Textiles are engineered for flexibility and durability while offering superior thermal resistance. These thermal insulation materials are particularly useful for industries requiring adaptable insulation that can conform to complex (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Advanced Materials for Thermal Management of Electronic Packaging
Much of this hardware can potentially be replaced by conveying thermal energy through a transfer material and into the conductive conformal coating that is applied on the EMI shielding enclosures of portable electronics for instance.
-
Master Bond Adhesive EP79FL for Circuit Board Applications
From conformal coatings to surface mount adhesives or from conductive films to thermal management products, Master Bond is leading the way in printed circuit board applications.
-
The Effect Of Conformal Coatings On Thermal Infrared Profiles Of Printed Circuit Boards
A conformal coatings investigation was conducted as part of the IRAMS program in order to achieve a better understanding of the effects of conformal coatings on the infrared thermal profiles of PCB's.
-
Solubility‐Limited Extrinsic n‐Type Doping of a High Electron Mobility Polymer for Thermoelectric Applications
Organic semiconductors offer potential as low-temperature (<200 °C) thermoelectric materials due to both mechanical flex- ibility and solution processability, enabling conformal coatings for energy harvesting or thermal management.[1,2] Most … … on p-type hole conducting materials;[2–9] however, development …
-
Electronic Materials and Processes Handbook, Third Edition > Adhesives, Underfills, and Coatings in Electronics Assemblies
Adhesives are used to secure components during processing (chip bonders or surface mount adhesives), form an electrical or thermal interconnection ( conductive ), increase reliability (flip-chip and CSP underfill), and even protect the entire device once assembly is completed ( conformal coating ).
-
Heat transfer modeling of concentrator multijunction solar cell assemblies using finite difference techniques
The thermal gradient caused by temperature differences between the center and an edge in the plane of the conformal coating is due to differences in heat dissipation from convection and conduction .
-
ZCP2006ISTFA469
Conformal coatings have been discussed, but to our knowledge have not been implemented without extensive engineering controls due to the thermal considerations of coating a modern PC with a thermally non- conductive layer.
-
Tin Whisker Electrical Short Circuit Characteristics—Part I
… tin was deposited, tin thickness, material directly beneath the tin, substrate controlling the coefficient of thermal expansion, thermal treatments the tin was subjected to after deposition, conformal coating over the tin, use … … of small pieces of conduc- tive contaminants, use of conformal …
Indicates content that may require registration and/or purchase.