-
Supplier: Clark Foam Products Corp.
Description: Quality Polyester Foam Products Polyester foam™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
-
Supplier: Clark Foam Products Corp.
Description: Low thermal conductivity Low water vapor transmission Mildew-resistance Resiliency Sound absorption vibration dampening
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Overall Thickness: 0.125 to 1 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 96 inch
- Overall Width: 48 inch
-
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Description: thermal stress Meets conductivity requirements of NFPA 99/ASTM F150 Excellent bond strength RECOMMENDED USAGE CoroBond™ Conductive Vinyl Ester Primer is used in immersion or atmospheric exposure as a conductive primer for polyester and vinyl ester tank lining and secondary
- Viscosity: 2,100 cP
- Use Temperature: 60 to 90 F
- Tensile Strength (Break): 8,500 psi
- Elongation: 11 %
-
Supplier: IES2000
Description: Aluminized Polyester Reinforced Aluminized Polyester Urethane Films (matte or impervious) Tedlar® (trademark E.I. Dupont Co.) Perforated Vinyl Convoluted Embossed Customized Facings Available Pressure Sensitive Adhesive: Supported SBR (temps to 140°F) Unsupported Acrylic (temps
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: FX PCB Co., Ltd.
Description: circuit comprised of flexible insulating substrates like polyester and polyimide film is known as a flexible PCB, also known as flexible electronics, or FPC for short. Engineers and PCB designers have more options because of flexible circuits. The flexible PCB has been widely employed
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
conductivity of 0.9 W/m•K while exhibiting a thermal resistance of .51°C•in2/W when placed between a heat-generating component and a nearby heatsink. Sarcon® 15GTR is a V-0 flame retardant material that is best suited for applications with operational temperatures ranging from -40°C to +150°C. The thin-film is offered in rolls up to 300mm in width or can be die-cut to fit your unique application. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
performance is not determined by one factor alone. The base material affects how well heat-conductive fillers disperse through the film. The type, shape, and loading of fillers also matter, since they directly influence thermal conductivity and heat flow (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
of thin films range in thickness from 0.15mm to 0.85mm. Depending on the material selected and application thickness, these products will provide a thermal conductivity between 0.9 and 3 (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
fiberglass or polyimide (PI) film carrier. In lab and on-line validation the material consistently met the 9 kV breakdown requirement, maintained stable thermal contact under compression, and showed excellent cut and abrasion resistance during die-cutting and automated placement. Because SC900FG combines (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
and improves thermal conductivity, streamlining production workflows. AEC-Q200 qualification and RoHS compliance ensure the ISOA200 meets stringent automotive and environmental standards. Ideal for power supplies, motor drives, braking systems, and battery management, this rugged resistor is (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
operational performance. Sarcon® 30YR-c is a high-performance 0.3mm thick material that exhibits a thermal conductivity of 4.0 W/m•K and a thermal resistance of only .21° C•in2/W. This V?0 rated thin film is recommended for applications with operational (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
More Information Top
-
Electrical, thermoelectric and thermophysical properties of hornet cuticle
Moreover, we measured at the same conditions the thermal conductivity of polyester film samples with well-known κ (mylar, κ = 0.08 W m−1 K−1 ).
-
Electronic Materials and Processes Handbook, Third Edition > Thermal Management Materials and Systems
The dielectric material is typically a polyimide with a thermal conductivity of 0.11 W/m-K or a polyester film with thermal conductivity ranging from 0.21 to 0.87 W/m-K.
-
Thermal transport studies of electrically conducting materials using the transient hot-strip technique
Estimations of the thermal conductivity of the polyester (Mylar) films from the variation of the apparent resistance with the heating currentIo.
-
SYMPOSIUM ON ENGINEERING WITH NUCLEAR EXPLOSIVES, LAS VEGAS, NEVADA, JANUARY 14--16, 1970. PROCEEDINGS.
Effect of boundary temperature on thermal conductivity of crinkled, aluminized polyester film .
-
Thermal Properties of Solids at Room and Cryogenic Temperatures
Hust, J., Boscardin, R.: Thermal conductivity of polyester -amide-imide film .
-
Bibliography section
77330, 325 Broadway, Boul- der, Colo., 80303 USA): Thermal con- ductivity of polyester -amide-imide film .
-
Advances in Manufacturing Science and Engineering
It is clearly seen that the equivalent axial thermal conductivity of stainless steel mesh stack is second only to copper wire stack’s, polyester film spiral stack has the least equivalent thermal conductivity in axial direction of any stack in the Tab.1 …
-
Storage features of cryogenic liquids
… flow to the liquid, cryogenic vessels made by the "Kriogenmash" Scientific- Production Association have screen-vacuum insulation consisting of packets of heat-reflecting screens from aluminum-metallized polyester film divided by layers of material with low thermal conductivity such as glass gauze …
-
Experimental and numerical study of heat transfer downstream of an axisymmetric abrupt expansion and in a cavity of a circular tube
They created a nearly perfect uniform wall heat flux boundary condition by minimizing axial conduction loss in the tube wall using the cast acrylic tube of low thermal conductivity and an electri- cally heated thin gold film on a polyester substrate sheet.
-
News from institutes and research centers around the world
Fabricating hot-film substrates using low- thermal - conductivity ceramics can offer advantages over traditional quartz or polyester - film substrates.
Indicates content that may require registration and/or purchase.