-
Supplier: OMEGA Engineering, Inc.
Description: • Pocket Size • Cleanable Thermistor Sensor for Repeat Accuracy • Single Switch Operation • Low Battery Indication • Color Coded LED Display • Built-in Hanger/Stand Support • Furnished with Vinyl Protective Case
- Operating Temperature: 35 to 125 F
- Display Type: Analog Meter
- Type: Dual Scale
- Media: Gas, Liquid
-
Supplier: PTB Sales, Inc.
Description: This Perkin-Elmer (Ultek) gauge has dual thermistor and ion gauge ports.
-
Supplier: ValueTronics International, Inc.
Description: parameters simultaneously. Multi lingual interface Rechargeable Li-Ion battery for 10 hour uninterrupted use. Includes gas gauge. Handling of fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms. Delivered with DPC/Track Sample software. Compatible with many Asset Management
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
-
Supplier: Conax Technologies
Description: Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas:
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: UL Standards & Engagement
Description: Replacement: This part of IEC 60730 applies to automatic electrical pressure SENSING CONTROLS with a minimum gauge pressure rating of -60 kPa and a maximum gauge pressure rating of 4,2 MPa, for use in, on or in association with, equipment. The equipment may use electricity, gas, oil,
-
Supplier: CSA Group
Description: 60730-1:2013, with Canadian deviations). Scope and normative references This clause of Part 1 is applicable except as follows: 1.1 Scope Replacement: This part of IEC 60730 applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of –60 kPa and a maximum
-
Supplier: NuAire, Inc.
Description: HEPEX Zero Leak Airflow System The HEPEX™ Zero Leak Airflow System provides quiet, uniform velocities throughout the entire sterile work zone. All positive pressure chambers and ducts are surrounded by a vacuum or negative air pressure relative to the room. This feature eliminates the
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
More Information Top
-
Time Projection Compton Spectrometer (TPCS). User`s guide
Also, it is assumed that the Penning and thermistor vacuum gauges have previously been installed on the Target Foil Access Plate.
-
Food Microbiology Protocols
The system is monitored by a thermistor vacuum gage .
-
Semiconductor Sensors: I—Thermoresistive Devices
Roberts, P. E. Mc Elligott, and G. Jernakoff, 'A bakeable thermistor vacuum gauge ,'" J. Vacuum Sci. Technol., vol.
-
Characterization of the intragranular water regime within subsurface sediments: Pore volume, surface area, and mass transfer limitations
After sublima- tion of the bulk solution within the first 24 h, the pressure in the vacuum manifold was maintained below 1 mTorr (the lower limit of the thermistor vacuum gages ) using a rotary pump-backed diffusion pump and a liquid nitrogen …
-
SOME PRINCIPLES IN AMPLIFIER TECHNIQUE: IN THE PHYSIOLOGY OF RESPIRATION AND CIRCULATION
E.: Wide range thermistor vacuum gauge .
-
Helium Diffusion Through Glass
2, was attached to a vacuum collection system, equipped with McLeod and Ther- mistor vacuum gauges .4 It could be evacuated into a sub- sidiary vacuum system, or directly into the mass spectrometer.
-
The Determination of Particle Size by Adsorption Methods
This apparatus is shown in Fig. 5 and is unique in that it employs a thermistor vacuum gage to measure the krypton pressures.
-
http://dspace.mit.edu/bitstream/handle/1721.1/26756/04181655-MIT.pdf?sequence=2
using a Bendix GT-340 thermistor vacuum gauge .
-
A review of low pressure measurement from an industrial viewpoint
E., 1957, Wide range thermistor vacuum gauge , Rev. Sci. Instrum.,28, 657-8.
-
Abstracts and References
Theory indicates that the sensitivity of thermistor vacuum gauges is increased by making the wall tem- perature low and the thermistor surface area large.
Indicates content that may require registration and/or purchase.