Products/Services for Thermo Electron Vacuum Pumps
-
Vacuum Pumps and Vacuum Generators - (842 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications. Vacuum pump technologies are used for industrial gripping and chucking...ConfigurationMechanical Pump TypeHigh / Ultrahigh Vacuum Type
-
Vacuum Sensors - (121 companies)...the electrons from the electrode surface by a high potential field. Hot Cathode Vacuum Gauge. Image credit: OMEGA Cold Cathode Vacuum Gauge. Image Credit: OMEGA. Additional Pressure Readings. Many vacuum sensors can perform additional pressure readings...
-
High Vacuum Pumps - (109 companies)High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems. High vacuum pumps provide evacuation of chambers or systems into the high vacuum (10-3 to 10-8 torr) or ultra-high...
-
Mechanical Vacuum Pumps and Systems - (245 companies)Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air. Mechanical pumps generate vacuum by acting on the viscous properties of the gas or fluid being evacuated using...
-
Vacuum Greases and Vacuum Pump Oils - (76 companies)Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications. Typically, vacuum greases and vacuum pump oils are used with vacuum pumps or generators, which remove air from a system...
-
Rotary Vane Vacuum Pumps and Systems - (178 companies)Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive...
-
Electron Microscopes - (63 companies)...or cones), which are separated by at least one other receptor on the retina of the eye. Features. Features common to electron microscopes are digital displays, computer interfaces, image analysis processing software, and environmental, low vacuum...
-
Electron Multipliers - (11 companies)Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission. Electron Multipliers are electrical components that detect incident electrons, ions...
-
Ion Beam Guns and Electron Beam Guns - (55 companies)...besides the gun itself include the power supply, vacuum pump or chamber, operating gas mixture supply, cooling system, control system, and control equipment. Special crucibles are also used to hold materials being evaporated or treated by an electron...
-
Vacuum Cleaners - (320 companies)...and particulates from the air surrounding a work space. Vacuum Production. The function of a vacuum pump is to withdraw gas from a designated volume so that the pressure is lowered to a value suitable for the purpose in hand. Vacuum cleaners use four...
Product News
-
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
KNF Neuberger, Inc.
Custom Vacuum Pumps and Vacuum Generators All KNF pumps are completely oil-free, and offer contamination-free operation. Flow rates from .05 to 300 LPM, vacuum to <1.5 mbar all in an oil-free design. We offer several categories of pumps for the industrial market: Heated-head and heat-resistant pumps for exhaust emission and stack-gas sampling. Pumps for use in ATEX and Class I, Div I, Groups C and D explosive atmospheres. Double diaphragm pumps to safely handle rare or dangerous gases. High flow, corrosion-resistant sampling pumps... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
Agilent Technologies - Vacuum Products
Vacuum Pumps in Fusion Techniques Fusion techniques count on vacuum technology to become green and efficient power generation options. Modern vacuum systems will evolve and simplify techniques for operation through better fusion contexts, where confined plasma can be created and maintained. Learn more about Agilent specific end-to-end product portfolio including UHV pumps, leak detectors, and vacuum measurement systems here. (read more)Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Busch Vacuum Solutions
Premium Efficiency Vacuum Pumps In response to today's demand for maximum energy efficiency, Busch is introducing a new Premium Efficiency class of vacuum pumps and system solutions. The Premium Efficiency class from Busch brings together leading technologies with operational features that set new standards of efficiency. Premium Efficiency embodies a comprehensive and integrated approach to energy consumption, efficiency, reliability, service and sustainability. Features of our Premium Efficiency class include: Savings of up... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vooner FloGard LLC
LIQUID RING VACUUM PUMPS LIQUID RING VACUUM PUMPS. How "Vaneslip " Affects Liquid Ring Vacuum Pump Performance. The liquid inside the pump helps to create a seal. The impeller uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the discharge gas... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Busch Vacuum Solutions
Busch Harsh Processes Vacuum Pump This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Dolphin Liquid Ring Vacuum Pump Ultimate pressure: 25 - 100 Torr. Pressure: 30 psig. Pumping Speed 60 Hz: 18 - 6415 ACFM. Dolphin liquid ring vacuum pumps are available as one-stage or two-stage vacuum pumps in both a close coupled and a base plate version. The proven compression principle allows them to be used in all sectors of industry. Critical applications such as evacuating saturated gases and vapours are easily carried out using Dolphin liquid ring vacuum pumps. Application-oriented. Dolphin liquid ring vacuum pumps... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
New vacuum pump digital monitoring. With OTTO - our digital services, condition monitoring of your vacuum pumps are possible. Combined with attractive service packages increase your uptime and lower costs. Efficiency: less cost of ownership. Higher uptime: more productivity. Peace of mind: save valuable time. OTTO gives you online access to your vacuum supply. The data is available anytime and anywhere. This allows real-time diagnostics, comprehensive control of your vacuum pumps, and optimal predictive maintenance. Monitoring... (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
KNF Neuberger, Inc.
Versatile Mechanical Vacuum Diaphragm Pump The complete pump, motor, and control require only a simple connection to the normal 2-wire DC power for operation. The BLDC controller design includes an available "on-demand" control feature to enable nearly seamless integration into the larger vacuum system. The highly efficient BLDC motors provide the ability to dramatically reduce the size of the pump-motor package, lower power usage, and significantly reduce heat radiation. This exciting technology is available in a range of KNF pump... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
KNF Neuberger, Inc.
LABOPORT® Corrosion-Resistant Vacuum Pumps KNF LABOPORT (R) corrosion-resistant vacuum pumps are the ideal solution for a wide variety of laboratory applications involving rotary evaporation, vacuum ovens, and gel drying, among others. These compact diaphragm pumps universally integrate premium corrosion-resistant PTFE wetted parts for added protection and longer service life; tough, condensate-resistant multi-port FFPM valves; and durable PTFE-bonded diaphragms. All pumps benefit from using no pump oil, operate without maintenance... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc.
-
1-mJ, sub-5-fs carrier–envelope phase-locked pulses
The 8-mm-long Ti:Sa crys- tal (74% absorption), cut at Brewster angle, is cooled to 195 K under vacuum by a cryogenic pump ( Thermo Elec- tron GmbH).
-
Targeted selection of antagonistic microorganisms for control of Botrytis cinerea of strawberry in New Zealand
… sterilised through 0.22-mm sterile Millex-GS filter units (Millipore, Malsheim, France) and the resulting liquid was freeze-dried using a MicroModulyo 230 connected to an FDP120 oil vacuum pump and a spin freezer 96 ( Thermo Electron Corporation, Milford, MA, USA).
-
Co-occurrence of boundary and resonance ejection in a multiplexed rectilinear ion trap mass spectrometer
However, the parallel chan- nels are assembled in a single manifold and have common vacuum pumps and control electronics (LCQ Classic, Thermo Electron Corp., San Jose, CA).
-
Rankine bottoming cycle safety analysis. Final report
Liquefied Fluorinol from t h e vent vapors will be returned to the condenser, while Thermo Electron proposes to draw the remaining gases through a vacuum pump and exhaust them via a 55 gallon drum of carbon capacity of 0.5 Ib …
-
Evaluation of Wax Deposition and Its Control During Production of Alaska North Slope Oils
The GC was coupled to a Thermo Electron Corporation DSQ Mass Spectrophotometer and an external Edwards vacuum pump .
-
Arctic Energy Technology Development Laboratory (Part 3)
The GC was coupled to a Thermo Electron Corporation DSQ Mass Spectrophotometer and an external Edwards vacuum pump .
-
Early stage fetal neocortex exhibits a complex ganglioside profile as revealed by high resolution tandem mass spectrometry
Finally, the pure extracts were evaporated to complete desiccation in a SpeedVac concentrator (SPD 111 V–230, Thermo Electron , Asheville, NC, USA) coupled to a vacuum pump (PC 2002 Vario with CVC 2000 controller, Vaccubrand, Wertheim, Germany).
-
Survey of chemical residues and biological evaluation of photochemically pre-vulcanized surgical gloves
Chromatography was carried out on the Thermo Electron LCQ Advantage MAX system equipped with vacuum degasser, quaternary pump , autosampler (20-mm3 sample loop), and UV–Vis diode array detector (all from Thermo Electron Corporation, Waltham, MA, USA).
-
Proteoglycans
Digital SpeedVac system SPD111V ( Thermo Electron , Asheville, NC, USA), coupled to a vacuum pump PC 2002 Vario with CVC 2000 Controller from Vaccubrand GmbH (Wertheim, Germany).
-
Analysis of novel over‐ and under‐sulfated glycosaminoglycan sequences by enzyme cleavage and multiple stage MS
aqueous solution of the depolymerized oligosaccharide fraction obtained from the gel filtration chromatography separation was evaporated (digital SpeedVac system SPD111V, Thermo Electron , Asheville, NC, USA) and coupled to a vacuum pump PC 2002 Vario with CVC 2000 Controller from Vaccubrand GmbH, (Wertheim …