-
Supplier: Armstrong International
Description: The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat
- Applications: Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Circulation Heater
- Maximum Operating (Sheath) Temperature: 180 F
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology
- Applications: Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Circulation Heater
- Maximum Operating (Sheath) Temperature: 180 F
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based
- Applications: Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Circulation Heater
- Maximum Operating (Sheath) Temperature: 180 F
-
-
Supplier: Crown Boiler Co.
Description: The Maxi-Therm 2 is a porcelain-enameled indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. The porcelain-enameled tank is equipped with three sacrificial anode rods for maximum corrosion resistance and the coil is designed
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Maximum Operating (Sheath) Temperature: 190 F
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated in the heat
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Maximum Operating (Sheath) Temperature: 248 F
-
Supplier: Danfoss A/S
Description: Domestic hot water systems offer unique solutions for domestic hot water production and storage. The product range covers water heaters without tanks as well as storage and charge systems which all combine the demand for high performance, comfort, hygiene and resource
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Maximum Operating (Sheath) Temperature: 203 F
-
Supplier: Crown Boiler Co.
Description: Today's growing demands for systems utilizing alternative energy sources require innovative products to meet these needs. The Mega-Stor Solar tank is designed to provide abundant domestic hot water from a combination of energy sources such as solar, ground water source heat pumps, and
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam, Solar
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor is capable of recovery rates well in
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor Horizontal is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor Horizontal is capable of
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser
- AC Voltage Required: 230 to 400 volts
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam, Solar
- Heating Capacity: 10.5 to 48 kW
-
Supplier: Thermocold Costruzioni Srl
Description: pressure switch and anti-freeze protection electrical heater). • Hot sanitary water side heat exchanger direct expansion shell and tube type with water connections. • Source water heat exchanger shell and tube type. • Electronic expansion valve
- AC Voltage Required: 400 volts
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam
- Heating Capacity: 469 to 1110 kW
-
Supplier: Thermocold Costruzioni Srl
Description: externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric
- AC Voltage Required: 400 volts
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam
- Heating Capacity: 50.5 to 963 kW
-
Supplier: Thermocold Costruzioni Srl
Description: differential pressure switch and antifreez protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source
- AC Voltage Required: 230 to 400 volts
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam, Solar
- Heating Capacity: 8.5 to 46 kW
-
Supplier: Hydro-Thermal Corporation
Description: Direct steam injection technology for precise temperature heating
- Applications: Clean Water Heating, Process Waters, Other
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Leaking Stainless Steel Hot Water Tank
The tank is a TFI ( Thermo - Flow ) manufactured in Massachusetts (USA) and can be seen on the internet. Re: Leaking Stainless Steel Hot Water Tank My experience with SS water heaters failing was due to water quality issues. www.tfi- everhot .com/pdfs/TFI_SSindirect.pdf .