Products/Services for Thermochromic Ink
-
Temperature Indicating Coatings and Materials - (53 companies)...a conductive ink and a leuco dye or thermochromic liquid crystals. They are commonly used to display battery life or to indicate that food and beverage products have reached a desired temperature. Crayon/Pencil: Temperature indicating crayons or pencils... -
Pigments - (346 companies)...packaging. Finished goods. Eyeglass lenses (photochromic and thermochromic pigments). The largest global pigment industries by value are: Inks - publishing, packaging, and printing. Paints and coatings - automotive and architectural. Plastics and rubber... -
Industrial Inks - (340 companies)Industrial inks are liquids, powders or transfer tapes printed, sprayed, rolled or transferred onto substrates or media to create markings, patterns, print or graphics. Industrial inks consist of a colorant, solvent (or vehicle), and various... -
Ink Jet Printers - (447 companies)Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo. Image Credits: Digital Identification Solutions LLC|Videojet Technologies Inc. Printers are portable or stationary... -
Ink and Toner Cartridges - (222 companies)Ink cartridges and toner cartridges contain pigment for use in printers, fax machines and copiers. Image Credits: RK Manufacturing Co.|Dr. Toner, Inc.|Toner and Ink Cartridges. Ink cartridges and toner cartridges contain ink or toner for use... -
Colorants - (546 companies)...with colorants. Adhesives. Art supplies. Ceramics. Coatings/paints. Concrete. Cosmetics. Food and beverage products. Greases and lubricants. Inks. Paper. Photographic materials. Textiles/leather/fur/fibers. Colorant pH. Colorants, dyes, and pigments...
-
Marking Materials - (149 companies)Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging. Marking materials are available in many different forms and are designed for specific...
-
Industrial Printing Equipment - (631 companies)Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies. Industrial printing equipment...
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
-
Corona Treaters and Plasma Cleaners - (81 companies)Corona treaters and plasma cleaners generate and expose organic or polymer substrates to ionized gas to improve wettability of adhesives, paints, inks or other coatings. Corona treaters and plasma cleaners generate and expose organic or polymer...
Product News
-
Running Industry Co., Ltd
nickel electroforming ink painting 3D logo The three-dimensional electroforming nickel logo it is made of nickel with electroforming process. This type of logo is currently the most high-end product. the manufacturing process is relatively complex. It needs to use copper mold and then electroformed into designed shape. The product uses Seiko ink with strong adhesion and uses 3M tape behind it. This three-dimensional nickel mark is suitable for high-end products, such as home appliances, electronic products, luxury packaging boxes, glass... (read more) -
Omnetics Connector Corporation
Videojet Black Ink Connector Marking Qualification Omnetics Connector Corporation has begun a dual qualification for our connector marking systems. For many years, Omnetics has been using a two part epoxy ink system which has met all associated military durability and NASA outgassing requirements. This system has been used successfully on all Omnetics product families including both metal and plastic housings. Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number... (read more)Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Omnetics Connector Corporation
Videojet Blank Ink for Additional Marking Criteria Omnetics Connector Corporation has begun a dual qualification for our connector marking systems. For many years, Omnetics has been using a two part epoxy ink system which has met all associated military durability and NASA outgassing requirements. This system has been used successfully on all Omnetics product families including both metal and plastic housings. Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number... (read more)Browse Board to Board Connectors Datasheets for Omnetics Connector Corporation -
Takachi Electronics Enclosure Co., Ltd.
Custom Silk Screen Printing at TAKACHI What is silk-screen printing?. It is a stencil method of printmaking in which a design is imposed on a screen of silk or other fine mesh, with blank areas coated with an impermeable substance, and ink forced through the mesh onto the printing surface. Although generally having a higher initial cost due to requiring a creation of the print data and manufacturing of a board/mesh, it is however an extremely cost-efficient method for mass/large batch printing in a single color. (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Dymax
New FX Line Emitters | LED Line-Curing Systems Designed to Keep Production Moving. Meet the new Dymax FX Line Emitters, built for high-speed linear curing. From medical device assembly to UV-curable inks and coatings, high-intensity light-curing and variable wavelength options support a wide range of automated processes. (read more)Browse UV Curing Equipment Datasheets for Dymax -
Omnetics Connector Corporation
Videojet V548 marking system to Capabilities Omnetics Connector Corporation has begun a dual qualification for our connector marking systems. For many years, Omnetics has been using a two part epoxy ink system which has met all associated military durability and NASA outgassing requirements. This system has been used successfully on all Omnetics product families including both metal and plastic housings. Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number... (read more) -
Paxton Products, an ITW company
Tube Producer Improves Quality & Reduces Energy THE CLIENT. A midwestern metal tube manufacturer specializes in the production of large, metal industrial tubing ranging from 8'' - 20'' in diameter. Within the plant's production operations, the manufacturer's main focus is on the drying of the metal tubing, as well as the ink jet printing on the tubes after they are dried. In order to avoid scrapping and rejecting parts due to smudging and smearing, the product(s) must be completely dry and water free prior to ink jet printing. THE CHALLENGE... (read more)Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Tempco Electric Heater Corporation
Tempco’s Industrial Duct Heaters But when dealing with large air volumes, the situation changes significantly. Processes requiring substantial energy to heat significant airflow, whether for drying parts, curing inks, or burning off carbon emissions through pollution control, make duct heaters the preferred solution. Designed for scale, Tempco 's duct heaters are commonly specified at individual capacities up to 45 kW. In a recent installation, four units were combined to provide nearly 200 kW of heating power, enabling... (read more)Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Paxton Products, an ITW company
When to use Paxton Air Knives in Food Processing can be used to provide complete and effective, high velocity drying. Removing Debris Prior to Washing: Before food containers go through the wash cycle, residual debris needs to be removed in order to reduce downtime during washing. Paxton's Air Knives can be used to blow off residual debris in-line prior to the washing process and ultimately improve the production process. Drying Products Prior to Ink Jet Printing: When using ink jet printing to label food products with date codes... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Backer Hotwatt Inc.
Miniature circulation heater: Liquids & Gas Constructed of 316 series stainless steel. Pressures to 100 psig. The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow. Constructed of 316 Stainless... (read more)Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research
...containing printed, colored or optically variable effects. Thermochromic inks and coatings that decolorize on warming. features are concealed, they are not immediately apparent and may require a relatively simple reader or verifier (such as a UV lamp or magnifier) to locate and identify them. They represent...
-
Materials that Change Color
Fig. 2.3 A drop of Alsa thermochromic ink reacts to the heat generated by a match.
-
Dynamic colorimetric properties of mixed thermochromic printing inks
Leuco dye‐based thermochromic inks reversibly change from the coloured to the discoloured state in a defined, comparatively wide temperature region.
-
Combining thermochromics and conventional inks to deter document fraud
1) For Authentication: Offset thermochromic inks can trap a message that is printed in conventional ink.
-
http://curis.ku.dk/ws/files/108644895/Nordes2013Proceedings.pdf
Demonstrating color transitions of leuco dye-based thermochromic inks as a teaching approach in textile and fashion design .
-
AmbiKraf
We use thermochromic inks and peltier semiconductor ele- ments to achieve this technology.
-
Ambient Intelligence
We use thermochromic inks and miniature peltier semiconductor elements to create a non-emissive textile display.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
In almost all these cases, these thermochromic inks used exhibit a reversible response, albeit with some hysteresis, and are indirect systems—that is, ones in which the chromophoric mate- rial reacts to changes in its environment brought about by heat, involving composite thermochromic …
-
Light fastness and high‐temperature stability of thermochromic printing inks
It was found that both exposure to light and heating to high temperatures degrade the dynamic properties of thermochromic inks ; however, they have different effects on the colour hysteresis.
-
States > Delaware > State > Register > 2011 > [2011 DE Register 601] 06/01/2011
The friction activated ( thermochromic ) ink on the face should be printed in blue and should change color or disappear when warmed (reacts to body heat).
-
Fashionable Technology
LEDs, thermochromic inks , photochromic inks, EL wires, E-ink, (alphanumeric) displays Sound .
Indicates content that may require registration and/or purchase.