-
Supplier: Schutte & Koerting
Description: Thermocompressor spindles are designed to act as temporary valves and provide tight shut-off. Thermocompressors are available in materials to fit operating conditions or as specified by the customer. Thermocompressors have automatically-controlled spindles. The spindle can be
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: KADANT
Description: existing thermocompressor is not properly designed to handle the flow. Kadant Johnson engineers have the knowledge and experience to design a thermocompressor that will close the loop under your paper machine operating conditions. Guaranteed. 2. Booster Thermocompressors
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Accuris
Description: Thermocompressor Applications for Paper Drying
-
-
Supplier: Schutte & Koerting
Description: or suction to motive gas ratio. Thermocompressor Refurbishment Applications Jet Compressor: Oil and gas industry. Used in tire vulcanizers in tire and rubber industry. Handle liquefied petroleum gases and air for gas, electric, and chemical industries. Coal gasification.
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: KADANT
Description: operating requirements. Anti-flooding logic, grade change logic, thermocompressor anti-choke logic, differential pressure adjustment based on syphon curves, automatic system start-up and shutdown, and sheet break turndown are incorporated into this module. The Supervisory Dryer Control Module
Find Suppliers by Category Top
Conduct Research Top
-
The Performance of Thermocompressors
Thermocompressors have been successfully applied to dryer drainage systems. With the increase in machine speeds, and consequent drainage problems, the use of thermocompressors has increased. Knowledge of drainage system flow characteristics, thermocompressor performance, and control system
More Information Top
-
On the Efficiency of using Thermocompressors in the Processes of Drying and Heat Treatment of Materials and a Method for Calculating them
ON THE EFFICIENCY OF USING THERMOCOMPRESSORS IN THE PROCESSES OF DRYING AND HEAT TREATMENT OF MATERIALS AND …
-
Concentrating Solar Power and Desalination Plants
In this configuration, the compressor is a steam ejector (also called thermocompressor ), which is fed on the …
-
PERFORMANCE ANALYSIS of the MILK CONCENTRATING SYSTEM FROM A BRAZILIAN MILK POWDER PLANT
This system is composed of two tubular preheaters, a plate pasteurizer, a thermocompressor and four climbing‐falling‐film plate …
-
Process Integration Study of the Decatur HFCS Plant for American Fructose Company, Decatur, AL [Advanced Industrial Heat Pump Applications and Evaluations]
i) ii) i i i)Convert the existing evaporators to operate with thermocompressors .
-
Thermal, Power and Electrical Engineering
Experimental Study of Linear Motor Direct-Driven Thermocompressor East China Power Grid .
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Thermocompressors reduce steam consumption at low temperature ranges, help reduce line steam .
-
Nalco Water Handbook, Third Edition > The Paper Industry
… back into the same dryer section, after having boosted its pressure via the use of a thermocompressor .
-
A thermodynamic analysis of the steam ejector, uranium leach, slurry‐to‐slurry heat exchanger
The prime mover in this process is the well known, stream-driven thermocompressor , described in greater depth …
Indicates content that may require registration and/or purchase.