-
Supplier: AMADA Weld Tech
Description: The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples of all commercially available thermocouple alloys. Argon
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders, Welding Equipment
- Process Capability: Resistance - Spot
-
Supplier: DCC Corporation
Description: The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and
- Output Voltage Range: 15 to 80 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt
-
Supplier: DCC Corporation
Description: you need to make and attach thermocouples. The actual welding time in less than a second and the short recycle interval, even at full power, will allow you to make 6 or more welds a minute. ECONOMICAL Making and installing thermocouple junctions using DCC's HotSpot II is extremely
- Output Voltage Range: 35 to 75 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt
-
-
Supplier: RS Components, Ltd.
Description: Thermocouple fine wire welder,0-60j 4kg
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Sunstone Engineering
Description: Welders Features: Dual Pulse operation removes surface inconsistencies and contaminants Single or Dual Pulse operation Up to 156 welds/min at 40ws Intuitive user interface CD400 Capacitive Discharge Spot Welder Applications Battery pack welding Thermocouple welding Copper
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: The CD600 dual pulse industrial capacitive discharge (CD) spot welder provides a substantially larger amount of weld energy combined with a finer range of power adjustment. As with Sunstone Engineering’s other spot welders, the 600 watt second spot welder produces clean, strong
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: dual pulse fine-spot resistance welders The CD200 dual pulse fine-spot resistance welders by Sunstone are capacitive discharge welders that provide the ideal resistance spot welding equipment. The 200 watt second fine-spot resistance welders provide ample power for a
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: The Orion mPulse 30 Thermocouple Welder With a 30ws power potential, this thermocouple welder can be used by almost anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a welder for making quick, small welds on a light duty cycle.
- Process Capability: TIG (GTAW)
- Features: Welding Equipment
-
Supplier: DCC Corporation
Description: provides the operator with a firing button and simple on/off and energy level adjustment. The dual capability of pin and thermocouple welding makes the HotSpot PLUS particularly attractive for applications currently employing stud welders and thermocouple attachment units.
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt
- Features: Welding Equipment
-
Supplier: DigiKey
Description: THERMOCOUPLE & FINE WIRE WELDER,
-
Supplier: RS Components, Ltd.
Description: Impact Clip for L60+ Thermocouple Welder
-
Supplier: RS Components, Ltd.
Description: Welder Pen & Plate for L60+ Thermocouple
Find Suppliers by Category Top
More Information Top
-
Viscometer / Rheometer Company Links
Since 1917 Burrell Scientific, Inc. has manufactured and distributed quality laboratory shakers, gas analyzers, thermocouple welders and Severs Rheometers for laboratories everywhere.
-
Portable Thermocouple Welder
Portable Thermocouple Welder .
-
10 Important Questions and Answers about Temperature Sensing using Thermocouple Sensors
The DCC thermocouple welders can be recharged in less than 10 seconds, and are then ready to create the next weld.
-
Numerical and experimental studies on temperature and distortion patterns in butt-welded plates
As shown in Fig. 6, the thermocouples were welded to the plate by a professional thermocouple welder .
-
Mechanical Properties of Unirradiated Fast Reactor Cladding During Simulated Overpower Transients
In-cell thermocouple welder .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61439/HTL_TR_1971_072.pdf?sequence=1
beads formed by a Dynatech thermocouple welder and with output reported .
-
Shakers Company Links
Since 1917 Burrell Scientific, Inc. has manufactured and distributed quality laboratory shakers, gas analyzers, thermocouple welders and Severs Rheometers for laboratories everywhere.
-
A Novel Fiberoptic Laserprobe For Treatment Of Occlusive Vessel Disease
"Hot Spot" thermocouple welder manufactured by DCC Corp.
-
ISA PRAC THERMO - Practical Thermocouple Thermometry
Special thermocouple welders are commercially available that aid in achieving the proper welding of the junction.
-
Numerical Analysis of Heat Transfer during Surface Pasteurization of Hot Dogs with Vacuum‐Steam‐Vacuum Technology
Each pair of thermocouples was welded in a thermocouple welder (Model 116SRL, B. J. Wolfe Enterprises, Inc., Agoura Hills, Calif., U.S.A.), which was capable of welding metal wires with sizes ranging from 55 to 20 AWG.
Indicates content that may require registration and/or purchase.