Products/Services for Thermoplastic Vulcanizate Waterstops

  •  
    Waterstops - (13 companies)
    ...of waterstop materials now in use. Specific applications demand materials such as: PVC Metals like copper and stainless steel Natural rubber, SBR rubber and neoprene rubber Bentonite clay (a hydrophilic substance) Thermoplastics — TPV...
  • Thermoplastics and Thermoplastic Resins-Image
    Thermoplastics and Thermoplastic Resins - (589 companies)
    Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling. How to Select Thermoplastics and Thermoplastic Materials. Thermoplastics...
  • Thermoforming and Vacuum Forming Equipment-Image
    Thermoforming and Vacuum Forming Equipment - (73 companies)
    Thermoforming equipment and vacuum forming equipment forms thermoplastic sheets or films over molds into finished shapes. First, the thermoplastic sheet or film is heated with electric, infrared, or natural gas heaters. Next, the thermoplastic...
  • Polymers and Plastic Resins-Image
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
  • Plastic Welding and Assembly Equipment-Image
    Plastic Welding and Assembly Equipment - (111 companies)
    Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials. They use either single-phase or three-phase power. Single-phase...
  •  
    Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)
    ...components. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties. They are used in medical devices, wear parts, and engineered components. Polyvinyl chloride is a thermoplastic polymer...
  •  
    Molding Machines - (394 companies)
    Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. Molding machines form thermoplastic resin, thermoset polymers, or metal injection molding (MIM) compounds into finished shapes. Injection molding...
  •  
    Plastic Molding Services - (2499 companies)
    Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam...
  •  
    Elastomers and Rubber Compounds - (539 companies)
    ...polymers with a high degree of flexibility and viscoelasticity (elasticity). Elastomers are usually thermosets that require vulcanization, but also include various thermoplastics. Types of Elastomers and Rubber Materials. The GlobalSpec SpecSearch...
  •  
    Powder Coatings - (78 companies)
    Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Single-Ply Synthetic Rubber Roofing Membranes
    In addition to roof membranes and coatings as well as expansion joints and waterstops , it has been … This facilitates their being installed like a thermoplastic sheet, that is, seamed by heat or solvent welding. … are chosen to be used in estimated proportions necessary to optimize the desirable processing and vulcanizate properties.
  • Polymers and Plastics
    :$;27 .6MPa (Hypalon40, 40S, 45, 48, 4085, LD-999 vulcanizates , carbon black stocks) CATEGORY: Thermoplastic resin … M 6267); tubing/hoses (Conoco Compound No. 38601, 38631; Geon CPVC); valves (Geon CPVC); waterstops (Harwal GSB- F …