Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: ICO RALLY

    Description: HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the

    • Diameter: 1 inch
    • Length: 48 inch
    • Operating Temperature: -55 to 135 C
    • Shrink Temperature: 80 C

  • Supplier: MicroGroup

    Description: Medical Quality tubing is manufactured from T316L certified stainless steel in ID’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin walls, "MQ" tubing is welded and mandrel drawn to approximately 1/8 - 1/2

    • Outside Diameter / Size: 0.125 to 1 inch
    • Maximum Inside Diameter / Size: 0.98 inch
    • Wall Thickness: 0.02 inch
    • Material: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium

  • Supplier: MicroGroup

    Description: A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin wall fractional OD (Category-F). Tubing is welded and drawn to approximately 1/8

    • Outside Diameter / Size: 0.125 to 0.5 inch
    • Maximum Inside Diameter / Size: 0.48 inch
    • Wall Thickness: 0.01 inch
    • Material: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium

  • Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for

    • North American (AWG): 2 to 22 AWG
    • Cable Conductor: Copper and Copper Alloys

  • Description: Cut thin wall steel, plastic, copper and brass tubing from 1/8" - 5/8" O.D. (3 - 22mm). Produces smooth, clean cut. Compact size allows use in restricted areas. Cutter blade made from hardened steel. All metal construction.

  • Description: materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements. Bending We take great pride in our years of metal bending experience which allows us the rare ability

    • Outside Diameter / Width: 0.032 to 1.5 inch
    • Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
    • Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing

  • Description: Ideal for use in thin-walled copper tube, our Finned Plugs are quick to fit and easy to remove. Finned Plugs prevent ingress of dirt into tubing, and feature a small unobtrusive pull-tab. Offered in blue LDPE. • Prevents ingress of dirt into tubing • Quick to fit and

    • Features: Other
    • Material: Polyethylene (PE)

  • Description: 1.1 This specification establishes requirements for brass strip (Copper Alloy UNS Nos. C23000, C26000, and C26130 ) in widths 3 in. (76.2 mm) and under and thickness less than 0.018 in. (0.457 mm), for the manufacture of thin-walled tubes for water passages in heat exchangers for

  • Description: are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements.

    • Outside Diameter / Size: 0.062 to 8 inch
    • Maximum Inside Diameter / Size: 0.042 to 6 inch
    • Wall Thickness: 0.01 to 1 inch
    • Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,

  • Description: Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4, solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper,

    • Outside Diameter / Width: 0.125 to 4 inch
    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
    • Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Supplier: Tech Met Inc.

    Description: print or specification. Typical applications of chemical milling include Inconel jet engine mixer components, titanium exhaust system cowlings, forgings (titanium, steel, or hi-temp), engine combustion cases, and thin wall tubing. Tech Met does some smaller aluminum components

    • Materials: Aluminum, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
    • Additional Services: High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our

    • Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
    • Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: as thin walls, capillary IDs, angle cuts, slots, points and holes. Coated tubing can be precisely cut to length, from short to very long lengths, without damaging the coating and maintaining the cleanliness of the inside diameter. There is no heat affected zone and concentricity

    • Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: New / OEM Parts
    • Features: North America, Northeast US Only, Specialty / Other, United States Only

  • Description: as thin walls, capillary IDs, angle cuts, slots, points and holes. Coated tubing can be precisely cut to length, from short to very long lengths, without damaging the coating and maintaining the cleanliness of the inside diameter. There is no heat affected zone and concentricity

    • Industry Served: Aerospace, Automotive, Medical / Pharmaceutical
    • Materials: Aluminum, Ceramic / Ceramic-lined, Copper / Copper Alloys, Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless, Titanium
    • Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype
    • Capabilities: Cut to Length, Slotting & Notching

  • Description: at low per unit costs Thin wall tubing capabilities Class A finishes Hydroforming's high strength-to-weight ratio produces high dimensional stability in fewer operations than traditional stamping or welding. Even better, we can introduce flexible design options such as large

    • Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
    • Support & Production Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
    • Secondary Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Welding / Brazing
    • Features: North America, Other, Southern US Only, United States Only

  • Description: products of the highest quality and standards. With a focus on delivering highly decorative bent tubing and tubular products, an emphasis is placed on delivering precise, clean radius bends ready for polishing and/or chrome plating. Tube Bending Capabilities Tubes Sizes from .25" Outside

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire